☰
BA178M06CP-E2
BA178M06CP-E2
Active
Description:  IC REG LINEAR 6V 500MA TO220-3
Manufacturer:  Rohm Semiconductor
History Price: $1.76000
In Stock: 38240
BA178M06CP-E2 Specification
Specification
Part No
BA178M06CP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
21V
Voltage - Output (Min/Fixed)
6V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 500mA (Typ)
Current - Output
500mA
Current - Quiescent (Iq)
4.5 mA
Current - Supply (Max)
6 mA
PSRR
74dB (120Hz)
Control Features
-
Protection Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Cropped Leads
Supplier Device Package
TO-220-3
BA178M06CP-E2 Related Parts
BA10FP-E2
BA10FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BA10T
BA10T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BA1117FP-E2
BA1117FP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-3
BA12FP-E2
BA12FP-E2
Rohm Semiconductor
IC REG LINEAR 12V 1A TO252-3
BA12ST
BA12ST
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP-5
BA12T
BA12T
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP
BA15BC0FP-E2
BA15BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-3
BA15BC0T
BA15BC0T
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP
BA15BC0WFP-E2
BA15BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-5
BA15BC0WT
BA15BC0WT
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220-5
BA15BC0WT-V5
BA15BC0WT-V5
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP-5
BA15DD0T
BA15DD0T
Rohm Semiconductor
IC REG LINEAR 1.5V 2A TO220FP-3
BA178M06CP-E2 Description

The Rohm Semiconductor BA178M06CP-E2 is a monolithic integrated circuit designed as a high-efficiency, low-dropout (LDO) voltage regulator. It is optimized for delivering a stable 6 V output voltage with high precision and low output noise, suitable for various consumer electronics, industrial devices, and automotive applications. The device combines overcurrent protection, thermal shutdown, and low quiescent current characteristics, providing both reliability and efficiency in compact designs.

## Key Features

* Output voltage: 6 V fixed
* Output current capability: up to 1 A
* Low dropout voltage: typically 0.3 V at 0.5 A load, ensuring minimal headroom requirements
* Low quiescent current: typically 3 mA
* High ripple rejection ratio (PSRR): typically 60 dB at 1 kHz
* Built-in thermal shutdown and overcurrent protection for safe operation
* Wide input voltage range: 8 V to 25 V
* Low output noise: optimized for analog and sensitive signal applications
* Surface-mount package: TO-220-5L, allowing high power dissipation and ease of heat-sinking
* Stable operation with ceramic or electrolytic capacitors at the output

## Electrical Characteristics

* Input voltage (VIN): 8 V to 25 V
* Output voltage (VOUT): 6 V ±2% typical
* Dropout voltage: 0.3 V at 0.5 A, 0.5 V at 1 A load
* Maximum output current (IOUT): 1 A
* Line regulation: typically 0.01%/V
* Load regulation: typically 0.1% at full load
* Quiescent current (IQ): typically 3 mA
* Output voltage temperature coefficient: typically 0.5 mV/°C
* Power supply rejection ratio (PSRR): 60 dB at 1 kHz, 50 dB at 10 kHz
* Output voltage noise: typically 40 μV RMS over 10 Hz to 100 kHz

## Protection Features

* Overcurrent protection: constant-current limiting to prevent device damage during short-circuit conditions
* Thermal shutdown: typically activates at 150°C junction temperature with hysteresis to prevent thermal runaway
* Safe operating area maintained by internal foldback current limiting

## Application and Usage

* Voltage regulation in microcontroller and DSP systems
* Power supply for analog circuits requiring low noise
* Industrial and automotive electronics requiring robust 6 V regulation
* Battery-powered devices where efficient dropout voltage is critical
* Consumer electronics, including display panels, audio devices, and peripheral equipment

## Capacitor Requirements

* Input capacitor: recommended 0.33 μF or higher, ceramic or electrolytic for input stability
* Output capacitor: 1 μF to 10 μF ceramic or electrolytic to maintain stability and transient response
* ESR (Equivalent Series Resistance) range: 0.1 Ω to 1 Ω typical for stable operation

## Thermal Characteristics

* Junction-to-ambient thermal resistance (θJA): 50°C/W in free air for TO-220-5L package without additional heat sink
* Junction-to-case thermal resistance (θJC): 4.0°C/W
* Maximum junction temperature: 125°C
* Recommended operation below 105°C ambient for reliable long-term operation
* Heat-sinking recommended for high-current applications to maintain safe junction temperatures

## Package Information

* Package type: TO-220-5L
* Lead pitch: 2.54 mm standard for through-hole mounting
* Lead finish: tin-plated copper for reliable soldering
* Dimensions: typical TO-220 form factor with 5 leads, including ground and sense pins for accurate regulation
* Thermal pad and tab suitable for mounting to heat sinks to improve power dissipation

## Performance Characteristics

* High load transient response: typically 50 mV change for 0.5 A step load
* Low dropout allows operation close to battery voltage or lower supply rails
* Low quiescent current ensures minimal power loss in standby conditions
* Stable operation across full output current range with recommended capacitors

The BA178M06CP-E2 provides a high-performance, robust solution for 6 V regulated power supply applications, balancing high current capability, low dropout, and protection features, making it suitable for both industrial and consumer-grade electronics.
BA178M06CP-E2 Compare Parts
  • BA178M06CP-E2 vs BA18DD0WT
  • BA178M06CP-E2 vs BA18DD0WHFP-TR
  • BA178M06CP-E2 vs BA18DD0T
  • BA178M06CP-E2 vs BA18BC0WT-V5
  • BA178M06CP-E2 vs BA18BC0WT
  • BA178M06CP-E2 vs BA18BC0WFP-E2
  • BA178M06CP-E2 vs BA18BC0T
  • BA178M06CP-E2 vs BA18BC0FP-E2
  • BA178M06CP-E2 vs BA178M24T
  • BA178M06CP-E2 vs BA178M24FP-E2
  • BA178M06CP-E2 vs BA178M24CP-E2
  • BA178M06CP-E2 vs BA178M20T
  • BA178M06CP-E2 vs BA178M20FP-E2
  • BA178M06CP-E2 vs BA178M20CP-E2
  • BA178M06CP-E2 vs BA178M18T
  • BA178M06CP-E2 vs BA178M18FP-E2
  • BA178M06CP-E2 vs BA178M18FP
  • BA178M06CP-E2 vs BA178M18CP-E2
  • BA178M06CP-E2 vs BA178M15T
  • BA178M06CP-E2 vs BA178M15FP-E2
  • BA178M06CP-E2 vs BA178M15CP-E2
  • BA178M06CP-E2 vs BA178M12T
  • BA178M06CP-E2 vs BA178M12FP-E2
  • BA178M06CP-E2 vs BA178M12CP-E2
  • BA178M06CP-E2 vs BA178M10T
  • BA178M06CP-E2 vs BA178M10FP-E2
  • BA178M06CP-E2 vs BA178M10CP-E2
  • BA178M06CP-E2 vs BA178M09T
  • BA178M06CP-E2 vs BA178M09FP-E2
  • BA178M06CP-E2 vs BA178M09CP-E2
  • BA178M06CP-E2 vs BA178M08T
  • BA178M06CP-E2 vs BA178M08FP-E2
  • BA178M06CP-E2 vs BA178M08CP-E2
  • BA178M06CP-E2 vs BA178M07T
  • BA178M06CP-E2 vs BA178M07FP-E2
  • BA178M06CP-E2 vs BA178M07CP-E2
  • BA178M06CP-E2 vs BA178M06T
  • BA178M06CP-E2 vs BA178M06FP-E2
  • BA178M06CP-E2 vs BA178M05T
  • BA178M06CP-E2 vs BA178M05FP-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!