Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA178M10FP-E2
BA178M10FP-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 10V 500MA TO252-3
Manufacturer:
Rohm Semiconductor
Datasheet:
BA178M10FP-E2 Datasheet
History Price: $1.04000
In Stock: 46200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA178M10FP-E2 Specification
Specification
Part No
BA178M10FP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
25V
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 500mA (Typ)
Current - Output
500mA
Current - Quiescent (Iq)
4.5 mA
Current - Supply (Max)
6 mA
PSRR
66dB (120Hz)
Control Features
-
Protection Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252
BA178M10FP-E2 Related Parts
BA10FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BA10T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BA1117FP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-3
BA12FP-E2
Rohm Semiconductor
IC REG LINEAR 12V 1A TO252-3
BA12ST
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP-5
BA12T
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP
BA15BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-3
BA15BC0T
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP
BA15BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-5
BA15BC0WT
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220-5
BA15BC0WT-V5
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP-5
BA15DD0T
Rohm Semiconductor
IC REG LINEAR 1.5V 2A TO220FP-3
BA178M10FP-E2 Compare Parts
BA178M10FP-E2 vs BA18DD0WT
BA178M10FP-E2 vs BA18DD0WHFP-TR
BA178M10FP-E2 vs BA18DD0T
BA178M10FP-E2 vs BA18BC0WT-V5
BA178M10FP-E2 vs BA18BC0WT
BA178M10FP-E2 vs BA18BC0WFP-E2
BA178M10FP-E2 vs BA18BC0T
BA178M10FP-E2 vs BA18BC0FP-E2
BA178M10FP-E2 vs BA178M24T
BA178M10FP-E2 vs BA178M24FP-E2
BA178M10FP-E2 vs BA178M24CP-E2
BA178M10FP-E2 vs BA178M20T
BA178M10FP-E2 vs BA178M20FP-E2
BA178M10FP-E2 vs BA178M20CP-E2
BA178M10FP-E2 vs BA178M18T
BA178M10FP-E2 vs BA178M18FP-E2
BA178M10FP-E2 vs BA178M18FP
BA178M10FP-E2 vs BA178M18CP-E2
BA178M10FP-E2 vs BA178M15T
BA178M10FP-E2 vs BA178M15FP-E2
BA178M10FP-E2 vs BA178M15CP-E2
BA178M10FP-E2 vs BA178M12T
BA178M10FP-E2 vs BA178M12FP-E2
BA178M10FP-E2 vs BA178M12CP-E2
BA178M10FP-E2 vs BA178M10T
BA178M10FP-E2 vs BA178M10CP-E2
BA178M10FP-E2 vs BA178M09T
BA178M10FP-E2 vs BA178M09FP-E2
BA178M10FP-E2 vs BA178M09CP-E2
BA178M10FP-E2 vs BA178M08T
BA178M10FP-E2 vs BA178M08FP-E2
BA178M10FP-E2 vs BA178M08CP-E2
BA178M10FP-E2 vs BA178M07T
BA178M10FP-E2 vs BA178M07FP-E2
BA178M10FP-E2 vs BA178M07CP-E2
BA178M10FP-E2 vs BA178M06T
BA178M10FP-E2 vs BA178M06FP-E2
BA178M10FP-E2 vs BA178M06CP-E2
BA178M10FP-E2 vs BA178M05T
BA178M10FP-E2 vs BA178M05FP-E2
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!