☰
BA18BC0T
BA18BC0T
Active
Description:  IC REG LINEAR 1.8V 1A TO220FP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA18BC0T Datasheet
History Price: $2.86000
In Stock: 18080
BA18BC0T Specification
Specification
Part No
BA18BC0T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
1.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
0.5 mA
Current - Supply (Max)
900 μA
PSRR
-
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack
Supplier Device Package
TO-220FP
BA18BC0T Related Parts
BA10FP-E2
BA10FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BA10T
BA10T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BA1117FP-E2
BA1117FP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-3
BA12FP-E2
BA12FP-E2
Rohm Semiconductor
IC REG LINEAR 12V 1A TO252-3
BA12ST
BA12ST
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP-5
BA12T
BA12T
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP
BA15BC0FP-E2
BA15BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-3
BA15BC0T
BA15BC0T
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP
BA15BC0WFP-E2
BA15BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-5
BA15BC0WT
BA15BC0WT
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220-5
BA15BC0WT-V5
BA15BC0WT-V5
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP-5
BA15DD0T
BA15DD0T
Rohm Semiconductor
IC REG LINEAR 1.5V 2A TO220FP-3
BA18BC0T Description
Rohm Semiconductor is a prominent manufacturer of a wide range of semiconductor products, including integrated circuits (ICs), diodes, transistors, and more. One of their notable products is the BA18BC0T, which is a voltage regulator IC designed for various applications. Below is a detailed introduction to the BA18BC0T, including its specifications and parameters.

## Product Overview

The BA18BC0T is a low-dropout (LDO) voltage regulator that provides a stable output voltage with minimal input-output voltage differential. This makes it particularly useful in battery-powered devices and applications where power efficiency is critical. The device is designed to deliver a regulated output voltage while maintaining low quiescent current, making it suitable for portable electronics.

## Key Specifications

1. Type: Low-Dropout (LDO) Voltage Regulator
2. Input Voltage Range: 2.5V to 6.0V
3. Output Voltage: 1.8V (fixed)
4. Output Current: Up to 300mA
5. Dropout Voltage: Typically 0.2V at 300mA load
6. Quiescent Current: Approximately 30µA (typical)
7. Temperature Range: -40°C to +85°C
8. Package Type: SOT-23-5 (5-pin surface mount)
9. Power Dissipation: 500mW (at 25°C)
10. Line Regulation: 0.1%/V (typical)
11. Load Regulation: 0.1%/mA (typical)
12. Ripple Rejection: 60dB (typical at 1kHz)

## Features

- Low Dropout Voltage: The BA18BC0T features a low dropout voltage, allowing it to maintain regulation even when the input voltage is close to the output voltage. This is particularly beneficial in battery-operated devices where maximizing battery life is essential.
- Compact Size: The SOT-23-5 package provides a small footprint, making it suitable for space-constrained applications.
- Low Quiescent Current: With a quiescent current of approximately 30µA, the BA18BC0T is ideal for low-power applications, helping to extend battery life in portable devices.
- Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating.
- Short-Circuit Protection: The BA18BC0T is designed to protect itself and the load in the event of a short circuit, enhancing reliability.

## Applications

The BA18BC0T is suitable for a variety of applications, including but not limited to:

- Portable Electronics: Ideal for smartphones, tablets, and wearable devices where space and power efficiency are critical.
- Consumer Electronics: Used in devices such as cameras, remote controls, and gaming consoles.
- Industrial Equipment: Provides stable voltage regulation in industrial control systems and sensors.
- Automotive Applications: Can be used in automotive electronics for reliable voltage regulation in various systems.

## Conclusion

The Rohm Semiconductor BA18BC0T is a versatile and efficient low-dropout voltage regulator that offers reliable performance in a compact package. Its low dropout voltage, low quiescent current, and built-in protection features make it an excellent choice for a wide range of applications, particularly in battery-powered devices. When selecting a voltage regulator, it is essential to consider the specific requirements of the application to ensure optimal performance and reliability.
BA18BC0T Compare Parts
  • BA18BC0T vs BA18DD0WT
  • BA18BC0T vs BA18DD0WHFP-TR
  • BA18BC0T vs BA18DD0T
  • BA18BC0T vs BA18BC0WT-V5
  • BA18BC0T vs BA18BC0WT
  • BA18BC0T vs BA18BC0WFP-E2
  • BA18BC0T vs BA18BC0FP-E2
  • BA18BC0T vs BA178M24T
  • BA18BC0T vs BA178M24FP-E2
  • BA18BC0T vs BA178M24CP-E2
  • BA18BC0T vs BA178M20T
  • BA18BC0T vs BA178M20FP-E2
  • BA18BC0T vs BA178M20CP-E2
  • BA18BC0T vs BA178M18T
  • BA18BC0T vs BA178M18FP-E2
  • BA18BC0T vs BA178M18FP
  • BA18BC0T vs BA178M18CP-E2
  • BA18BC0T vs BA178M15T
  • BA18BC0T vs BA178M15FP-E2
  • BA18BC0T vs BA178M15CP-E2
  • BA18BC0T vs BA178M12T
  • BA18BC0T vs BA178M12FP-E2
  • BA18BC0T vs BA178M12CP-E2
  • BA18BC0T vs BA178M10T
  • BA18BC0T vs BA178M10FP-E2
  • BA18BC0T vs BA178M10CP-E2
  • BA18BC0T vs BA178M09T
  • BA18BC0T vs BA178M09FP-E2
  • BA18BC0T vs BA178M09CP-E2
  • BA18BC0T vs BA178M08T
  • BA18BC0T vs BA178M08FP-E2
  • BA18BC0T vs BA178M08CP-E2
  • BA18BC0T vs BA178M07T
  • BA18BC0T vs BA178M07FP-E2
  • BA18BC0T vs BA178M07CP-E2
  • BA18BC0T vs BA178M06T
  • BA18BC0T vs BA178M06FP-E2
  • BA18BC0T vs BA178M06CP-E2
  • BA18BC0T vs BA178M05T
  • BA18BC0T vs BA178M05FP-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!