☰
BA4510FV-E2
BA4510FV-E2
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BA4510FV-E2 Datasheet
History Price: $0.92000
In Stock: 3160
BA4510FV-E2 Specification
Specification
Part No
BA4510FV-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
5V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
80 nA
Voltage - Input Offset
1 mV
Current - Supply
5mA
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
2 V
Voltage - Supply Span (Max)
7 V
Operating Temperature
-20 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Package / Case
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SSOP-B
BA4510FV-E2 Related Parts
BA4510F-E2
BA4510F-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA4510FVM-GTR
BA4510FVM-GTR
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8MSOP
BA4510FVT-GE2
BA4510FVT-GE2
Rohm Semiconductor
LOW NOISE OUTPUT FULL SWING OPER
BA4558
BA4558
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8DIP
BA4558F-E2
BA4558F-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA4558FJ-GE2
BA4558FJ-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT SOP8J
BA4558FV-E2
BA4558FV-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SSOPB
BA4558FV-GE2
BA4558FV-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SSOPB
BA4558FVM-GTR
BA4558FVM-GTR
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8MSOP
BA4558FVT-GE2
BA4558FVT-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8TSSOP
BA4558N
BA4558N
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SIP
BA4558RF-E2
BA4558RF-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA4510FV-E2 Compare Parts
  • BA4510FV-E2 vs BA4584RFV-E2
  • BA4510FV-E2 vs BA4584RF-E2
  • BA4510FV-E2 vs BA4584FV-E2
  • BA4510FV-E2 vs BA4580YFVM-MGTR
  • BA4510FV-E2 vs BA4580YF-MGE2
  • BA4510FV-E2 vs BA4580RFVT-E2
  • BA4510FV-E2 vs BA4580RFVM-TR
  • BA4510FV-E2 vs BA4580RFJ-GE2
  • BA4510FV-E2 vs BA4580RF-E2
  • BA4510FV-E2 vs BA4564WFV-E2
  • BA4510FV-E2 vs BA4564RFV-E2
  • BA4510FV-E2 vs BA4560YFVM-MGTR
  • BA4510FV-E2 vs BA4560YFV-MGE2
  • BA4510FV-E2 vs BA4560YF-MGE2
  • BA4510FV-E2 vs BA4560RFVT-E2
  • BA4510FV-E2 vs BA4560RFVM-TR
  • BA4510FV-E2 vs BA4560RFV-E2
  • BA4510FV-E2 vs BA4560RFJ-GE2
  • BA4510FV-E2 vs BA4560RF-E2
  • BA4510FV-E2 vs BA4560N
  • BA4510FV-E2 vs BA4560FVT-GE2
  • BA4510FV-E2 vs BA4560FVM-GTR
  • BA4510FV-E2 vs BA4560FV-GE2
  • BA4510FV-E2 vs BA4560FJ-GE2
  • BA4510FV-E2 vs BA4560F-E2
  • BA4510FV-E2 vs BA4560F-E1
  • BA4510FV-E2 vs BA4560
  • BA4510FV-E2 vs BA4558YFVM-MGTR
  • BA4510FV-E2 vs BA4558YFV-MGE2
  • BA4510FV-E2 vs BA4558YF-MGE2
  • BA4510FV-E2 vs BA4558RFVT-E2
  • BA4510FV-E2 vs BA4558RFVM-TR
  • BA4510FV-E2 vs BA4558RFV-E2
  • BA4510FV-E2 vs BA4558RFJ-GE2
  • BA4510FV-E2 vs BA4558RF-E2
  • BA4510FV-E2 vs BA4558N
  • BA4510FV-E2 vs BA4558FVT-GE2
  • BA4510FV-E2 vs BA4558FVM-GTR
  • BA4510FV-E2 vs BA4558FV-GE2
  • BA4510FV-E2 vs BA4558FV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!