☰
BA4558
BA4558
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA4558 Datasheet
History Price: Obsolete
In Stock: 4640
BA4558 Specification
Specification
Part No
BA4558
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
1.2V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
60 nA
Voltage - Input Offset
500 μV
Current - Supply
-
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
8 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
BA4558 PDF Datasheet
BA4558 Related Parts
BA4510F-E2
BA4510F-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA4510FV-E2
BA4510FV-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SSOPB
BA4510FVM-GTR
BA4510FVM-GTR
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8MSOP
BA4510FVT-GE2
BA4510FVT-GE2
Rohm Semiconductor
LOW NOISE OUTPUT FULL SWING OPER
BA4558F-E2
BA4558F-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA4558FJ-GE2
BA4558FJ-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT SOP8J
BA4558FV-E2
BA4558FV-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SSOPB
BA4558FV-GE2
BA4558FV-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SSOPB
BA4558FVM-GTR
BA4558FVM-GTR
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8MSOP
BA4558FVT-GE2
BA4558FVT-GE2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8TSSOP
BA4558N
BA4558N
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SIP
BA4558RF-E2
BA4558RF-E2
Rohm Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
BA4558 Description
Overview and General Description
The Rohm Semiconductor BA4558 is a high-performance dual operational amplifier designed for a wide range of audio and signal processing applications. This operational amplifier (op-amp) is well-known for its low distortion, high slew rate, and excellent linearity, making it ideal for use in both consumer and professional audio equipment. It is designed to provide precise amplification in low-voltage circuits and is particularly effective in high-fidelity (Hi-Fi) applications such as audio amplifiers, equalizers, and mixers.

The BA4558 features a low noise design, which is critical for ensuring high-quality signal processing in audio systems. The device is housed in a standard 8-pin dual in-line package (DIP-8) or small-outline integrated circuit (SOIC-8) packages, making it versatile for both through-hole and surface-mount designs. It is a widely used op-amp for audio and signal processing applications due to its reliability, low power consumption, and outstanding performance in both high and low frequencies.

Electrical Characteristics and Performance
The BA4558 is characterized by its high-speed operation, low offset voltage, and excellent common-mode rejection ratio (CMRR). These characteristics ensure that it performs with high accuracy in signal amplification tasks, especially in sensitive audio processing where precision is crucial. The low distortion and wide frequency response make it an ideal choice for professional audio systems.

* Supply Voltage (Vcc): ±3V to ±18V (dual supply)
* Input Offset Voltage (Vio): 3mV (typical)
* Input Bias Current (Iib): 100nA (typical)
* Common-Mode Rejection Ratio (CMRR): 100dB (typical)
* Power Supply Rejection Ratio (PSRR): 100dB (typical)
* Open-Loop Voltage Gain (Avol): 100dB (typical)
* Slew Rate (SR): 0.5V/μs (typical)
* Output Voltage Swing: ±13V (typical at ±15V supply)
* Total Harmonic Distortion (THD): 0.001% (typical)
* Quiescent Current (Iq): 3mA per amplifier (typical)

Noise Performance
The BA4558 operational amplifier is designed with low noise characteristics, which is crucial in audio signal processing to avoid adding unwanted noise or distortion to the output signal. The low input noise density and low total harmonic distortion make this device suitable for high-fidelity audio systems, where minimizing noise is essential for maintaining sound clarity.

* Noise Density (en): 2.5nV/√Hz (typical at 1kHz)
* Input Voltage Noise (Vn): 2.5μV (typical at 1kHz)
* Output Noise Voltage: 0.07mV (typical at 1kHz)

Frequency Response and Bandwidth
The BA4558 features wide bandwidth and high slew rate, which are essential for high-performance audio applications. It has a frequency response that ensures accurate signal amplification across a wide range of frequencies, making it ideal for both high and low-frequency applications such as equalizers, tone controls, and amplifiers.

* Bandwidth (GBW, Gain-Bandwidth Product): 3MHz (typical)
* Unity Gain Bandwidth (fT): 3MHz (typical)
* Gain-Bandwidth Product (GBP): 3MHz (typical at unity gain)

Package and Mounting
The BA4558 comes in both standard through-hole (DIP-8) and surface-mount (SOIC-8) packages, providing flexibility in design and mounting. Its standard 8-pin configuration allows it to fit into a variety of circuit designs and is commonly used in audio equipment, mixers, preamplifiers, and other signal-processing circuits. The device’s compact size ensures easy integration into both consumer electronics and professional audio systems.

* Package Type: DIP-8, SOIC-8
* Package Dimensions:

* DIP-8: 9.4mm x 6.5mm x 3.5mm (L x W x H)
* SOIC-8: 4.9mm x 3.9mm x 1.75mm (L x W x H)
* Mounting Type: Through-hole (DIP), Surface-mount (SOIC)
* Pin Count: 8

Applications
The BA4558 operational amplifier is highly versatile and can be used in a broad range of applications where low distortion, high-speed operation, and low noise are required. Some of its typical applications include:

* Audio Amplifiers: Used in both high- and low-power audio amplifiers to provide low-noise signal amplification.
* Equalizers and Tone Controls: Widely used in equalizer circuits for controlling the frequency response of audio signals.
* Mixing Consoles: Integrated into audio mixing systems where high-quality signal processing is essential.
* Active Filters: Employed in active filter circuits for audio systems, including low-pass, high-pass, and band-pass filters.
* Preamplifiers: Used in audio preamplifiers to boost weak audio signals before further amplification.
* Signal Conditioning: Applied in signal conditioning circuits for both audio and sensor-based applications where precise signal amplification is needed.
* Instrumentation and Measurement Systems: Can be used in low-noise instrumentation amplifiers for precision measurement systems.

Key Specifications Summary

* Supply Voltage (Vcc): ±3V to ±18V
* Input Offset Voltage (Vio): 3mV (typical)
* Input Bias Current (Iib): 100nA (typical)
* Common-Mode Rejection Ratio (CMRR): 100dB (typical)
* Power Supply Rejection Ratio (PSRR): 100dB (typical)
* Open-Loop Voltage Gain (Avol): 100dB (typical)
* Slew Rate (SR): 0.5V/μs (typical)
* Total Harmonic Distortion (THD): 0.001% (typical)
* Noise Density (en): 2.5nV/√Hz (typical at 1kHz)
* Bandwidth (GBP): 3MHz (typical)
* Quiescent Current (Iq): 3mA per amplifier (typical)

Conclusion
The Rohm Semiconductor BA4558 is a versatile and high-performance dual operational amplifier that excels in audio and signal processing applications. With its low noise, high-speed operation, low distortion, and wide frequency response, it is an ideal choice for use in high-fidelity audio systems, equalizers, mixers, and various other audio and instrumentation circuits. The BA4558's reliable performance, combined with its availability in both through-hole and surface-mount packages, makes it a popular option for both consumer and professional applications. Whether used in audio amplifiers, active filters, or signal conditioning circuits, the BA4558 provides consistent and high-quality signal amplification.
BA4558 Compare Parts
  • BA4558 vs BA4584RFV-E2
  • BA4558 vs BA4584RF-E2
  • BA4558 vs BA4584FV-E2
  • BA4558 vs BA4580YFVM-MGTR
  • BA4558 vs BA4580YF-MGE2
  • BA4558 vs BA4580RFVT-E2
  • BA4558 vs BA4580RFVM-TR
  • BA4558 vs BA4580RFJ-GE2
  • BA4558 vs BA4580RF-E2
  • BA4558 vs BA4564WFV-E2
  • BA4558 vs BA4564RFV-E2
  • BA4558 vs BA4560YFVM-MGTR
  • BA4558 vs BA4560YFV-MGE2
  • BA4558 vs BA4560YF-MGE2
  • BA4558 vs BA4560RFVT-E2
  • BA4558 vs BA4560RFVM-TR
  • BA4558 vs BA4560RFV-E2
  • BA4558 vs BA4560RFJ-GE2
  • BA4558 vs BA4560RF-E2
  • BA4558 vs BA4560N
  • BA4558 vs BA4560FVT-GE2
  • BA4558 vs BA4560FVM-GTR
  • BA4558 vs BA4560FV-GE2
  • BA4558 vs BA4560FJ-GE2
  • BA4558 vs BA4560F-E2
  • BA4558 vs BA4560F-E1
  • BA4558 vs BA4560
  • BA4558 vs BA4558YFVM-MGTR
  • BA4558 vs BA4558YFV-MGE2
  • BA4558 vs BA4558YF-MGE2
  • BA4558 vs BA4558RFVT-E2
  • BA4558 vs BA4558RFVM-TR
  • BA4558 vs BA4558RFV-E2
  • BA4558 vs BA4558RFJ-GE2
  • BA4558 vs BA4558RF-E2
  • BA4558 vs BA4558N
  • BA4558 vs BA4558FVT-GE2
  • BA4558 vs BA4558FVM-GTR
  • BA4558 vs BA4558FV-GE2
  • BA4558 vs BA4558FV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!