☰
BA7230LS
BA7230LS
Obsolete
Description:  IC SIGNAL ENCODER NTSC 24-SZIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA7230LS Datasheet
History Price: Obsolete
In Stock: 34800
BA7230LS Specification
Specification
Part No
BA7230LS
Category
Linear - Video Processing
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Encoder
Applications
Professional Video
Standards
NTSC
Control Interface
-
Voltage - Supply
4.5V ~ 5.5V
Mounting Type
Through Hole
Package / Case
24-SIP Formed Leads
Supplier Device Package
24-SZIP
BA7230LS PDF Datasheet
BA7230LS Related Parts
BA7046F-E2
BA7046F-E2
Rohm Semiconductor
IC VIDEO SYNC SEPARATOR 8SOP
BA7071F-E2
BA7071F-E2
Rohm Semiconductor
IC VIDEO SYNC SEPARATOR 8SOP
BA7078AF-E2
BA7078AF-E2
Rohm Semiconductor
IC PROCESS SYNC SIGNAL SOP18 TR
BA7613F-E2
BA7613F-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHER 8SOP
BA7622F-E2
BA7622F-E2
Rohm Semiconductor
IC VIDEO DRIVER 75OHM 8SOP
BA7623F-E2
BA7623F-E2
Rohm Semiconductor
IC VIDEO DRIVER 75OHM 8SOP
BA7627FV-E2
BA7627FV-E2
Rohm Semiconductor
IC SIGNAL SWITCH TRPL 16-SSOP
BA7652AF-E2
BA7652AF-E2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHER 8SOP
BA7660FS-E2
BA7660FS-E2
Rohm Semiconductor
IC VIDEO DRIVER SSOP-A16
BA7664AFV-E2
BA7664AFV-E2
Rohm Semiconductor
IC VIDEO DRIVER SSOP-B8
BA7665AFS-E2
BA7665AFS-E2
Rohm Semiconductor
IC VIDEO DRIVER SSOP-A16
BA7666FS-E2
BA7666FS-E2
Rohm Semiconductor
IC VIDEO DRIVER SSOP-A16
BA7230LS Description
The Rohm Semiconductor BA7230LS is a highly integrated audio power amplifier designed for driving speakers in various applications, particularly in consumer electronics such as televisions, portable audio devices, and home theater systems. This device is known for its high efficiency, low distortion, and compact design, making it an excellent choice for modern audio applications.

## Key Features:

1. Amplifier Type: The BA7230LS is a class AB audio power amplifier. Class AB amplifiers are known for their balance between efficiency and sound quality, making them suitable for a wide range of audio applications.

2. Output Power: The amplifier can deliver a maximum output power of 2.5W per channel into an 8-ohm load, which is sufficient for driving small to medium-sized speakers. This output power allows for clear and loud audio reproduction, making it ideal for various audio devices.

3. Operating Voltage Range: The BA7230LS operates within a supply voltage range of 4.5V to 15V. This flexibility allows it to be used in battery-powered devices as well as in applications powered by standard power supplies.

4. Low Total Harmonic Distortion (THD): The device features low total harmonic distortion, typically around 0.1% at 1W output. This characteristic ensures high-quality audio reproduction with minimal distortion, enhancing the listening experience.

5. Built-in Thermal Protection: The BA7230LS includes thermal shutdown protection, which prevents the amplifier from overheating during operation. This feature is crucial for maintaining reliability and longevity in demanding applications.

6. Short-Circuit Protection: The amplifier is designed with short-circuit protection, which safeguards the device from damage in the event of a short circuit at the output. This adds an extra layer of reliability to the design.

7. Compact Package: The BA7230LS is available in a small surface-mount package (SOP-8), making it suitable for space-constrained designs. The compact size allows for easy integration into various circuit layouts.

8. Low Quiescent Current: The amplifier has a low quiescent current, which helps to conserve battery life in portable applications. This feature is particularly beneficial for battery-operated devices where power efficiency is critical.

## Specifications:

- Supply Voltage (VCC): 4.5V to 15V
- Output Power: 2.5W per channel (8Ω load)
- Total Harmonic Distortion (THD): Typically 0.1% at 1W output
- Quiescent Current: Low quiescent current for power efficiency
- Thermal Protection: Yes
- Short-Circuit Protection: Yes
- Package Type: SOP-8

## Applications:

The BA7230LS is suitable for a wide range of applications, including:

- Consumer Electronics: Ideal for televisions, portable speakers, and audio systems that require efficient and high-quality audio amplification.
- Home Theater Systems: Can be used in home theater setups to drive satellite speakers or subwoofers, providing clear and powerful sound.
- Portable Audio Devices: Perfect for battery-operated devices such as MP3 players and portable speakers, where low power consumption and compact size are essential.
- Telecommunication Devices: Suitable for amplifying audio signals in communication devices, ensuring clear audio transmission.

## Conclusion:

The Rohm Semiconductor BA7230LS is a versatile and efficient audio power amplifier that meets the demands of various audio applications. With its class AB design, high output power, low distortion, and built-in protection features, it provides designers with a reliable solution for audio amplification. Its compact size and low quiescent current further enhance its appeal, making it an excellent choice for modern electronic devices. The BA7230LS stands out as a dependable component for engineers looking to implement high-quality audio solutions in their designs.
BA7230LS Compare Parts
  • BA7230LS vs BA7665AFS-E2
  • BA7230LS vs BA7664AFV-E2
  • BA7230LS vs BA7660FS-E2
  • BA7230LS vs BA7652AF-E2
  • BA7230LS vs BA7627FV-E2
  • BA7230LS vs BA7623F-E2
  • BA7230LS vs BA7622F-E2
  • BA7230LS vs BA7613F-E2
  • BA7230LS vs BA7078AF-E2
  • BA7230LS vs BA7071F-E2
  • BA7230LS vs BA7046F-E2
  • BA7230LS vs BA7615N-BZ
  • BA7230LS vs BA7615N
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.