☰
BA7812CP-E2
BA7812CP-E2
Active
Description:  IC REG LINEAR 12V 1A TO220CP-3
Manufacturer:  Rohm Semiconductor
Datasheet:   BA7812CP-E2 Datasheet
History Price: $1.52000
In Stock: 24560
BA7812CP-E2 Specification
Specification
Part No
BA7812CP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
27V
Voltage - Output (Min/Fixed)
12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
800 μA
PSRR
63dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Cropped Leads
Supplier Device Package
TO-220CP-3
BA7812CP-E2 Related Parts
BA70BC0FP-E2
BA70BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 7V 1A TO252-3
BA70BC0T
BA70BC0T
Rohm Semiconductor
IC REG LINEAR 7V 1A TO220FP
BA70BC0WFP-E2
BA70BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 7V 1A TO252-5
BA70BC0WT
BA70BC0WT
Rohm Semiconductor
IC REG LINEAR 7V 1A TO220-5
BA7805CP-E2
BA7805CP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO220CP-3
BA7805FP-E2
BA7805FP-E2
Rohm Semiconductor
IC REG LINEAR 5V 1A TO252-3
BA7806CP-E2
BA7806CP-E2
Rohm Semiconductor
IC REG LINEAR 6V 1A TO220CP-3
BA7806FP-E2
BA7806FP-E2
Rohm Semiconductor
IC REG LINEAR 6V 1A TO252-3
BA7807CP-E2
BA7807CP-E2
Rohm Semiconductor
IC REG LINEAR 7V 1A TO220CP-3
BA7807FP-E2
BA7807FP-E2
Rohm Semiconductor
IC REG LINEAR 7V 1A TO252-3
BA7808CP-E2
BA7808CP-E2
Rohm Semiconductor
IC REG LINEAR 8V 1A TO220CP-3
BA7808FP-E2
BA7808FP-E2
Rohm Semiconductor
IC REG LINEAR 8V 1A TO252-3
BA7812CP-E2 Compare Parts
  • BA7812CP-E2 vs BA78M24FP-BZE2
  • BA7812CP-E2 vs BA78M24CP-E2
  • BA7812CP-E2 vs BA78M20FP-E2
  • BA7812CP-E2 vs BA78M20CP-E2
  • BA7812CP-E2 vs BA78M18FP-E2
  • BA7812CP-E2 vs BA78M18CP-E2
  • BA7812CP-E2 vs BA78M15FP-E2
  • BA7812CP-E2 vs BA78M15CP-E2
  • BA7812CP-E2 vs BA78M12FP-E2
  • BA7812CP-E2 vs BA78M12CP-E2
  • BA7812CP-E2 vs BA78M10FP-E2
  • BA7812CP-E2 vs BA78M10CP-E2
  • BA7812CP-E2 vs BA78M09FP-E2
  • BA7812CP-E2 vs BA78M09CP-E2
  • BA7812CP-E2 vs BA78M08FP-E2
  • BA7812CP-E2 vs BA78M08CP-E2
  • BA7812CP-E2 vs BA78M07FP-E2
  • BA7812CP-E2 vs BA78M07CP-E2
  • BA7812CP-E2 vs BA78M06FP-E2
  • BA7812CP-E2 vs BA78M06CP-E2
  • BA7812CP-E2 vs BA78M05FP-E2
  • BA7812CP-E2 vs BA78M05CP-E2
  • BA7812CP-E2 vs BA7824FP-E2
  • BA7812CP-E2 vs BA7824CP-E2
  • BA7812CP-E2 vs BA7820FP-E2
  • BA7812CP-E2 vs BA7820CP-E2
  • BA7812CP-E2 vs BA7818FP-E2
  • BA7812CP-E2 vs BA7818CP-E2
  • BA7812CP-E2 vs BA7815FP-E2
  • BA7812CP-E2 vs BA7815CP-E2
  • BA7812CP-E2 vs BA7812FP-E2
  • BA7812CP-E2 vs BA7810FP-E2
  • BA7812CP-E2 vs BA7810CP-E2
  • BA7812CP-E2 vs BA7809FP-E2
  • BA7812CP-E2 vs BA7809CP-E2
  • BA7812CP-E2 vs BA7808FP-E2
  • BA7812CP-E2 vs BA7808CP-E2
  • BA7812CP-E2 vs BA7807FP-E2
  • BA7812CP-E2 vs BA7807CP-E2
  • BA7812CP-E2 vs BA7806FP-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.