☰
BD6171KV-E2
BD6171KV-E2
Not For New Designs
Description:  TFT POWER MANAGEMENT IC
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6171KV-E2 Datasheet
History Price: $10.90000
In Stock: 14720
BD6171KV-E2 Specification
Specification
Part No
BD6171KV-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
5mA
Voltage - Supply
6V ~ 24V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-VQFP (7x7)
BD6171KV-E2 PDF Datasheet
BD6171KV-E2 Related Parts
BD6042GUL-E2
BD6042GUL-E2
Rohm Semiconductor
IC CHARGE PROTECTION 9-VCSP50L1
BD6044GUL-E2
BD6044GUL-E2
Rohm Semiconductor
IC CHARGE PROTECTION 9-VCSP50L1
BD6046GUL-E2
BD6046GUL-E2
Rohm Semiconductor
IC CHARGE PROTECTION 13-VCSP50L2
BD6047AGUL-E2
BD6047AGUL-E2
Rohm Semiconductor
BD6047AGUL PROTECTS THE DEVICES
BD6524HFV-TR
BD6524HFV-TR
Rohm Semiconductor
IC PWR MANAGEMENT SWITCH HVSOF6
BD6015GU-E2
BD6015GU-E2
Rohm Semiconductor
IC POWER SUPPLY CAMERA VCSP
BD6030GLS-E2
BD6030GLS-E2
Rohm Semiconductor
IC POWER SUPPLY CAMERA VCSP
BD6058GU-E2
BD6058GU-E2
Rohm Semiconductor
IC POWER MANAGEMENT VCSP
BD6059EKN-E2
BD6059EKN-E2
Rohm Semiconductor
IC POWER MANAGEMENT HQFN
BD6120ACH-3BW
BD6120ACH-3BW
Rohm Semiconductor
IC POWER MANAGEMENT
BD6524HFV-BZGTR
BD6524HFV-BZGTR
Rohm Semiconductor
IC PWR MANAGEMENT SWITCH HVSOF6
BD6524HFV-BZTR
BD6524HFV-BZTR
Rohm Semiconductor
IC PWR MANAGEMENT SWITCH HVSOF6
BD6171KV-E2 Compare Parts
  • BD6171KV-E2 vs BD6047AGUL-E2
  • BD6171KV-E2 vs BD6046GUL-E2
  • BD6171KV-E2 vs BD6044GUL-E2
  • BD6171KV-E2 vs BD6042GUL-E2
  • BD6171KV-E2 vs BD6524HFV-BZTR
  • BD6171KV-E2 vs BD6524HFV-BZGTR
  • BD6171KV-E2 vs BD6120ACH-3BW
  • BD6171KV-E2 vs BD6059EKN-E2
  • BD6171KV-E2 vs BD6058GU-E2
  • BD6171KV-E2 vs BD6030GLS-E2
  • BD6171KV-E2 vs BD6015GU-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable