Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BM64070MUV-E2
BM64070MUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
BUILT-IN SPEED CONTROL, SENSOR-L
Manufacturer:
Rohm Semiconductor
Datasheet:
BM64070MUV-E2 Datasheet
History Price: $6.80000
In Stock: 30960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BM64070MUV-E2 Specification
Specification
Part No
BM64070MUV-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Speed
Output Configuration
Pre-Driver - Half Bridge (3)
Interface
PWM
Technology
NMOS
Step Resolution
-
Applications
Fan Controller
Current - Output
20mA
Voltage - Supply
28V ~ 77V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
VQFN040V6060
BM64070MUV-E2 Related Parts
BM6204FS-E2
Rohm Semiconductor
IC MOTOR DVR 3PH BRUSHLSS 54SSOP
BM6206FS-E2
Rohm Semiconductor
IC MOTOR DVR 3PH BRUSHLSS 54SSOP
BM6207FS-E2
Rohm Semiconductor
3-PHASE BRUSHLESS FAN MOTOR DRIV
BM6209FS-E2
Rohm Semiconductor
IC MOTOR DVR 3PH BRUSHLSS 54SSOP
BM6213FS-E2
Rohm Semiconductor
IC MOTOR DRIVER SSOP-A54_36
BM6214FS-E2
Rohm Semiconductor
IC MOTOR DRIVER SSOP-A54_36
BM62300MUV-E2
Rohm Semiconductor
3 HALL SENSORS THREE-PHASE BRUSH
BM6241FS-E2
Rohm Semiconductor
3-PHASE BRUSHLESS FAN MOTOR DRIV
BM6242FS-E2
Rohm Semiconductor
3-PHASE BRUSHLESS FAN MOTOR DRIV
BM6243FS-E2
Rohm Semiconductor
3-PHASE BRUSHLESS FAN MOTOR DRIV
BM6244FS-E2
Rohm Semiconductor
IC FAN MOTOR DVR 3PH SSOP-A54_36
BM6245FS-E2
Rohm Semiconductor
THIS 3-PHASE BRUSHLESS FAN MOTOR
BM64070MUV-E2 Compare Parts
BM64070MUV-E2 vs BM6249FS-E2
BM64070MUV-E2 vs BM6248FS-E2
BM64070MUV-E2 vs BM6247FS-E2
BM64070MUV-E2 vs BM6246FS-E2
BM64070MUV-E2 vs BM6245FS-E2
BM64070MUV-E2 vs BM6244FS-E2
BM64070MUV-E2 vs BM6243FS-E2
BM64070MUV-E2 vs BM6242FS-E2
BM64070MUV-E2 vs BM6241FS-E2
BM64070MUV-E2 vs BM62300MUV-E2
BM64070MUV-E2 vs BM6214FS-E2
BM64070MUV-E2 vs BM6213FS-E2
BM64070MUV-E2 vs BM6209FS-E2
BM64070MUV-E2 vs BM6207FS-E2
BM64070MUV-E2 vs BM6206FS-E2
BM64070MUV-E2 vs BM6204FS-E2
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend