Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Rohm Semiconductor BR25H020FVM-2CTR
BR25H020FVM-2CTR
Active
Memory
Description:
IC EEPROM 2KBIT SPI 10MHZ 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BR25H020FVM-2CTR Datasheet
History Price: $0.55000
In Stock: 16240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BR25H020FVM-2CTR Specification
Specification
Part No
BR25H020FVM-2CTR
Category
Memory
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
SPI
Clock Frequency
10 MHz
Write Cycle Time - Word, Page
4ms
Access Time
-
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-MSOP
BR25H020FVM-2CTR Related Parts
BR24A01AF-WLBH2
Rohm Semiconductor
IC EEPROM 1KBIT I2C 400KHZ 8SOP
BR24A01AF-WME2
Rohm Semiconductor
IC EEPROM 1KBIT I2C 400KHZ 8SOP
BR24A01AFJ-WME2
Rohm Semiconductor
IC EEPROM 1KBIT I2C 400KHZ 8SOPJ
BR24A02F-WLBH2
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOP
BR24A02F-WME2
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOP
BR24A02FJ-WME2
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ
BR24A02FVM-WMTR
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
BR24A04F-WLBH2
Rohm Semiconductor
IC EEPROM 4KBIT I2C 400KHZ 8SOP
BR24A04F-WME2
Rohm Semiconductor
IC EEPROM 4KBIT I2C 400KHZ 8SOP
BR24A04FJ-WME2
Rohm Semiconductor
IC EEPROM 4KBIT I2C 400KHZ 8SOPJ
BR24A08F-WLBH2
Rohm Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOP
BR24A08F-WME2
Rohm Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOP
BR25H020FVM-2CTR Compare Parts
BR25H020FVM-2CTR vs BR25S640FVM-WTR
BR25H020FVM-2CTR vs BR25S640FVJ-WE2
BR25H020FVM-2CTR vs BR25S640FV-WE2
BR25H020FVM-2CTR vs BR25S640FJ-WE2
BR25H020FVM-2CTR vs BR25S640F-WE2
BR25H020FVM-2CTR vs BR25S320NUX-WTR
BR25H020FVM-2CTR vs BR25S320FVT-WE2
BR25H020FVM-2CTR vs BR25S320FVM-WTR
BR25H020FVM-2CTR vs BR25S320FVJ-WE2
BR25H020FVM-2CTR vs BR25S320FV-WE2
BR25H020FVM-2CTR vs BR25S320FJ-WE2
BR25H020FVM-2CTR vs BR25S320F-WE2
BR25H020FVM-2CTR vs BR25S256FJ-WE2
BR25H020FVM-2CTR vs BR25S256F-WE2
BR25H020FVM-2CTR vs BR25S128GUZ-WE2
BR25H020FVM-2CTR vs BR25S128FVT-WE2
BR25H020FVM-2CTR vs BR25S128FV-WE2
BR25H020FVM-2CTR vs BR25S128FJ-WE2
BR25H020FVM-2CTR vs BR25S128F-WE2
BR25H020FVM-2CTR vs BR25L640FJ-WE2
BR25H020FVM-2CTR vs BR25L640F-WE2
BR25H020FVM-2CTR vs BR25L320FJ-WE2
BR25H020FVM-2CTR vs BR25L320F-WE2
BR25H020FVM-2CTR vs BR25L320-W
BR25H020FVM-2CTR vs BR25L160FVT-WE2
BR25H020FVM-2CTR vs BR25L160FV-WE2
BR25H020FVM-2CTR vs BR25L160FJ-WE2
BR25H020FVM-2CTR vs BR25L160F-WE2
BR25H020FVM-2CTR vs BR25L160-W
BR25H020FVM-2CTR vs BR25L080FVT-WE2
BR25H020FVM-2CTR vs BR25L080FV-WE2
BR25H020FVM-2CTR vs BR25L080FJ-WE2
BR25H020FVM-2CTR vs BR25L080F-WE2
BR25H020FVM-2CTR vs BR25L040FVT-WE2
BR25H020FVM-2CTR vs BR25L040FVM-WTR
BR25H020FVM-2CTR vs BR25L040FVJ-WE2
BR25H020FVM-2CTR vs BR25L040FV-WE2
BR25H020FVM-2CTR vs BR25L040FJ-WE2
BR25H020FVM-2CTR vs BR25L040F-WE2
BR25H020FVM-2CTR vs BR25L020FVT-WE2
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet