☰
BU1523KV-E2
BU1523KV-E2
Active
Description:  IC IMAGE CORRECTION 100VQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU1523KV-E2 Datasheet
History Price: $12.37000
In Stock: 28400
BU1523KV-E2 Specification
Specification
Part No
BU1523KV-E2
Category
Linear - Video Processing
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Video
Applications
Video Display
Standards
-
Control Interface
-
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-VQFP (14x14)
BU1523KV-E2 Related Parts
BU1521GVW-E2
BU1521GVW-E2
Rohm Semiconductor
IC VIDEO DECODER 63SBGA
BU1571KN-E2
BU1571KN-E2
Rohm Semiconductor
IC VIDEO ADAPTV IMAGE ENH 36VQFN
BU1572GUW-E2
BU1572GUW-E2
Rohm Semiconductor
IC VIDEO ADAPTV IMAGE ENH 63VBGA
BU16006KV-E2
BU16006KV-E2
Rohm Semiconductor
IC VIDEO SWITCH 64VQFP
BU16018KV-E2
BU16018KV-E2
Rohm Semiconductor
IC VIDEO SWITCH 80VQFP
BU16024KV-E2
BU16024KV-E2
Rohm Semiconductor
IC SWITCH HDMI VQFP48
BU16027KV-E2
BU16027KV-E2
Rohm Semiconductor
IC VIDEO HDMI/DVI SWITCH 64VQFP
BU1511KV2
BU1511KV2
Rohm Semiconductor
IC SYSTEM LSI RECORDER 144VQFP
BU1570KN-E2
BU1570KN-E2
Rohm Semiconductor
IC VIDEO ADAPTV IMAGE ENH 36VQFN
BU1523KV-E2 Compare Parts
  • BU1523KV-E2 vs BU16024KV-E2
  • BU1523KV-E2 vs BU16018KV-E2
  • BU1523KV-E2 vs BU16006KV-E2
  • BU1523KV-E2 vs BU1572GUW-E2
  • BU1523KV-E2 vs BU1571KN-E2
  • BU1523KV-E2 vs BU1521GVW-E2
  • BU1523KV-E2 vs BU1570KN-E2
  • BU1523KV-E2 vs BU1511KV2
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!