Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Rohm Semiconductor BU16024KV-E2
BU16024KV-E2
Not For New Designs
Linear - Video Processing
Description:
IC SWITCH HDMI VQFP48
Manufacturer:
Rohm Semiconductor
Datasheet:
BU16024KV-E2 Datasheet
History Price: $3.99000
In Stock: 37120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU16024KV-E2 Specification
Specification
Part No
BU16024KV-E2
Category
Linear - Video Processing
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Switch
Applications
Consumer Video
Standards
HDMI 1.3a
Control Interface
I2C
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-VQFPC (7x7)
BU16024KV-E2 PDF Datasheet
BU16024KV-E2 Datasheet
Click and Download: BU16024KV-E2 Datasheet
BU16024KV-E2 Related Parts
BU1521GVW-E2
Rohm Semiconductor
IC VIDEO DECODER 63SBGA
BU1523KV-E2
Rohm Semiconductor
IC IMAGE CORRECTION 100VQFP
BU1571KN-E2
Rohm Semiconductor
IC VIDEO ADAPTV IMAGE ENH 36VQFN
BU1572GUW-E2
Rohm Semiconductor
IC VIDEO ADAPTV IMAGE ENH 63VBGA
BU16006KV-E2
Rohm Semiconductor
IC VIDEO SWITCH 64VQFP
BU16018KV-E2
Rohm Semiconductor
IC VIDEO SWITCH 80VQFP
BU16027KV-E2
Rohm Semiconductor
IC VIDEO HDMI/DVI SWITCH 64VQFP
BU1511KV2
Rohm Semiconductor
IC SYSTEM LSI RECORDER 144VQFP
BU1570KN-E2
Rohm Semiconductor
IC VIDEO ADAPTV IMAGE ENH 36VQFN
BU16024KV-E2 Compare Parts
BU16024KV-E2 vs BU16018KV-E2
BU16024KV-E2 vs BU16006KV-E2
BU16024KV-E2 vs BU1572GUW-E2
BU16024KV-E2 vs BU1571KN-E2
BU16024KV-E2 vs BU1523KV-E2
BU16024KV-E2 vs BU1521GVW-E2
BU16024KV-E2 vs BU1570KN-E2
BU16024KV-E2 vs BU1511KV2
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!