☰
BU2092FV-E2
BU2092FV-E2
Active
Description:  IC DRIVER 12/0 20SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2092FV-E2 Datasheet
History Price: $2.42000
In Stock: 28560
BU2092FV-E2 Specification
Specification
Part No
BU2092FV-E2
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
-
Number of Drivers/Receivers
12/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-25 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP-B
BU2092FV-E2 Related Parts
BU2050F-E2
BU2050F-E2
Rohm Semiconductor
IC DRIVER 8/0 14SOP
BU2090
BU2090
Rohm Semiconductor
IC DRIVER 1/0 16DIP
BU2090F-E2
BU2090F-E2
Rohm Semiconductor
IC DRIVER 1/0 16SOP
BU2090FS-E2
BU2090FS-E2
Rohm Semiconductor
IC DRIVER 1/0 16SSOP
BU2092F-E2
BU2092F-E2
Rohm Semiconductor
IC DRIVER 12/0 18SOP
BU2098F-E2
BU2098F-E2
Rohm Semiconductor
IC DRIVER 8/0 16SOP
BU2099FV-E2
BU2099FV-E2
Rohm Semiconductor
IC DRIVER 12/0 20SSOP
BU2152FS-E2
BU2152FS-E2
Rohm Semiconductor
IC DRIVER 32SSOPA
BU2092FV-E2 Compare Parts
  • BU2092FV-E2 vs BU2099FV-E2
  • BU2092FV-E2 vs BU2098F-E2
  • BU2092FV-E2 vs BU2092F-E2
  • BU2092FV-E2 vs BU2090FS-E2
  • BU2092FV-E2 vs BU2090F-E2
  • BU2092FV-E2 vs BU2090
  • BU2092FV-E2 vs BU2050F-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.