☰
BU24025MWV-E2
BU24025MWV-E2
Not For New Designs
Description:  IC MTR DRVR BIPLR 2.7-3.6V 44QFN
Manufacturer:  Rohm Semiconductor
History Price: $2.52000
In Stock: 8960
BU24025MWV-E2 Specification
Specification
Part No
BU24025MWV-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC, Voice Coil Motor
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (14)
Interface
Serial
Technology
Power MOSFET
Step Resolution
1, 1/2
Applications
Camera
Current - Output
500mA
Voltage - Supply
2.7V ~ 3.6V
Voltage - Load
2.7V ~ 5.5V
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-VFQFN Exposed Pad
Supplier Device Package
UQFN044V6060
BU24025MWV-E2 Related Parts
BU24020GU-E2
BU24020GU-E2
Rohm Semiconductor
IC MTR DRV BIPLR 2.7-3.6V 85VCSP
BU24024GU-E2
BU24024GU-E2
Rohm Semiconductor
IC MTR DRV BIPLR 2.7-3.6V 85VCSP
BU24031GW-E2
BU24031GW-E2
Rohm Semiconductor
IC MTR DRV BIPLR 1.62-3.6V 33CSP
BU24032GW-E2
BU24032GW-E2
Rohm Semiconductor
IC MTR DRV BIPLR 2.7-3.6V 32UCSP
BU24033GW-E2
BU24033GW-E2
Rohm Semiconductor
IC MOTOR DRVR BIPOLAR 40UCSP75M3
BU24035GW-E2
BU24035GW-E2
Rohm Semiconductor
IC MTR DRV BIPLR 2.7-3.6V 75UCSP
BU24036MWV-E2
BU24036MWV-E2
Rohm Semiconductor
IC MOTOR DRIVER UQFN040V5050
BU24038GW-E2
BU24038GW-E2
Rohm Semiconductor
IC MTR DRV BIPLR 2.7-3.6V 75UCSP
BU24026GU-E2
BU24026GU-E2
Rohm Semiconductor
IC SYSTEM LENS DRIVER 48VCSP
BU24025MWV-E2 Compare Parts
  • BU24025MWV-E2 vs BU24036MWV-E2
  • BU24025MWV-E2 vs BU24035GW-E2
  • BU24025MWV-E2 vs BU24033GW-E2
  • BU24025MWV-E2 vs BU24032GW-E2
  • BU24025MWV-E2 vs BU24031GW-E2
  • BU24025MWV-E2 vs BU24024GU-E2
  • BU24025MWV-E2 vs BU24020GU-E2
  • BU24025MWV-E2 vs BU24026GU-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you