Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BU24031GW-E2
BU24031GW-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPLR 1.62-3.6V 33CSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU24031GW-E2 Datasheet
History Price: $2.35000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU24031GW-E2 Specification
Specification
Part No
BU24031GW-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC, Voice Coil Motor
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (10)
Interface
Serial
Technology
Power MOSFET
Step Resolution
>256 Microsteps
Applications
Camera
Current - Output
500mA
Voltage - Supply
1.62V ~ 3.6V
Voltage - Load
2.7V ~ 5.5V
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
33-VFBGA, CSPBGA
Supplier Device Package
33-UCSP75M2 (2.5x2.5)
BU24031GW-E2 PDF Datasheet
BU24031GW-E2 Datasheet
Click and Download: BU24031GW-E2 Datasheet
BU24031GW-E2 Related Parts
BU24020GU-E2
Rohm Semiconductor
IC MTR DRV BIPLR 2.7-3.6V 85VCSP
BU24024GU-E2
Rohm Semiconductor
IC MTR DRV BIPLR 2.7-3.6V 85VCSP
BU24025MWV-E2
Rohm Semiconductor
IC MTR DRVR BIPLR 2.7-3.6V 44QFN
BU24032GW-E2
Rohm Semiconductor
IC MTR DRV BIPLR 2.7-3.6V 32UCSP
BU24033GW-E2
Rohm Semiconductor
IC MOTOR DRVR BIPOLAR 40UCSP75M3
BU24035GW-E2
Rohm Semiconductor
IC MTR DRV BIPLR 2.7-3.6V 75UCSP
BU24036MWV-E2
Rohm Semiconductor
IC MOTOR DRIVER UQFN040V5050
BU24038GW-E2
Rohm Semiconductor
IC MTR DRV BIPLR 2.7-3.6V 75UCSP
BU24026GU-E2
Rohm Semiconductor
IC SYSTEM LENS DRIVER 48VCSP
BU24031GW-E2 Compare Parts
BU24031GW-E2 vs BU24036MWV-E2
BU24031GW-E2 vs BU24035GW-E2
BU24031GW-E2 vs BU24033GW-E2
BU24031GW-E2 vs BU24032GW-E2
BU24031GW-E2 vs BU24025MWV-E2
BU24031GW-E2 vs BU24024GU-E2
BU24031GW-E2 vs BU24020GU-E2
BU24031GW-E2 vs BU24026GU-E2
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you