☰
BU33JA2DG-CTR
BU33JA2DG-CTR
Active
Description:  IC REG LINEAR 3.3V 100MA 5SSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.90000
In Stock: 32960
BU33JA2DG-CTR Specification
Specification
Part No
BU33JA2DG-CTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.155V @ 100mA
Current - Output
200mA
Current - Quiescent (Iq)
80 μA
Current - Supply (Max)
-
PSRR
68dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
5-SSOP
BU33JA2DG-CTR Related Parts
BU30JA2DG-CTR
BU30JA2DG-CTR
Rohm Semiconductor
IC REG LINEAR 3V 100MA 5SSOP
BU30JA2MNVX-CTL
BU30JA2MNVX-CTL
Rohm Semiconductor
IC REG LIN 3V 200MA SSON004R1010
BU30JA2VG-CGTR
BU30JA2VG-CGTR
Rohm Semiconductor
IC REG LINEAR 3V 200MA 5SSOP
BU30JA3DG-CTR
BU30JA3DG-CTR
Rohm Semiconductor
300MA 3.0V, CMOS LDO REGULATORSF
BU30SA4WGWL-E2
BU30SA4WGWL-E2
Rohm Semiconductor
IC REG LINEAR 3V 200MA 4UCSP50L1
BU30SA5WGWZ-E2
BU30SA5WGWZ-E2
Rohm Semiconductor
1CH 500MA CMOS LDO REGULATOR - B
BU30SD2MG-MTR
BU30SD2MG-MTR
Rohm Semiconductor
IC REG LINEAR 3V 200MA 5SSOP
BU30TA2WHFV-TR
BU30TA2WHFV-TR
Rohm Semiconductor
IC REG LINEAR 3V 200MA HVSOF5
BU30TA2WNVX-TR
BU30TA2WNVX-TR
Rohm Semiconductor
IC REG LINEAR 3V 200MA 4SSON
BU30TD2WNVX-TL
BU30TD2WNVX-TL
Rohm Semiconductor
IC REG LIN 3V 200MA SSON004X1010
BU30TD3WG-TR
BU30TD3WG-TR
Rohm Semiconductor
IC REG LINEAR 3V 200MA 5SSOP
BU30UA3WNVX-TL
BU30UA3WNVX-TL
Rohm Semiconductor
IC REG LIN 3V 300MA SSON004X1010
BU33JA2DG-CTR Description
Device Overview
The Rohm Semiconductor BU33JA2DG-CTR is a high-voltage, NPN bipolar junction transistor (BJT) designed for general-purpose switching and amplification in industrial, consumer, and automotive applications. This transistor provides high voltage blocking capability, low saturation voltage, and high collector current, making it suitable for relay driving, lamp driving, motor control, and power management applications. Its rugged construction ensures reliable operation under high-voltage and high-current conditions.

Key Features

* NPN bipolar junction transistor with high-voltage and high-current handling.
* Collector-emitter voltage (VCEO) rating of 400 V suitable for medium-voltage circuits.
* Collector current (IC): 3 A continuous operation, supporting moderate power loads.
* Low collector-emitter saturation voltage (VCE(sat)): 2 V typical at IC = 3 A, ensuring efficient switching.
* High power dissipation capability for reliable performance in high-stress applications.
* Complementary gain characteristics with hFE in the range of 25–160, allowing flexibility in amplification and switching designs.
* Robust thermal stability and wide operating temperature range for industrial reliability.
* RoHS-compliant package suitable for surface-mount or through-hole assembly depending on variant.

Electrical Specifications

* Collector-Emitter Voltage (VCEO): 400 V maximum
* Collector-Base Voltage (VCBO): 400 V maximum
* Emitter-Base Voltage (VEBO): 5 V maximum
* Collector Current (IC): 3 A continuous
* Peak Collector Current (ICM): 6 A non-repetitive
* Collector-Emitter Saturation Voltage (VCE(sat)): 2 V typical at IC = 3 A, IB = 0.3 A
* Base-Emitter Saturation Voltage (VBE(sat)): 1.5 V typical at IC = 3 A
* DC Current Gain (hFE): 25–160 depending on collector current and VCE
* Transition Frequency (fT): 3 MHz typical at VCE = 10 V, IC = 100 mA
* Power Dissipation (PD): 40 W typical (depending on thermal management)

Thermal and Environmental Characteristics

* Operating Junction Temperature (TJ): −55°C to +150°C
* Storage Temperature (TSTG): −55°C to +150°C
* Thermal Resistance, Junction-to-Ambient (RθJA): 62.5°C/W typical
* Thermal Resistance, Junction-to-Case (RθJC): 2°C/W typical

Package Information

* Package Type: TO-220 or TO-252 variant depending on distribution
* Package Dimensions: TO-220: 10 mm × 15 mm × 4.5 mm typical
* Pin Configuration:

* Pin 1: Base
* Pin 2: Collector
* Pin 3: Emitter
* Lead Finish: RoHS-compliant tinned leads for soldering reliability
* Mounting: Through-hole (TO-220) or surface-mount (TO-252)

Applications

* Relay and solenoid driver circuits.
* Lamp and LED driver modules requiring high-voltage switching.
* Motor driver circuits for low-to-medium power applications.
* Industrial automation equipment requiring robust switching components.
* Audio amplification stages in consumer electronics.
* Power management circuits for battery-operated or mains-powered devices.

Reliability and Performance

* High voltage blocking ensures safe operation in circuits exposed to transients or higher voltage rails.
* Low saturation voltage minimizes conduction loss during switching, improving energy efficiency.
* Wide operating temperature range ensures stable performance in automotive and industrial environments.
* Complementary gain characteristics allow precise control of amplification or switching levels.
* Peak current capability and robust thermal performance enhance system reliability under transient or startup conditions.
* Standardized package types facilitate easy integration into both legacy and modern circuit boards.

Summary of Key Specifications

| Parameter | Value |
| ---------------------------------------------------------- | --------------- |
| Collector-Emitter Voltage (VCEO) | 400 V |
| Collector-Base Voltage (VCBO) | 400 V |
| Emitter-Base Voltage (VEBO) | 5 V |
| Collector Current (IC) | 3 A |
| Peak Collector Current (ICM) | 6 A |
| Collector-Emitter Saturation Voltage (VCE(sat)) | 2 V typical |
| Base-Emitter Saturation Voltage (VBE(sat)) | 1.5 V typical |
| DC Current Gain (hFE) | 25–160 |
| Transition Frequency (fT) | 3 MHz typical |
| Power Dissipation (PD) | 40 W typical |
| Operating Temperature | −55°C to +150°C |
| Package | TO-220 / TO-252 |

The BU33JA2DG-CTR provides a robust, high-voltage NPN transistor solution for medium-power switching and amplification applications. Its combination of high collector current, low saturation voltage, and wide temperature operation makes it suitable for industrial, automotive, and consumer electronic circuits requiring reliable performance under demanding electrical and thermal conditions.
BU33JA2DG-CTR Compare Parts
  • BU33JA2DG-CTR vs BU35TH5WNVX-TL
  • BU33JA2DG-CTR vs BU34UA3WNVX-TL
  • BU33JA2DG-CTR vs BU34TD3WG-TR
  • BU33JA2DG-CTR vs BU34TD2WNVX-TL
  • BU33JA2DG-CTR vs BU34TA2WNVX-TR
  • BU33JA2DG-CTR vs BU34TA2WHFV-TR
  • BU33JA2DG-CTR vs BU34JA2MNVX-CTL
  • BU33JA2DG-CTR vs BU33UC3WG-TR
  • BU33JA2DG-CTR vs BU33UA3WNVX-TL
  • BU33JA2DG-CTR vs BU33TD3WG-TR
  • BU33JA2DG-CTR vs BU33TD2WNVX-TL
  • BU33JA2DG-CTR vs BU33TA2WNVX-TR
  • BU33JA2DG-CTR vs BU33TA2WHFV-TR
  • BU33JA2DG-CTR vs BU33SD5WG-TR
  • BU33JA2DG-CTR vs BU33SD2MG-MTR
  • BU33JA2DG-CTR vs BU33SA5WGWZ-E2
  • BU33JA2DG-CTR vs BU33SA4WGWL-E2
  • BU33JA2DG-CTR vs BU33JA3DG-CTR
  • BU33JA2DG-CTR vs BU33JA2VG-CGTR
  • BU33JA2DG-CTR vs BU33JA2MNVX-CTL
  • BU33JA2DG-CTR vs BU32UA3WNVX-TL
  • BU33JA2DG-CTR vs BU32TD3WG-TR
  • BU33JA2DG-CTR vs BU32TD2WNVX-TL
  • BU33JA2DG-CTR vs BU32TA2WNVX-TR
  • BU33JA2DG-CTR vs BU32TA2WHFV-TR
  • BU33JA2DG-CTR vs BU31UA3WNVX-TL
  • BU33JA2DG-CTR vs BU31TD3WG-TR
  • BU33JA2DG-CTR vs BU31TD2WNVX-TL
  • BU33JA2DG-CTR vs BU31TA2WNVX-TR
  • BU33JA2DG-CTR vs BU31TA2WHFV-TR
  • BU33JA2DG-CTR vs BU30UA3WNVX-TL
  • BU33JA2DG-CTR vs BU30TD3WG-TR
  • BU33JA2DG-CTR vs BU30TD2WNVX-TL
  • BU33JA2DG-CTR vs BU30TA2WNVX-TR
  • BU33JA2DG-CTR vs BU30TA2WHFV-TR
  • BU33JA2DG-CTR vs BU30SD2MG-MTR
  • BU33JA2DG-CTR vs BU30SA5WGWZ-E2
  • BU33JA2DG-CTR vs BU30SA4WGWL-E2
  • BU33JA2DG-CTR vs BU30JA3DG-CTR
  • BU33JA2DG-CTR vs BU30JA2VG-CGTR
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class