☰
BU9428KV-E2
BU9428KV-E2
Obsolete
Description:  IC DECODER USB AUDIO VQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU9428KV-E2 Datasheet
History Price: Obsolete
In Stock: 19920
BU9428KV-E2 Specification
Specification
Part No
BU9428KV-E2
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio Decoder
Applications
USB
Voltage - Supply, Analog
3V ~ 3.6V
Voltage - Supply, Digital
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BU9428KV-E2 Related Parts
BU92001KN-E2
BU92001KN-E2
Rohm Semiconductor
IC CTLR ENCODER/DECODER 20VQFN
BU9437AKV-E2
BU9437AKV-E2
Rohm Semiconductor
IC DIGITAL AUDIO DECODER 64-VQFP
BU9438KV-E2
BU9438KV-E2
Rohm Semiconductor
IC DECODER USB HOST MP3 64-VQFP
BU94501AKS2-E2
BU94501AKS2-E2
Rohm Semiconductor
IC USB AUDIO DECODER 52SQFP
BU94501AMUV-E2
BU94501AMUV-E2
Rohm Semiconductor
IC DECODER USB AUDIO 40-VQFN
BU94502AKS2-E2
BU94502AKS2-E2
Rohm Semiconductor
IC DECODER USB AUDIO 52-SQFP
BU94502AMUV-E2
BU94502AMUV-E2
Rohm Semiconductor
IC DECODER USB AUDIO 40-VQFN
BU94502CMUV-E2
BU94502CMUV-E2
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
BU9457KV-E2
BU9457KV-E2
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP
BU9458KV-E2
BU9458KV-E2
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP
BU94601KV-E2
BU94601KV-E2
Rohm Semiconductor
IC DECODER USB AUDIO 64-VQFP
BU94603KV-E2
BU94603KV-E2
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64VQFP
BU9428KV-E2 Compare Parts
  • BU9428KV-E2 vs BU94705KV-E2
  • BU9428KV-E2 vs BU94705AKV-E2
  • BU9428KV-E2 vs BU94702KV-E2
  • BU9428KV-E2 vs BU94702AKV-E2
  • BU9428KV-E2 vs BU94607KV-E2
  • BU9428KV-E2 vs BU94607AKV-E2
  • BU9428KV-E2 vs BU94605KV-E2
  • BU9428KV-E2 vs BU94605AKV-E2
  • BU9428KV-E2 vs BU94604KV-E2
  • BU9428KV-E2 vs BU94604BKV-E2
  • BU9428KV-E2 vs BU94603KV-E2
  • BU9428KV-E2 vs BU94601KV-E2
  • BU9428KV-E2 vs BU9458KV-E2
  • BU9428KV-E2 vs BU9457KV-E2
  • BU9428KV-E2 vs BU94502CMUV-E2
  • BU9428KV-E2 vs BU94502AMUV-E2
  • BU9428KV-E2 vs BU94502AKS2-E2
  • BU9428KV-E2 vs BU94501AMUV-E2
  • BU9428KV-E2 vs BU94501AKS2-E2
  • BU9428KV-E2 vs BU9438KV-E2
  • BU9428KV-E2 vs BU9437AKV-E2
  • BU9428KV-E2 vs BU92001KN-E2
  • BU9428KV-E2 vs BU9967KN-E2
  • BU9428KV-E2 vs BU9451KV-E2
  • BU9428KV-E2 vs BU9450KV-E2
  • BU9428KV-E2 vs BU9435KV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend