RS721PXF
RS721PXF
Active
Description:  IC CMOS 1 CIRCUIT SOT23-5
Manufacturer:  Runic Technology
Datasheet:   RS721PXF Datasheet
History Price: $0.72000
In Stock: 23600
RS721PXF Specification
Specification
Part No
RS721PXF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Runic Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
6V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
300 μV
Current - Supply
1.1mA
Current - Output / Channel
140 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
RS721PXF PDF Datasheet
RS721PXF Related Parts
RS721XF
RS721XF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS722PXK
RS722PXK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS722XK
RS722XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS722XM
RS722XM
Runic Technology
IC CMOS 2 CIRCUIT 8MSOP
RS724XP
RS724XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS724XQ
RS724XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS721PXF Compare Parts
  • RS721PXF vs RS724XP
  • RS721PXF vs RS722XM
  • RS721PXF vs RS722XK
  • RS721PXF vs RS722PXK
  • RS721PXF vs RS721XF
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!