RS724XP
RS724XP
Active
Description:  IC CMOS 4 CIRCUIT 14SOIC
Manufacturer:  Runic Technology
Datasheet:   RS724XP Datasheet
History Price: $1.12000
In Stock: 5600
RS724XP Specification
Specification
Part No
RS724XP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Runic Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
7V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1.5 mV
Current - Supply
1.15mA (x4 Channels)
Current - Output / Channel
70 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
RS724XP PDF Datasheet
RS724XP Related Parts
RS721PXF
RS721PXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS721XF
RS721XF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS722PXK
RS722PXK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS722XK
RS722XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS722XM
RS722XM
Runic Technology
IC CMOS 2 CIRCUIT 8MSOP
RS724XQ
RS724XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS724XP Compare Parts
  • RS724XP vs RS722XM
  • RS724XP vs RS722XK
  • RS724XP vs RS722PXK
  • RS724XP vs RS721XF
  • RS724XP vs RS721PXF
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi