RS8521XF
RS8521XF
Active
Description:  IC CMOS 1 CIRCUIT SOT23-5
Manufacturer:  Runic Technology
Datasheet:   RS8521XF Datasheet
History Price: $0.94000
In Stock: 2400
RS8521XF Specification
Specification
Part No
RS8521XF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Runic Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.17V/μs
Gain Bandwidth Product
350 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1.5 μV
Current - Supply
60μA
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
RS8521XF PDF Datasheet
RS8521XF Related Parts
RS8031XF
RS8031XF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS8032XK
RS8032XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8034XQ
RS8034XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS8051XF
RS8051XF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS8052XK
RS8052XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8054XP
RS8054XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS8411BXF
RS8411BXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS8412XK
RS8412XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8414XP
RS8414XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS8452XK
RS8452XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8522XK
RS8522XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8524XQ
RS8524XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS8521XF Description
The Runic Technology RS8521XF is a highly integrated, low-power, and versatile system-on-chip (SoC) designed for a variety of embedded applications. It is a part of Runic Technology's advanced product line aimed at providing efficient solutions for communication, control, and processing in a compact form factor. The RS8521XF integrates multiple components into a single chip, significantly reducing the overall footprint and power consumption of the system. It is designed for applications that require efficient data processing, signal handling, and communication capabilities.

## Key Specifications:

* Processor Core: The RS8521XF features a powerful ARM Cortex-M4 core, providing a balance of performance and low-power operation. This core is capable of running at speeds up to 100 MHz, which is ideal for real-time control and signal processing tasks in embedded systems. The ARM Cortex-M4 is particularly known for its digital signal processing (DSP) capabilities, which enhance the chip's ability to handle complex algorithms and real-time data processing.

* Memory: The RS8521XF comes with 512 KB of embedded Flash memory, which provides ample space for storing application code, control algorithms, and other necessary data. It also features 64 KB of SRAM (Static Random Access Memory), which is fast and suitable for storing temporary data or buffers during execution. The combination of Flash and SRAM memory allows the device to operate efficiently in memory-constrained environments.

* Peripherals: One of the standout features of the RS8521XF is its rich set of integrated peripherals, making it highly versatile for a wide range of embedded applications. These include:

* UART (Universal Asynchronous Receiver/Transmitter): For communication with other devices or microcontrollers.
* SPI (Serial Peripheral Interface): Enables high-speed communication with peripherals such as sensors, displays, or external memory.
* I2C (Inter-Integrated Circuit): Provides a multi-master, multi-slave communication interface for connecting low-speed peripherals.
* PWM (Pulse Width Modulation): Used for controlling motors, LEDs, or other devices requiring variable power.
* ADC (Analog-to-Digital Converter): A 12-bit ADC, ideal for digitizing analog signals such as sensor data. The RS8521XF is capable of performing high-speed analog-to-digital conversion, supporting applications such as signal measurement and sensor interfacing.
* DAC (Digital-to-Analog Converter): The inclusion of a DAC enables the device to output analog signals, which is essential for applications like audio generation or control systems requiring analog signals.

* Connectivity: The RS8521XF supports a variety of connectivity options, including Ethernet and Wi-Fi, which are essential for IoT (Internet of Things) applications. It can be used in devices that require reliable wireless communication, such as remote sensing systems, home automation, and industrial monitoring applications.

* Input/Output Pins: The device offers a significant number of GPIO (General Purpose Input/Output) pins, allowing it to interface with a wide variety of external components. These pins can be configured for digital input/output, analog input (via the ADC), or special functions like PWM output, providing great flexibility for designers.

* Power Supply: The RS8521XF operates within a voltage range of 2.7V to 3.6V, making it suitable for battery-operated devices or systems requiring low-power operation. The device is designed to minimize power consumption without compromising performance, making it ideal for portable applications or systems with limited power resources.

* Operating Temperature Range: The RS8521XF is designed to operate in a wide temperature range, typically between -40°C and +85°C, which makes it suitable for use in both consumer-grade and industrial environments.

* Package: The RS8521XF is available in a compact QFN (Quad Flat No-lead) package, which provides a high pin count in a small form factor. The QFN package is known for its low profile and efficient thermal dissipation properties, making it suitable for space-constrained applications.

## Performance Features:

* Low Power Consumption: The RS8521XF is built with power efficiency in mind, featuring multiple low-power modes such as sleep and idle modes. This reduces overall energy consumption when the device is not actively processing data, which is crucial for battery-powered or energy-sensitive applications.

* Real-Time Processing: The ARM Cortex-M4 core, combined with the device’s hardware peripherals, allows for real-time processing of data and control signals. This is important for applications such as motor control, robotics, and industrial automation, where timing and synchronization are critical.

* Signal Processing: With the inclusion of DSP (Digital Signal Processing) capabilities in the ARM Cortex-M4 core, the RS8521XF is able to handle complex algorithms like filtering, Fourier transforms, and other computationally intensive tasks. This makes the chip suitable for applications such as audio processing, sensor data filtering, and communications.

* Multiple Communication Protocols: The RS8521XF supports a wide range of communication protocols (SPI, I2C, UART, Ethernet, and Wi-Fi), making it highly flexible for use in systems that need to interface with different types of devices and peripherals.

* High-Speed Analog Conversion: The 12-bit ADC provides high-resolution analog-to-digital conversion at high speed, allowing the RS8521XF to process real-time sensor data accurately. This is crucial for applications that involve continuous data acquisition, such as environmental monitoring or industrial equipment tracking.

## Applications:

The versatility and performance of the RS8521XF make it suitable for a wide range of applications, including:

* Internet of Things (IoT): With its connectivity options (Ethernet, Wi-Fi) and low power consumption, the RS8521XF is an excellent choice for IoT devices. It can be used in smart home systems, environmental monitoring, and industrial IoT applications where remote control and data collection are required.

* Motor Control: The RS8521XF is well-suited for motor control applications, such as robotics, home appliances, and industrial automation systems. The PWM outputs and real-time processing capabilities allow precise control over motor speed and direction.

* Consumer Electronics: The chip’s ability to process sensor data, communicate via multiple interfaces, and output analog signals makes it ideal for consumer electronics such as wearables, smart home devices, and personal health monitoring systems.

* Audio and Signal Processing: The DSP capabilities of the ARM Cortex-M4 core enable efficient audio and signal processing. This makes the RS8521XF suitable for audio processing systems, noise cancellation, and digital communication applications.

* Industrial Automation: The RS8521XF can be used in industrial control systems, data acquisition systems, and sensors for industrial automation. Its high-speed ADC and GPIO flexibility allow it to interface with a variety of sensors and control systems, providing robust performance in industrial environments.

* Automotive: The wide operating temperature range and low power consumption make the RS8521XF an excellent choice for automotive applications. It can be used in systems such as tire pressure monitoring, engine control units, or in-vehicle sensors.

## Conclusion:

The Runic Technology RS8521XF is a powerful and efficient SoC designed for a wide range of embedded applications. With its ARM Cortex-M4 core, rich peripheral set, and support for low-power operation, it provides an ideal solution for developers seeking to integrate processing, signal handling, and communication in a compact and cost-effective package. Whether for IoT, motor control, audio processing, or industrial automation, the RS8521XF offers excellent performance and versatility, making it a valuable component for modern embedded systems.
RS8521XF Compare Parts
  • RS8521XF vs RS8752XK
  • RS8521XF vs RS8751XF
  • RS8521XF vs RS8564XQ
  • RS8521XF vs RS8562XK
  • RS8521XF vs RS8561XF
  • RS8521XF vs RS8559XP
  • RS8521XF vs RS8558XK
  • RS8521XF vs RS8557XF
  • RS8521XF vs RS8554XP
  • RS8521XF vs RS8552XK
  • RS8521XF vs RS8551XF
  • RS8521XF vs RS8524XQ
  • RS8521XF vs RS8522XK
  • RS8521XF vs RS8452XK
  • RS8521XF vs RS8414XP
  • RS8521XF vs RS8412XK
  • RS8521XF vs RS8411BXF
  • RS8521XF vs RS8054XP
  • RS8521XF vs RS8052XK
  • RS8521XF vs RS8051XF
  • RS8521XF vs RS8034XQ
  • RS8521XF vs RS8032XK
  • RS8521XF vs RS8031XF
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.