K4B8G1646D-MMMA
K4B8G1646D-MMMA
EOL
Description:  IC DRAM DDR3 8 Gb 1866 Mbps
Manufacturer:  Samsung Semiconductor
History Price: $0
In Stock: 31200
K4B8G1646D-MMMA Specification
Specification
Part No
K4B8G1646D-MMMA
Category
Memory
Manufacturer
Samsung Semiconductor
Series
-
Packaging
Tray
Status
EOL
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
DDR3
Memory Size
8 Gb
Memory Organization
512M x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.35 V
Operating Temperature
0 ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
96 FBGA
Supplier Device Package
96 FBGA
K4B8G1646D-MMMA Related Parts
K4B1G1646I-BYMA000
K4B1G1646I-BYMA000
Samsung Semiconductor
DDR3-1866 1GB (64MX16)1.07NS CL1
K4B4G1646E-BYK000
K4B4G1646E-BYK000
Samsung Semiconductor
DDR3-1600 4GB (256MX16)1.25NS CL
K4B4G0846E-BCNB
K4B4G0846E-BCNB
Samsung Semiconductor
IC DRAM DDR3 4 Gb 2133 Mbps
K4B4G1646E-BCNB
K4B4G1646E-BCNB
Samsung Semiconductor
IC DRAM DDR3 4 Gb 2133 Mbps
K4B1G0846I-BYNB
K4B1G0846I-BYNB
Samsung Semiconductor
IC DRAM DDR3 1 Gb 2133 Mbps
K4B1G1646I-BYNB
K4B1G1646I-BYNB
Samsung Semiconductor
IC DRAM DDR3 1 Gb 2133 Mbps
K4B2G1646F-BYNB
K4B2G1646F-BYNB
Samsung Semiconductor
IC DRAM DDR3 2 Gb 2133 Mbps
K4B8G0846D-MMMA
K4B8G0846D-MMMA
Samsung Semiconductor
IC DRAM DDR3 8 Gb 1866 Mbps
K4B8G0846D-MCK0
K4B8G0846D-MCK0
Samsung Semiconductor
IC DRAM DDR3 8 Gb 1600 Mbps
K4B8G0846D-MCMA
K4B8G0846D-MCMA
Samsung Semiconductor
IC DRAM DDR3 8 Gb 1866 Mbps
K4B8G0846D-MCNB
K4B8G0846D-MCNB
Samsung Semiconductor
IC DRAM DDR3 8 Gb 2133 Mbps
K4B8G0846D-MMK0
K4B8G0846D-MMK0
Samsung Semiconductor
IC DRAM DDR3 8 Gb 1600 Mbps
K4B8G1646D-MMMA Compare Parts
  • K4B8G1646D-MMMA vs K4B4G1646E-BYK0
  • K4B8G1646D-MMMA vs K4B4G1646E-BMMA
  • K4B8G1646D-MMMA vs K4B4G1646E-BMK0
  • K4B8G1646D-MMMA vs K4B4G1646E-BCMA
  • K4B8G1646D-MMMA vs K4B4G1646E-BCK0
  • K4B8G1646D-MMMA vs K4B4G1646D-BYNB
  • K4B8G1646D-MMMA vs K4B4G1646D-BYMA
  • K4B8G1646D-MMMA vs K4B4G1646D-BYK0
  • K4B8G1646D-MMMA vs K4B4G1646D-BYH9
  • K4B8G1646D-MMMA vs K4B4G1646D-BMMA
  • K4B8G1646D-MMMA vs K4B4G1646D-BMK0
  • K4B8G1646D-MMMA vs K4B4G1646D-BHMA
  • K4B8G1646D-MMMA vs K4B4G1646D-BFMA
  • K4B8G1646D-MMMA vs K4B4G1646D-BCNB
  • K4B8G1646D-MMMA vs K4B4G1646D-BCMA
  • K4B8G1646D-MMMA vs K4B4G1646D-BCK0
  • K4B8G1646D-MMMA vs K4B4G1646D-BCH9
  • K4B8G1646D-MMMA vs K4B4G0846R-BHMA
  • K4B8G1646D-MMMA vs K4B4G0846R-BFMA
  • K4B8G1646D-MMMA vs K4B4G0846E-BYMA
  • K4B8G1646D-MMMA vs K4B4G0846E-BYK0
  • K4B8G1646D-MMMA vs K4B4G0846E-BMMA
  • K4B8G1646D-MMMA vs K4B4G0846E-BMK0
  • K4B8G1646D-MMMA vs K4B4G0846E-BCMA
  • K4B8G1646D-MMMA vs K4B4G0846E-BCK0
  • K4B8G1646D-MMMA vs K4B4G0846D-BYNB
  • K4B8G1646D-MMMA vs K4B4G0846D-BYK0
  • K4B8G1646D-MMMA vs K4B4G0846D-BYH9
  • K4B8G1646D-MMMA vs K4B4G0846D-BCNB
  • K4B8G1646D-MMMA vs K4B4G0846D-BCMA
  • K4B8G1646D-MMMA vs K4B4G0846D-BCK0
  • K4B8G1646D-MMMA vs K4B4G0846D-BCH9
  • K4B8G1646D-MMMA vs K4B2G1646F-BYMA
  • K4B8G1646D-MMMA vs K4B2G1646F-BYK0
  • K4B8G1646D-MMMA vs K4B2G1646F-BMMA
  • K4B8G1646D-MMMA vs K4B2G1646F-BMK0
  • K4B8G1646D-MMMA vs K4B2G1646F-BHMA
  • K4B8G1646D-MMMA vs K4B2G1646F-BFMA
  • K4B8G1646D-MMMA vs K4B2G1646F-BCNB
  • K4B8G1646D-MMMA vs K4B2G1646F-BCMA
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.