SLA7073MPR
SLA7073MPR
Obsolete
Description:  IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
Manufacturer:  Sanken Electric
Datasheet:   SLA7073MPR Datasheet
History Price: Obsolete
In Stock: 38400
SLA7073MPR Specification
Specification
Part No
SLA7073MPR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Sanken Electric
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Unipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Low Side (4)
Interface
Parallel
Technology
Power MOSFET
Step Resolution
1, 1/2
Applications
General Purpose
Current - Output
3A
Voltage - Supply
3V ~ 5.5V
Voltage - Load
10V ~ 44V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
23-ESIP Formed Leads
Supplier Device Package
23-ZIP (SLA)
SLA7073MPR PDF Datasheet
SLA7073MPR Related Parts
SLA6816MZLF2151
SLA6816MZLF2151
Sanken Electric
IC MOTOR DRVR 13.5V-16.5V 23ZIP
SLA6845MZ-LF2171
SLA6845MZ-LF2171
Sanken Electric
IC MOTOR DRVR 13.5V-16.5V 24ZIP
SLA6868MH
SLA6868MH
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6868MZ
SLA6868MZ
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6868MZ LF2171
SLA6868MZ LF2171
Sanken Electric
IC MOTOR DRIVER DC 3PH 24SIP
SLA6868MZ-LF2175
SLA6868MZ-LF2175
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6870MZ
SLA6870MZ
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6870MZ LF2171
SLA6870MZ LF2171
Sanken Electric
IC MOTOR DRIVER DC 3PH 24SIP
SLA6870MZLF2175
SLA6870MZLF2175
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA7026M
SLA7026M
Sanken Electric
IC MTR DRV UNIPOLAR 10-44V 18ZIP
SLA7042ML
SLA7042ML
Sanken Electric
IC MTR DRV UNIPLR 4.5-5.5V 18SIP
SLA7044ML
SLA7044ML
Sanken Electric
IC MTR DRV UNIPLR 4.5-5.5V 18SIP
SLA7073MPR Compare Parts
  • SLA7073MPR vs SLA7082MPR
  • SLA7073MPR vs SLA7081MPR
  • SLA7073MPR vs SLA7080MPR
  • SLA7073MPR vs SLA7078MS
  • SLA7073MPR vs SLA7078MR
  • SLA7073MPR vs SLA7078MPRT
  • SLA7073MPR vs SLA7078MPR
  • SLA7073MPR vs SLA7077MR
  • SLA7073MPR vs SLA7077MPRT
  • SLA7073MPR vs SLA7077MPR
  • SLA7073MPR vs SLA7076MR
  • SLA7073MPR vs SLA7076MPRT
  • SLA7073MPR vs SLA7076MPR
  • SLA7073MPR vs SLA7075MR
  • SLA7073MPR vs SLA7075MPRT
  • SLA7073MPR vs SLA7075MPR
  • SLA7073MPR vs SLA7073MS LF2151
  • SLA7073MPR vs SLA7073MR
  • SLA7073MPR vs SLA7073MPRT
  • SLA7073MPR vs SLA7072MR
  • SLA7073MPR vs SLA7072MPRT
  • SLA7073MPR vs SLA7072MPR
  • SLA7073MPR vs SLA7071MR
  • SLA7073MPR vs SLA7071MPRT
  • SLA7073MPR vs SLA7071MPR
  • SLA7073MPR vs SLA7070MR
  • SLA7073MPR vs SLA7070MPRT
  • SLA7073MPR vs SLA7070MPR
  • SLA7073MPR vs SLA7044ML
  • SLA7073MPR vs SLA7042ML
  • SLA7073MPR vs SLA7026M
  • SLA7073MPR vs SLA6870MZLF2175
  • SLA7073MPR vs SLA6870MZ LF2171
  • SLA7073MPR vs SLA6870MZ
  • SLA7073MPR vs SLA6868MZ-LF2175
  • SLA7073MPR vs SLA6868MZ LF2171
  • SLA7073MPR vs SLA6868MZ
  • SLA7073MPR vs SLA6868MH
  • SLA7073MPR vs SLA6845MZ-LF2171
  • SLA7073MPR vs SLA6816MZLF2151
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.