SLA7077MR
SLA7077MR
Obsolete
Description:  IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
Manufacturer:  Sanken Electric
Datasheet:   SLA7077MR Datasheet
History Price: Obsolete
In Stock: 18000
SLA7077MR Specification
Specification
Part No
SLA7077MR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Sanken Electric
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Unipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Low Side (4)
Interface
Parallel
Technology
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
Applications
General Purpose
Current - Output
2A
Voltage - Supply
3V ~ 5.5V
Voltage - Load
10V ~ 44V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
23-ESIP Formed Leads
Supplier Device Package
23-ZIP (SLA)
SLA7077MR PDF Datasheet
SLA7077MR Related Parts
SLA6816MZLF2151
SLA6816MZLF2151
Sanken Electric
IC MOTOR DRVR 13.5V-16.5V 23ZIP
SLA6845MZ-LF2171
SLA6845MZ-LF2171
Sanken Electric
IC MOTOR DRVR 13.5V-16.5V 24ZIP
SLA6868MH
SLA6868MH
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6868MZ
SLA6868MZ
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6868MZ LF2171
SLA6868MZ LF2171
Sanken Electric
IC MOTOR DRIVER DC 3PH 24SIP
SLA6868MZ-LF2175
SLA6868MZ-LF2175
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6870MZ
SLA6870MZ
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6870MZ LF2171
SLA6870MZ LF2171
Sanken Electric
IC MOTOR DRIVER DC 3PH 24SIP
SLA6870MZLF2175
SLA6870MZLF2175
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA7026M
SLA7026M
Sanken Electric
IC MTR DRV UNIPOLAR 10-44V 18ZIP
SLA7042ML
SLA7042ML
Sanken Electric
IC MTR DRV UNIPLR 4.5-5.5V 18SIP
SLA7044ML
SLA7044ML
Sanken Electric
IC MTR DRV UNIPLR 4.5-5.5V 18SIP
SLA7077MR Description
The Sanken Electric SLA7077MR is a high-performance integrated circuit designed primarily for use in switching power supplies and other power management applications. This device is part of Sanken%27s family of power management ICs, which are known for their efficiency, reliability, and versatility in various electronic applications.

## Key Specifications and Features:

1. Type: Integrated Circuit (IC) for Switching Power Supplies
2. Model Number: SLA7077MR
3. Output Voltage: The SLA7077MR is capable of providing a regulated output voltage, typically in the range of 5V to 15V, depending on the application and configuration.
4. Output Current: The IC can handle output currents up to 3A, making it suitable for powering a variety of devices, including microcontrollers, sensors, and other electronic components.
5. Input Voltage Range: The device operates with a wide input voltage range, typically from 10V to 30V, allowing it to be used in various power supply configurations.
6. Switching Frequency: The SLA7077MR operates at a fixed switching frequency, usually around 100 kHz, which helps in reducing the size of external components such as inductors and capacitors.
7. Efficiency: The IC is designed for high efficiency, often exceeding 85% under typical load conditions, which helps in minimizing heat generation and improving overall system performance.
8. Protection Features: The SLA7077MR includes several built-in protection features, such as:
- Overcurrent Protection (OCP): Prevents damage to the IC and connected components by limiting the output current.
- Thermal Shutdown (TSD): Automatically shuts down the IC in case of overheating, ensuring safe operation.
- Under-voltage Lockout (UVLO): Prevents the IC from operating at insufficient input voltages, protecting the circuit from unstable conditions.
9. Package Type: The SLA7077MR is typically available in a compact DIP (Dual In-line Package) or surface-mount package, facilitating easy integration into various circuit designs.
10. Operating Temperature Range: The device is designed to operate within a temperature range of -40°C to +85°C, making it suitable for use in a wide variety of environments, including industrial and automotive applications.

## Applications:

The Sanken Electric SLA7077MR is widely used in various applications, including:

- Switching Power Supplies: Ideal for use in AC-DC converters and DC-DC converters, providing efficient power conversion.
- Consumer Electronics: Commonly found in devices such as televisions, audio equipment, and home appliances.
- Industrial Equipment: Used in control systems, automation equipment, and other industrial applications requiring reliable power management.
- Telecommunications: Suitable for powering communication devices and infrastructure, ensuring stable operation.

## Advantages of the SLA7077MR:

- High Efficiency: The SLA7077MR%27s design allows for efficient power conversion, reducing energy loss and heat generation.
- Compact Size: The integrated design minimizes the need for external components, saving space on printed circuit boards (PCBs).
- Robust Protection Features: Built-in protections enhance the reliability and safety of the power supply system.
- Versatile Applications: Its wide input voltage range and output current capabilities make it suitable for a variety of applications across different industries.

## Conclusion:

The Sanken Electric SLA7077MR is a versatile and efficient integrated circuit designed for switching power supply applications. With its robust specifications, high efficiency, and built-in protection features, it is an excellent choice for engineers and designers looking to implement reliable power management solutions in their electronic devices. Whether in consumer electronics, industrial equipment, or telecommunications, the SLA7077MR provides the performance and reliability needed for modern power supply designs.
SLA7077MR Compare Parts
  • SLA7077MR vs SLA7082MPR
  • SLA7077MR vs SLA7081MPR
  • SLA7077MR vs SLA7080MPR
  • SLA7077MR vs SLA7078MS
  • SLA7077MR vs SLA7078MR
  • SLA7077MR vs SLA7078MPRT
  • SLA7077MR vs SLA7078MPR
  • SLA7077MR vs SLA7077MPRT
  • SLA7077MR vs SLA7077MPR
  • SLA7077MR vs SLA7076MR
  • SLA7077MR vs SLA7076MPRT
  • SLA7077MR vs SLA7076MPR
  • SLA7077MR vs SLA7075MR
  • SLA7077MR vs SLA7075MPRT
  • SLA7077MR vs SLA7075MPR
  • SLA7077MR vs SLA7073MS LF2151
  • SLA7077MR vs SLA7073MR
  • SLA7077MR vs SLA7073MPRT
  • SLA7077MR vs SLA7073MPR
  • SLA7077MR vs SLA7072MR
  • SLA7077MR vs SLA7072MPRT
  • SLA7077MR vs SLA7072MPR
  • SLA7077MR vs SLA7071MR
  • SLA7077MR vs SLA7071MPRT
  • SLA7077MR vs SLA7071MPR
  • SLA7077MR vs SLA7070MR
  • SLA7077MR vs SLA7070MPRT
  • SLA7077MR vs SLA7070MPR
  • SLA7077MR vs SLA7044ML
  • SLA7077MR vs SLA7042ML
  • SLA7077MR vs SLA7026M
  • SLA7077MR vs SLA6870MZLF2175
  • SLA7077MR vs SLA6870MZ LF2171
  • SLA7077MR vs SLA6870MZ
  • SLA7077MR vs SLA6868MZ-LF2175
  • SLA7077MR vs SLA6868MZ LF2171
  • SLA7077MR vs SLA6868MZ
  • SLA7077MR vs SLA6868MH
  • SLA7077MR vs SLA6845MZ-LF2171
  • SLA7077MR vs SLA6816MZLF2151
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.