☰
LA6324N-E
LA6324N-E
Active
Description:  IC OPAMP GP 4 CIRCUIT 16DIP
Manufacturer:  onsemi
Datasheet:   LA6324N-E Datasheet
History Price: $0.20000
In Stock: 32740
LA6324N-E Specification
Specification
Part No
LA6324N-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
45 nA
Voltage - Input Offset
2 mV
Current - Supply
1.5mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-30 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
LA6324N-E PDF Datasheet
LA6324N-E Related Parts
LA6082D-E
LA6082D-E
onsemi
OPERATIONAL AMPLIFIERS
LA6324NL-E
LA6324NL-E
onsemi
IC OPAMP GP 4 CIRCUIT 16DIP
LA6358N-E
LA6358N-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6358NL-E
LA6358NL-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6358NLL-E
LA6358NLL-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6458M-E
LA6458M-E
onsemi
IC OPAMP GP 2 CIRCUIT 8MFP
LA6458MS-TLM-E
LA6458MS-TLM-E
onsemi
IC OPAMP GP 2 CIRCUIT 8MFP
LA6500-E
LA6500-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6500-FA-E
LA6500-FA-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6500-MDB-E
LA6500-MDB-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6324NM-TLM-E
LA6324NM-TLM-E
onsemi
IC OPAMP GP 4 CIRCUIT 14MFP
LA6358AM-TLM-E-ON
LA6358AM-TLM-E-ON
onsemi
OPERATIONAL AMPLIFIER
LA6324N-E Compare Parts
  • LA6324N-E vs LA6500-FA-E
  • LA6324N-E vs LA6500-E
  • LA6324N-E vs LA6458MS-TLM-E
  • LA6324N-E vs LA6458M-E
  • LA6324N-E vs LA6358NLL-E
  • LA6324N-E vs LA6358NL-E
  • LA6324N-E vs LA6358N-E
  • LA6324N-E vs LA6324NL-E
  • LA6324N-E vs LA6082D-E
  • LA6324N-E vs LA6500LL-E
  • LA6324N-E vs LA6500L-FA-E
  • LA6324N-E vs LA6458SL-E
  • LA6324N-E vs LA6358NSLL-E
  • LA6324N-E vs LA6358AM-TLM-E-ON
  • LA6324N-E vs LA6324NM-TLM-E
  • LA6324N-E vs LA6501-TL-E
  • LA6324N-E vs LA6458ML-TE-L-E
  • LA6324N-E vs LA6358AM-TLM-E
  • LA6324N-E vs LA6324NLL-E
  • LA6324N-E vs LA6517M-TRM-E
  • LA6324N-E vs LA6358NM-TE-L-E
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!