☰
LA6500LL-E
LA6500LL-E
Obsolete
Description:  IC POWER 1 CIRCUIT TO220-5H
Manufacturer:  onsemi
Datasheet:   LA6500LL-E Datasheet
History Price: $0.50000
In Stock: 26080
LA6500LL-E Specification
Specification
Part No
LA6500LL-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Power
Number of Circuits
1
Output Type
-
Slew Rate
0.15V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
100 nA
Voltage - Input Offset
2 mV
Current - Supply
6mA
Current - Output / Channel
1 A
Voltage - Supply Span (Min)
30 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-20 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
TO-220-5 Formed Leads
Supplier Device Package
TO-220-5H
LA6500LL-E Related Parts
LA6082D-E
LA6082D-E
onsemi
OPERATIONAL AMPLIFIERS
LA6324N-E
LA6324N-E
onsemi
IC OPAMP GP 4 CIRCUIT 16DIP
LA6324NL-E
LA6324NL-E
onsemi
IC OPAMP GP 4 CIRCUIT 16DIP
LA6358N-E
LA6358N-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6358NL-E
LA6358NL-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6358NLL-E
LA6358NLL-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6458M-E
LA6458M-E
onsemi
IC OPAMP GP 2 CIRCUIT 8MFP
LA6458MS-TLM-E
LA6458MS-TLM-E
onsemi
IC OPAMP GP 2 CIRCUIT 8MFP
LA6500-E
LA6500-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6500-FA-E
LA6500-FA-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6500-MDB-E
LA6500-MDB-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6324NM-TLM-E
LA6324NM-TLM-E
onsemi
IC OPAMP GP 4 CIRCUIT 14MFP
LA6500LL-E Compare Parts
  • LA6500LL-E vs LA6500-FA-E
  • LA6500LL-E vs LA6500-E
  • LA6500LL-E vs LA6458MS-TLM-E
  • LA6500LL-E vs LA6458M-E
  • LA6500LL-E vs LA6358NLL-E
  • LA6500LL-E vs LA6358NL-E
  • LA6500LL-E vs LA6358N-E
  • LA6500LL-E vs LA6324NL-E
  • LA6500LL-E vs LA6324N-E
  • LA6500LL-E vs LA6082D-E
  • LA6500LL-E vs LA6500L-FA-E
  • LA6500LL-E vs LA6458SL-E
  • LA6500LL-E vs LA6358NSLL-E
  • LA6500LL-E vs LA6358AM-TLM-E-ON
  • LA6500LL-E vs LA6324NM-TLM-E
  • LA6500LL-E vs LA6501-TL-E
  • LA6500LL-E vs LA6458ML-TE-L-E
  • LA6500LL-E vs LA6358AM-TLM-E
  • LA6500LL-E vs LA6324NLL-E
  • LA6500LL-E vs LA6517M-TRM-E
  • LA6500LL-E vs LA6358NM-TE-L-E
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!