Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Semtech Corporation GS9068-CKAE3
GS9068-CKAE3
Obsolete
Linear - Video Processing
Description:
IC VIDEO CABLE DRIVER 8SOIC
Manufacturer:
Semtech Corporation
Datasheet:
GS9068-CKAE3 Datasheet
History Price: Obsolete
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GS9068-CKAE3 Specification
Specification
Part No
GS9068-CKAE3
Category
Linear - Video Processing
Manufacturer
Semtech Corporation
Series
HD-LINX II
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Driver
Applications
Professional Video
Standards
SMPTE
Control Interface
Serial
Voltage - Supply
3.1V ~ 3.5V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
GS9068-CKAE3 PDF Datasheet
GS9068-CKAE3 Datasheet
Click and Download: GS9068-CKAE3 Datasheet
GS9068-CKAE3 Related Parts
GS9020ACFVE3
Semtech Corporation
IC VIDEO PROCESSOR 80LQFP
GS9020ACTVE3
Semtech Corporation
IC VIDEO PROCESSOR 80LQFP
GS9024-CKBE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 14SOIC
GS9024-CTBE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 14SOIC
GS9028-CKAE3
Semtech Corporation
IC VIDEO CABLE DRIVER 8SOIC
GS9028-CTAE3
Semtech Corporation
IC VIDEO CABLE DRIVER 8SOIC
GS9060-CFE3
Semtech Corporation
IC VIDEO DESERIALIZER 80LQFP
GS9062-CFE3
Semtech Corporation
IC VIDEO SERIALIZER 80LQFP
GS9064-CKDE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16SOIC
GS9064-CTDE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16SOIC
GS9064ACKDE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16SOIC
GS9064ACTDE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16SOIC
GS9068-CKAE3 Compare Parts
GS9068-CKAE3 vs GS9092ACNE3-FJ
GS9068-CKAE3 vs GS9092ACNE3
GS9068-CKAE3 vs GS9091BCBE3
GS9068-CKAE3 vs GS9090BCNTE3
GS9068-CKAE3 vs GS9090BCNE3
GS9068-CKAE3 vs GS9090ACNTE3
GS9068-CKAE3 vs GS9090ACNE3-FJ
GS9068-CKAE3 vs GS9090ACNE3
GS9068-CKAE3 vs GS9078ACTE3
GS9068-CKAE3 vs GS9078ACNE3
GS9068-CKAE3 vs GS9076-CNTE3
GS9068-CKAE3 vs GS9076-CNE3
GS9068-CKAE3 vs GS9075BCTE3
GS9068-CKAE3 vs GS9075BCNE3
GS9068-CKAE3 vs GS9074ACTE3
GS9068-CKAE3 vs GS9074ACNE3
GS9068-CKAE3 vs GS9068ACTAE3
GS9068-CKAE3 vs GS9068ACKAE3
GS9068-CKAE3 vs GS9068-CTAE3
GS9068-CKAE3 vs GS9065BCFUE3
GS9068-CKAE3 vs GS9064ACTDE3
GS9068-CKAE3 vs GS9064ACKDE3
GS9068-CKAE3 vs GS9064-CTDE3
GS9068-CKAE3 vs GS9064-CKDE3
GS9068-CKAE3 vs GS9062-CFE3
GS9068-CKAE3 vs GS9060-CFE3
GS9068-CKAE3 vs GS9028-CTAE3
GS9068-CKAE3 vs GS9028-CKAE3
GS9068-CKAE3 vs GS9024-CTBE3
GS9068-CKAE3 vs GS9024-CKBE3
GS9068-CKAE3 vs GS9020ACTVE3
GS9068-CKAE3 vs GS9020ACFVE3
GS9068-CKAE3 vs GS9065-CFUE3
GS9068-CKAE3 vs GS9032-CVME3
GS9068-CKAE3 vs GS9032-CTME3
GS9068-CKAE3 vs GS9015BCTJE3
GS9068-CKAE3 vs GS9009ACTBE3
GS9068-CKAE3 vs GS9009ACKBE3
GS9068-CKAE3 vs GS9008ACTAE3
GS9068-CKAE3 vs GS9008ACKAE3
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.