SC284PULTRC
SC284PULTRC
Not For New Designs
Description:  IC REG BUCK PROG 2A DL 20MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC284PULTRC Datasheet
History Price: $1.20150
In Stock: 4000
SC284PULTRC Specification
Specification
Part No
SC284PULTRC
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Programmable
Number of Outputs
2
Voltage - Input (Min)
2.75V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
3.3V
Current - Output
2A
Frequency - Switching
2.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-MLPQ-UT (3x3)
SC284PULTRC Related Parts
SC21150ACSTRT
SC21150ACSTRT
Semtech Corporation
IC REG BUCK ADJ 1.2A 6WLCSP
SC21152AULTRC
SC21152AULTRC
Semtech Corporation
IC REG BUCK ADJ 1.2A 6MLPD
SC220QSTRT
SC220QSTRT
Semtech Corporation
IC REG BUCK ADJ 650MA 8SOIC
SC220STRT
SC220STRT
Semtech Corporation
IC REG BUCK ADJ 650MA 8SOIC
SC221ULTRT
SC221ULTRT
Semtech Corporation
IC REG BUCK ADJ 650MA 8MLPD
SC2440ATETRT
SC2440ATETRT
Semtech Corporation
IC REG BUCK ADJ 2A DL 16TSSOP
SC2440TETRT
SC2440TETRT
Semtech Corporation
IC REG BUCK ADJ 2A DL 16TSSOP
SC2620SETRT
SC2620SETRT
Semtech Corporation
IC REG BUCK ADJ 2.3A DL 16SOIC
SC283WLTRT
SC283WLTRT
Semtech Corporation
IC REG BUCK PROG 1.8A DL 18MLPQ
SC284AQWLTRT
SC284AQWLTRT
Semtech Corporation
IC REG BUCK PROG 1.7A DL 20MLPQ
SC284AULTRC
SC284AULTRC
Semtech Corporation
IC REG BUCK PROG 2A DL 20MLPQ
SC284ULTRT
SC284ULTRT
Semtech Corporation
IC REG BUCK PROG 1.8A DL 20MLPQ
SC284PULTRC Compare Parts
  • SC284PULTRC vs SC284ULTRT
  • SC284PULTRC vs SC284AULTRC
  • SC284PULTRC vs SC284AQWLTRT
  • SC284PULTRC vs SC283WLTRT
  • SC284PULTRC vs SC2620SETRT
  • SC284PULTRC vs SC2440TETRT
  • SC284PULTRC vs SC2440ATETRT
  • SC284PULTRC vs SC221ULTRT
  • SC284PULTRC vs SC220STRT
  • SC284PULTRC vs SC220QSTRT
  • SC284PULTRC vs SC21152AULTRC
  • SC284PULTRC vs SC21150ACSTRT
  • SC284PULTRC vs SC284ULTRC
  • SC284PULTRC vs SC284QULTRC
  • SC284PULTRC vs SC283AWLTRT
  • SC284PULTRC vs SC28005ULTRT
  • SC284PULTRC vs SC2620SETRT-CO
  • SC284PULTRC vs SC24243Q-M055QFNR
  • SC284PULTRC vs SC24243Q-M033QFNR
  • SC284PULTRC vs SC24243Q-M025QFNR
  • SC284PULTRC vs SC24243Q-M018QFNR
  • SC284PULTRC vs SC24243Q-M015QFNR
  • SC284PULTRC vs SC24243Q-M000QFNR
  • SC284PULTRC vs SC24243Q
  • SC284PULTRC vs SC24203ACSTRT
  • SC284PULTRC vs SC21213WMLTRC
  • SC284PULTRC vs SC21211UMLTRC
  • SC284PULTRC vs SC21156AQULTRC
  • SC284PULTRC vs SC21156ADQTLTRT
  • SC284PULTRC vs SC21154AULTRC
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.