SC4216STRT
SC4216STRT
Not For New Designs
Description:  IC REG LIN POS ADJ 3A 8SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC4216STRT Datasheet
History Price: $2.83000
In Stock: 7600
SC4216STRT Specification
Specification
Part No
SC4216STRT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable (Fixed)
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.5V (0.5V, 1.2V)
Voltage - Output (Max)
3.8V
Voltage Dropout (Max)
0.7V @ 3A
Current - Output
3A
Current - Quiescent (Iq)
50 μA
Current - Supply (Max)
3 mA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC, EDP
SC4216STRT Related Parts
SC4205IS-1.8TRT
SC4205IS-1.8TRT
Semtech Corporation
IC REG LINEAR 1.8V 1A 8SOIC
SC4205IS-2.5TRT
SC4205IS-2.5TRT
Semtech Corporation
IC REG LINEAR 2.5V 1A 8SOIC
SC4211HSTRT
SC4211HSTRT
Semtech Corporation
IC REG LIN POS ADJ 1A 8SOIC
SC4211STRT
SC4211STRT
Semtech Corporation
IC REG LIN POS ADJ 1A 8SOIC
SC4212BMLTRC
SC4212BMLTRC
Semtech Corporation
IC REG LIN POS ADJ 1A 8MLPD
SC4212LMLTRC
SC4212LMLTRC
Semtech Corporation
IC REG LIN POS ADJ 1A 8MLPD
SC4212LMMLTRC
SC4212LMMLTRC
Semtech Corporation
IC REG LIN POS ADJ 1A 8MLPD
SC4212MLTRT
SC4212MLTRT
Semtech Corporation
IC REG LIN POS ADJ 1A 8MLPD
SC4213HSTRT
SC4213HSTRT
Semtech Corporation
IC REG LIN POS ADJ 500MA 8SOIC
SC4215ASTRT
SC4215ASTRT
Semtech Corporation
IC REG LIN POS ADJ 2A 8SOIC
SC4215HSETRC
SC4215HSETRC
Semtech Corporation
IC REG LIN POS ADJ 2A 8SOIC
SC4215HSETRC-A0
SC4215HSETRC-A0
Semtech Corporation
IC REG LINEAR POS ADJ 2A 8SOIC
SC4216STRT Description
The Semtech Corporation SC4216STRT is a highly integrated power management IC designed for various applications, particularly in the realm of battery management and power regulation. This device is particularly well-suited for portable electronics, IoT devices, and other applications requiring efficient power conversion and management. Below is a detailed overview of the SC4216STRT, including its specifications, features, and potential applications.

## Overview

The SC4216STRT is a dual-output, synchronous buck regulator that provides a compact and efficient solution for converting higher input voltages to lower output voltages. It is designed to deliver high performance while minimizing power loss, making it ideal for battery-operated devices. The device is capable of managing multiple power rails, which is essential for modern electronic systems that require various voltage levels.

## Key Features

1. Dual Output: The SC4216STRT features two independent output channels, allowing it to power multiple components or subsystems within a device.

2. Wide Input Voltage Range: The device supports a wide input voltage range, typically from 2.7V to 5.5V, making it compatible with various power sources, including single-cell lithium-ion batteries.

3. Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements, typically ranging from 0.8V to 3.3V for each output channel.

4. High Efficiency: The SC4216STRT is designed for high efficiency, often exceeding 90%, which is crucial for extending battery life in portable applications.

5. Low Quiescent Current: The device features a low quiescent current, which is essential for battery-powered applications, ensuring minimal power consumption when the device is in standby mode.

6. Fast Transient Response: The regulator provides a fast transient response, making it suitable for applications with rapidly changing load conditions.

7. Thermal Protection: The SC4216STRT includes built-in thermal protection to prevent overheating, ensuring reliable operation under various conditions.

8. Compact Package: The device is available in a small, space-saving package (typically a 16-pin QFN), making it easy to integrate into compact designs.

9. Power Good Indicator: The SC4216STRT features a power good output that indicates when the output voltages are within the specified range, providing an additional layer of reliability for system monitoring.

## Specifications

- Part Number: SC4216STRT
- Type: Dual Output Synchronous Buck Regulator
- Input Voltage Range: 2.7V to 5.5V
- Output Voltage Range: 0.8V to 3.3V (adjustable for each channel)
- Output Current: Up to 1.5A per channel
- Efficiency: Up to 90% (typical)
- Quiescent Current: 10 µA (typical)
- Switching Frequency: 1 MHz (typical)
- Package Type: 16-pin QFN
- Operating Temperature Range: -40°C to +125°C
- Power Good Output: Yes

## Applications

The SC4216STRT is suitable for a variety of applications, including:

- Portable consumer electronics (smartphones, tablets, wearables)
- IoT devices and sensors
- Battery management systems
- Industrial equipment
- Automotive applications
- Any application requiring efficient dual-output voltage regulation

## Conclusion

The Semtech SC4216STRT is a versatile and efficient power management solution that meets the demands of modern electronic devices. With its dual-output capability, wide input voltage range, high efficiency, and compact design, it is an excellent choice for engineers looking to optimize power management in their applications. Whether for consumer electronics, industrial applications, or IoT devices, the SC4216STRT provides reliable performance and helps extend battery life, making it a valuable component in any design.
SC4216STRT Compare Parts
  • SC4216STRT vs SC4216HSETRT
  • SC4216STRT vs SC4215NSETRT
  • SC4216STRT vs SC4215JSETRT
  • SC4216STRT vs SC4215ISTRT
  • SC4216STRT vs SC4215ISTR-SW
  • SC4216STRT vs SC4215HSETRT
  • SC4216STRT vs SC4215HSETRC-A0
  • SC4216STRT vs SC4215HSETRC
  • SC4216STRT vs SC4215ASTRT
  • SC4216STRT vs SC4213HSTRT
  • SC4216STRT vs SC4212MLTRT
  • SC4216STRT vs SC4212LMMLTRC
  • SC4216STRT vs SC4212LMLTRC
  • SC4216STRT vs SC4212BMLTRC
  • SC4216STRT vs SC4211STRT
  • SC4216STRT vs SC4211HSTRT
  • SC4216STRT vs SC4205IS-2.5TRT
  • SC4216STRT vs SC4205IS-1.8TRT
  • SC4216STRT vs SC4217MTRT-A0
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase