☰
PQ12RD8S
PQ12RD8S
Obsolete
Description:  IC REG LINEAR 12V 800MA TO220-4
Manufacturer:  Sharp Microelectronics
Datasheet:   PQ12RD8S Datasheet
History Price: $0.28000
In Stock: 10720
PQ12RD8S Specification
Specification
Part No
PQ12RD8S
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Output Type
-
Number of Regulators
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
-
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PQ12RD8S Related Parts
PQ12RD1B
PQ12RD1B
Sharp Microelectronics
IC REG LINEAR 12V 1A TO220-4
PQ12RD1BJ00H
PQ12RD1BJ00H
Sharp Microelectronics
IC REG LINEAR 12V 1A TO220-4
PQ12RD8SJ00H
PQ12RD8SJ00H
Sharp Microelectronics
IC REG LINEAR 12V 800MA TO220-4
PQ15RF1G
PQ15RF1G
Sharp Microelectronics
IC REG LINEAR 15.7V 1A TO220-4
PQ15RW1BJ00H
PQ15RW1BJ00H
Sharp Microelectronics
IC REG LINEAR POS ADJ 1A TO220-4
PQ1K253M2ZPH
PQ1K253M2ZPH
Sharp Microelectronics
IC REG LIN 2.5V 300MA SOT23L-6
PQ1K303M2ZPH
PQ1K303M2ZPH
Sharp Microelectronics
IC REG LINEAR 3V 300MA SOT23L-6
PQ1K333M2ZPH
PQ1K333M2ZPH
Sharp Microelectronics
IC REG LIN 3.3V 300MA SOT23L-6
PQ1K503M2ZPH
PQ1K503M2ZPH
Sharp Microelectronics
IC REG LINEAR 5V 300MA SOT23L-6
PQ1KA333MZPH
PQ1KA333MZPH
Sharp Microelectronics
IC REG LINEAR 3.3V 300MA SOT23-6
PQ1R23J0000H
PQ1R23J0000H
Sharp Microelectronics
IC REG LIN 2.3V 150MA SOT23L-6
PQ1R25J0000H
PQ1R25J0000H
Sharp Microelectronics
IC REG LIN 2.5V 150MA SOT23L-6
PQ12RD8S Compare Parts
  • PQ12RD8S vs PQ1X501M2ZP
  • PQ12RD8S vs PQ1X451M2ZPH
  • PQ12RD8S vs PQ1X451M2ZP
  • PQ12RD8S vs PQ1X421M2ZPH
  • PQ12RD8S vs PQ1X401M2ZPH
  • PQ12RD8S vs PQ1X381M2ZPH
  • PQ12RD8S vs PQ1X361M2ZPH
  • PQ12RD8S vs PQ1X331M2ZPH
  • PQ12RD8S vs PQ1X331M2ZP
  • PQ12RD8S vs PQ1X301M2ZP
  • PQ12RD8S vs PQ1X251M2ZPH
  • PQ12RD8S vs PQ1X181M2ZPH
  • PQ12RD8S vs PQ1U521M2ZPH
  • PQ12RD8S vs PQ1U501M2ZPH
  • PQ12RD8S vs PQ1U501M2ZP
  • PQ12RD8S vs PQ1U491M2ZPH
  • PQ12RD8S vs PQ1U471M2ZPH
  • PQ12RD8S vs PQ1U441M2ZPH
  • PQ12RD8S vs PQ1U401M2ZPH
  • PQ12RD8S vs PQ1U381M2ZPH
  • PQ12RD8S vs PQ1U361M2ZPH
  • PQ12RD8S vs PQ1U351M2ZPH
  • PQ12RD8S vs PQ1U351M2ZP
  • PQ12RD8S vs PQ1U341M2ZPH
  • PQ12RD8S vs PQ1U331M2ZPH
  • PQ12RD8S vs PQ1U331M2ZP
  • PQ12RD8S vs PQ1U321M2ZPH
  • PQ12RD8S vs PQ1U311M2ZPH
  • PQ12RD8S vs PQ1U301M2ZPH
  • PQ12RD8S vs PQ1U301M2ZP
  • PQ12RD8S vs PQ1U291M2ZPH
  • PQ12RD8S vs PQ1U281M2ZP
  • PQ12RD8S vs PQ1U271M2ZPH
  • PQ12RD8S vs PQ1U231M2ZPH
  • PQ12RD8S vs PQ1U221M2ZPH
  • PQ12RD8S vs PQ1U201M2ZPH
  • PQ12RD8S vs PQ1U181M2ZP
  • PQ12RD8S vs PQ1R42J0000H
  • PQ12RD8S vs PQ1R42
  • PQ12RD8S vs PQ1R33J0000H
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable