Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Sharp Microelectronics PQ1K503M2ZPH
PQ1K503M2ZPH
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 300MA SOT23L-6
Manufacturer:
Sharp Microelectronics
Datasheet:
PQ1K503M2ZPH Datasheet
History Price: Obsolete
In Stock: 19440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PQ1K503M2ZPH Specification
Specification
Part No
PQ1K503M2ZPH
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
9V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 300mA
Current - Output
300mA
Current - Quiescent (Iq)
500 μA
Current - Supply (Max)
-
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-30 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Package / Case
SOT-23L-6
Supplier Device Package
SOT-23L-6
PQ1K503M2ZPH PDF Datasheet
PQ1K503M2ZPH Datasheet
Click and Download: PQ1K503M2ZPH Datasheet
PQ1K503M2ZPH Related Parts
PQ12RD1B
Sharp Microelectronics
IC REG LINEAR 12V 1A TO220-4
PQ12RD1BJ00H
Sharp Microelectronics
IC REG LINEAR 12V 1A TO220-4
PQ12RD8S
Sharp Microelectronics
IC REG LINEAR 12V 800MA TO220-4
PQ12RD8SJ00H
Sharp Microelectronics
IC REG LINEAR 12V 800MA TO220-4
PQ15RF1G
Sharp Microelectronics
IC REG LINEAR 15.7V 1A TO220-4
PQ15RW1BJ00H
Sharp Microelectronics
IC REG LINEAR POS ADJ 1A TO220-4
PQ1K253M2ZPH
Sharp Microelectronics
IC REG LIN 2.5V 300MA SOT23L-6
PQ1K303M2ZPH
Sharp Microelectronics
IC REG LINEAR 3V 300MA SOT23L-6
PQ1K333M2ZPH
Sharp Microelectronics
IC REG LIN 3.3V 300MA SOT23L-6
PQ1KA333MZPH
Sharp Microelectronics
IC REG LINEAR 3.3V 300MA SOT23-6
PQ1R23J0000H
Sharp Microelectronics
IC REG LIN 2.3V 150MA SOT23L-6
PQ1R25J0000H
Sharp Microelectronics
IC REG LIN 2.5V 150MA SOT23L-6
PQ1K503M2ZPH Compare Parts
PQ1K503M2ZPH vs PQ1X501M2ZP
PQ1K503M2ZPH vs PQ1X451M2ZPH
PQ1K503M2ZPH vs PQ1X451M2ZP
PQ1K503M2ZPH vs PQ1X421M2ZPH
PQ1K503M2ZPH vs PQ1X401M2ZPH
PQ1K503M2ZPH vs PQ1X381M2ZPH
PQ1K503M2ZPH vs PQ1X361M2ZPH
PQ1K503M2ZPH vs PQ1X331M2ZPH
PQ1K503M2ZPH vs PQ1X331M2ZP
PQ1K503M2ZPH vs PQ1X301M2ZP
PQ1K503M2ZPH vs PQ1X251M2ZPH
PQ1K503M2ZPH vs PQ1X181M2ZPH
PQ1K503M2ZPH vs PQ1U521M2ZPH
PQ1K503M2ZPH vs PQ1U501M2ZPH
PQ1K503M2ZPH vs PQ1U501M2ZP
PQ1K503M2ZPH vs PQ1U491M2ZPH
PQ1K503M2ZPH vs PQ1U471M2ZPH
PQ1K503M2ZPH vs PQ1U441M2ZPH
PQ1K503M2ZPH vs PQ1U401M2ZPH
PQ1K503M2ZPH vs PQ1U381M2ZPH
PQ1K503M2ZPH vs PQ1U361M2ZPH
PQ1K503M2ZPH vs PQ1U351M2ZPH
PQ1K503M2ZPH vs PQ1U351M2ZP
PQ1K503M2ZPH vs PQ1U341M2ZPH
PQ1K503M2ZPH vs PQ1U331M2ZPH
PQ1K503M2ZPH vs PQ1U331M2ZP
PQ1K503M2ZPH vs PQ1U321M2ZPH
PQ1K503M2ZPH vs PQ1U311M2ZPH
PQ1K503M2ZPH vs PQ1U301M2ZPH
PQ1K503M2ZPH vs PQ1U301M2ZP
PQ1K503M2ZPH vs PQ1U291M2ZPH
PQ1K503M2ZPH vs PQ1U281M2ZP
PQ1K503M2ZPH vs PQ1U271M2ZPH
PQ1K503M2ZPH vs PQ1U231M2ZPH
PQ1K503M2ZPH vs PQ1U221M2ZPH
PQ1K503M2ZPH vs PQ1U201M2ZPH
PQ1K503M2ZPH vs PQ1U181M2ZP
PQ1K503M2ZPH vs PQ1R42J0000H
PQ1K503M2ZPH vs PQ1R42
PQ1K503M2ZPH vs PQ1R33J0000H
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable