CP2105-F01-GM
CP2105-F01-GM
Active
Description:  IC SGL USB-DL UART BRIDGE 24QFN
Manufacturer:  Silicon Labs
History Price: $5.27000
In Stock: 31200
CP2105-F01-GM Specification
Specification
Part No
CP2105-F01-GM
Category
Interface - Controllers
Manufacturer
Silicon Labs
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to UART
Interface
UART
Standards
USB 2.0
Voltage - Supply
1.8V, 3V ~ 3.6V
Current - Supply
17mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
CP2105-F01-GM PDF Datasheet
CP2105-F01-GM Related Parts
CP2101
CP2101
Silicon Labs
IC USB-TO-UART BRIDGE 28MLP
CP2101-GM
CP2101-GM
Silicon Labs
IC CTRLR BRIDGE USB-UART 28MLP
CP2101-GMR
CP2101-GMR
Silicon Labs
IC CTRLR BRIDGE USB-UART 28MLP
CP2101R
CP2101R
Silicon Labs
IC USB-TO-UART BRIDGE 28MLP
CP2102-GM
CP2102-GM
Silicon Labs
IC USB-TO-UART BRIDGE 28VQFN
CP2102-GMR
CP2102-GMR
Silicon Labs
IC USB-TO-UART BRIDGE 28VQFN
CP2102N-A01-GQFN20
CP2102N-A01-GQFN20
Silicon Labs
IC BRIDGE USB TO UART 20QFN
CP2102N-A01-GQFN20R
CP2102N-A01-GQFN20R
Silicon Labs
IC BRIDGE USB TO UART 20QFN
CP2102N-A01-GQFN24
CP2102N-A01-GQFN24
Silicon Labs
IC BRIDGE USB TO UART 24QFN
CP2102N-A01-GQFN24R
CP2102N-A01-GQFN24R
Silicon Labs
IC BRIDGE USB TO UART 24QFN
CP2102N-A01-GQFN28
CP2102N-A01-GQFN28
Silicon Labs
IC BRIDGE USB TO UART 28QFN
CP2102N-A01-GQFN28R
CP2102N-A01-GQFN28R
Silicon Labs
IC BRIDGE USB TO UART 28QFN
CP2105-F01-GM Description
Overview of Silicon Labs CP2105-F01-GM

The CP2105-F01-GM is a highly integrated USB to UART bridge controller designed by Silicon Labs. It provides a simple and efficient way to connect devices with UART interfaces to USB ports, making it ideal for applications in embedded systems, industrial automation, and consumer electronics. The CP2105 is particularly noted for its ease of use, low power consumption, and robust performance.

Key Specifications

- Device Type: USB to UART Bridge Controller
- Package Type: QFN-32 (5mm x 5mm)
- USB Specification: USB 2.0 Full Speed (12 Mbps)
- UART Interface: Supports standard UART signals (TX, RX, RTS, CTS, DTR, DSR, DCD, RI)
- Maximum Baud Rate: Up to 1 Mbps
- Operating Voltage: 3.0V to 5.25V
- Power Consumption: Low power operation with a typical current draw of 15 mA during active mode
- Temperature Range: -40°C to +85°C
- Integrated Features:
- Integrated EEPROM for custom configurations
- 128 bytes of user-accessible EEPROM
- GPIO pins for additional functionality

Electrical Characteristics

The CP2105-F01-GM offers a range of electrical characteristics that enhance its performance in various applications:

- Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications.
- High Data Rate: With a maximum baud rate of 1 Mbps, it supports fast data transmission, which is essential for real-time applications.
- Flexible Voltage Levels: The operating voltage range allows it to interface with a variety of devices, accommodating both 3.3V and 5V systems.

Integrated Features

The CP2105-F01-GM includes several integrated features that simplify design and enhance functionality:

- EEPROM: The integrated EEPROM allows for customization of the device's settings, such as baud rate, flow control, and other parameters, without the need for external components.
- GPIO Pins: The device includes several general-purpose input/output pins that can be configured for various functions, providing additional flexibility in design.
- Driver Support: Silicon Labs provides comprehensive driver support for various operating systems, including Windows, macOS, and Linux, ensuring easy integration into existing systems.

Applications

The CP2105-F01-GM is suitable for a wide range of applications, including:

- Embedded Systems: It is commonly used in microcontroller-based designs to facilitate USB connectivity.
- Industrial Automation: The device can be employed in industrial equipment for communication between sensors, controllers, and computers.
- Consumer Electronics: It is ideal for connecting devices such as GPS modules, Bluetooth modules, and other peripherals to USB ports.

Thermal Performance

The CP2105-F01-GM is designed to operate within a wide temperature range, making it suitable for various environments. Its thermal performance ensures reliable operation even under demanding conditions, which is crucial for industrial and outdoor applications.

Conclusion

The Silicon Labs CP2105-F01-GM is a versatile and efficient USB to UART bridge controller that offers a combination of low power consumption, high data rates, and integrated features. Its robust performance and flexibility make it an excellent choice for a variety of applications, from embedded systems to industrial automation. With its ease of use and comprehensive driver support, the CP2105-F01-GM stands out as a reliable component for modern electronic designs.
CP2105-F01-GM Compare Parts
  • CP2105-F01-GM vs CP2615-A02-GM
  • CP2105-F01-GM vs CP2615-A01-GMR
  • CP2105-F01-GM vs CP2615-A01-GM
  • CP2105-F01-GM vs CP2201-GMR
  • CP2105-F01-GM vs CP2200-GQR
  • CP2105-F01-GM vs CP2200-GQ
  • CP2105-F01-GM vs CP2130-F01-GMR
  • CP2105-F01-GM vs CP2130-F01-GM
  • CP2105-F01-GM vs CP2114-B02-GMR
  • CP2105-F01-GM vs CP2114-B02-GM
  • CP2105-F01-GM vs CP2114-B01-GMR
  • CP2105-F01-GM vs CP2114-B01-GM
  • CP2105-F01-GM vs CP2112-F03-GMR
  • CP2105-F01-GM vs CP2112-F03-GM
  • CP2105-F01-GM vs CP2112-F02-GMR
  • CP2105-F01-GM vs CP2112-F01-GM
  • CP2105-F01-GM vs CP2110-F02-GM1R
  • CP2105-F01-GM vs CP2110-F02-GM1
  • CP2105-F01-GM vs CP2110-F01-GMR
  • CP2105-F01-GM vs CP2110-F01-GM
  • CP2105-F01-GM vs CP2109-A01-GMR
  • CP2105-F01-GM vs CP2109-A01-GM
  • CP2105-F01-GM vs CP2108-B03-GMR
  • CP2105-F01-GM vs CP2108-B03-GM
  • CP2105-F01-GM vs CP2108-B02-GMR
  • CP2105-F01-GM vs CP2108-B01-GMR
  • CP2105-F01-GM vs CP2108-B01-GM
  • CP2105-F01-GM vs CP2105-F01-GMR
  • CP2105-F01-GM vs CP2104-F03-GMR
  • CP2105-F01-GM vs CP2104-F03-GM
  • CP2105-F01-GM vs CP2103-GMR
  • CP2105-F01-GM vs CP2103-GM
  • CP2105-F01-GM vs CP2102N-A02-GQFN28R
  • CP2105-F01-GM vs CP2102N-A02-GQFN28
  • CP2105-F01-GM vs CP2102N-A02-GQFN24R
  • CP2105-F01-GM vs CP2102N-A02-GQFN24
  • CP2105-F01-GM vs CP2102N-A02-GQFN20R
  • CP2105-F01-GM vs CP2102N-A02-GQFN20
  • CP2105-F01-GM vs CP2102N-A01-GQFN28R
  • CP2105-F01-GM vs CP2102N-A01-GQFN28
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.