CPT007B-A02-GU
CPT007B-A02-GU
Not For New Designs
Description:  7 CHANNEL CAPACITIVE TOUCH CONTR
Manufacturer:  Silicon Labs
History Price: $4.66000
In Stock: 22800
CPT007B-A02-GU Specification
Specification
Part No
CPT007B-A02-GU
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Silicon Labs
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
Yes
Number of Inputs
Up to 7
LED Driver Channels
Up to 7
Interface
Open Drain, Push-Pull
Resolution
-
Voltage - Supply
1.8V ~ 3.6V
Current - Supply
3.1mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
CPT007B-A02-GU PDF Datasheet
CPT007B-A02-GU Related Parts
CPT007B-A01-GM
CPT007B-A01-GM
Silicon Labs
CAP TOUCH CONTROLLER
CPT007B-A01-GMR
CPT007B-A01-GMR
Silicon Labs
IC CTLR CAP TOUCH 7CH GPIO 20QFN
CPT007B-A02-GM
CPT007B-A02-GM
Silicon Labs
IC CTLR CAP TOUCH 7CH GPIO 20QFN
CPT007B-A02-GMR
CPT007B-A02-GMR
Silicon Labs
IC CTLR CAP TOUCH 7CH GPIO 20QFN
CPT007B-A02-GUR
CPT007B-A02-GUR
Silicon Labs
7 CHANNEL CAPACITIVE TOUCH CONTR
CPT112S-A01-GM
CPT112S-A01-GM
Silicon Labs
CAP TOUCH CONTROLLER
CPT112S-A01-GMR
CPT112S-A01-GMR
Silicon Labs
IC CTLR CAP TOUCH 12CH GPIO 20QF
CPT112S-A02-GM
CPT112S-A02-GM
Silicon Labs
IC CTLR CAP TOUCH 12CH I2C 20QFN
CPT112S-A02-GMR
CPT112S-A02-GMR
Silicon Labs
IC CTLR CAP TOUCH 12CH I2C 20QFN
CPT112S-A02-GU
CPT112S-A02-GU
Silicon Labs
12 CHANNEL CAPACITIVE TOUCH CONT
CPT112S-A02-GUR
CPT112S-A02-GUR
Silicon Labs
12 CHANNEL CAPACITIVE TOUCH CONT
CPT212B-A01-GM
CPT212B-A01-GM
Silicon Labs
12 CHANNEL CAPACITIVE TOUCH CONT
CPT007B-A02-GU Compare Parts
  • CPT007B-A02-GU vs CPT213B-A01-GM
  • CPT007B-A02-GU vs CPT212B-A01-GMR
  • CPT007B-A02-GU vs CPT212B-A01-GM
  • CPT007B-A02-GU vs CPT112S-A02-GUR
  • CPT007B-A02-GU vs CPT112S-A02-GU
  • CPT007B-A02-GU vs CPT112S-A02-GMR
  • CPT007B-A02-GU vs CPT112S-A02-GM
  • CPT007B-A02-GU vs CPT112S-A01-GMR
  • CPT007B-A02-GU vs CPT112S-A01-GM
  • CPT007B-A02-GU vs CPT007B-A02-GUR
  • CPT007B-A02-GU vs CPT007B-A02-GMR
  • CPT007B-A02-GU vs CPT007B-A02-GM
  • CPT007B-A02-GU vs CPT007B-A01-GMR
  • CPT007B-A02-GU vs CPT007B-A01-GM
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4