CPT112S-A02-GU
CPT112S-A02-GU
Not For New Designs
Description:  12 CHANNEL CAPACITIVE TOUCH CONT
Manufacturer:  Silicon Labs
History Price: $4.16000
In Stock: 21200
CPT112S-A02-GU Specification
Specification
Part No
CPT112S-A02-GU
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Silicon Labs
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons, Slider
Proximity Detection
Yes
Number of Inputs
Up to 12
LED Driver Channels
-
Interface
I2C
Resolution
-
Voltage - Supply
1.8V ~ 3.6V
Current - Supply
3.1mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
CPT112S-A02-GU PDF Datasheet
CPT112S-A02-GU Related Parts
CPT007B-A01-GM
CPT007B-A01-GM
Silicon Labs
CAP TOUCH CONTROLLER
CPT007B-A01-GMR
CPT007B-A01-GMR
Silicon Labs
IC CTLR CAP TOUCH 7CH GPIO 20QFN
CPT007B-A02-GM
CPT007B-A02-GM
Silicon Labs
IC CTLR CAP TOUCH 7CH GPIO 20QFN
CPT007B-A02-GMR
CPT007B-A02-GMR
Silicon Labs
IC CTLR CAP TOUCH 7CH GPIO 20QFN
CPT007B-A02-GU
CPT007B-A02-GU
Silicon Labs
7 CHANNEL CAPACITIVE TOUCH CONTR
CPT007B-A02-GUR
CPT007B-A02-GUR
Silicon Labs
7 CHANNEL CAPACITIVE TOUCH CONTR
CPT112S-A01-GM
CPT112S-A01-GM
Silicon Labs
CAP TOUCH CONTROLLER
CPT112S-A01-GMR
CPT112S-A01-GMR
Silicon Labs
IC CTLR CAP TOUCH 12CH GPIO 20QF
CPT112S-A02-GM
CPT112S-A02-GM
Silicon Labs
IC CTLR CAP TOUCH 12CH I2C 20QFN
CPT112S-A02-GMR
CPT112S-A02-GMR
Silicon Labs
IC CTLR CAP TOUCH 12CH I2C 20QFN
CPT112S-A02-GUR
CPT112S-A02-GUR
Silicon Labs
12 CHANNEL CAPACITIVE TOUCH CONT
CPT212B-A01-GM
CPT212B-A01-GM
Silicon Labs
12 CHANNEL CAPACITIVE TOUCH CONT
CPT112S-A02-GU Description
Overview of Silicon Labs CPT112S-A02-GU

The Silicon Labs CPT112S-A02-GU is a high-precision capacitive touch sensor module designed for use in human-machine interface (HMI) applications. It combines advanced capacitive sensing technology with integrated signal processing to detect touch, proximity, and gestures with excellent sensitivity and robustness. This device is suitable for replacing mechanical switches, enabling sleek, durable, and water-resistant user interfaces in a wide range of consumer, industrial, and automotive products.

Device Description

The CPT112S-A02-GU integrates Silicon Labs’ proprietary capacitive sensing technology, which includes a programmable sensing front-end, a high-resolution analog-to-digital converter, and digital signal processing capabilities. The module supports multiple sensing modes such as touch detection, proximity sensing, and gestures, enhancing user interaction possibilities beyond simple button presses.

Its built-in noise immunity and automatic calibration features ensure reliable performance under varying environmental conditions, including changes in temperature, humidity, and presence of contaminants like water or dirt. The device can operate in both self-capacitance and mutual capacitance modes, offering flexible deployment for different sensor configurations.

The CPT112S-A02-GU communicates via standard digital interfaces, making integration into embedded systems straightforward. The compact module includes a dedicated controller and sensor electrodes, minimizing external components and simplifying system design.

Key Specifications

* Sensing Technology: Capacitive touch and proximity sensing
* Sensing Modes: Touch detection, proximity detection, multi-gesture support
* Number of Channels: Multi-channel support (configurable)
* Output Interface: I2C (Inter-Integrated Circuit) digital communication
Enables easy communication with microcontrollers and processors.
* Supply Voltage: 1.8 V to 3.6 V
Compatible with standard embedded system power rails.
* Operating Temperature Range: -40°C to +85°C
Suitable for automotive, industrial, and consumer environments.
* Touch Sensitivity: High sensitivity, capable of detecting light finger touches and proximity gestures.
* Noise Immunity: Robust performance against electrical noise, interference, and environmental contaminants.
* Response Time: Fast detection and processing for real-time user interaction.
* Power Consumption: Ultra-low power modes available for battery-operated devices.
* Electrode Configuration: Supports various electrode geometries, customizable to application needs.
* Calibration: Automatic and dynamic calibration for consistent performance across changing conditions.
* Package: Compact, surface-mount module with integrated sensor electrodes and controller.

Electrical Characteristics

The CPT112S-A02-GU operates with low supply current, optimized for energy efficiency especially in portable applications. Its input and output characteristics conform to industry standards for I2C communication, ensuring compatibility and ease of interface.

The sensing front-end features adjustable gain and threshold settings, allowing designers to fine-tune sensitivity and response according to application requirements. The module dynamically adjusts to environmental changes, minimizing false triggers and ensuring stable detection.

Functional Features

* Multi-Modal Sensing: Simultaneously supports touch, proximity, and gesture detection, enriching user interface possibilities.
* Digital Interface: I2C interface enables simple and robust communication with host microcontrollers.
* Programmable Sensitivity and Thresholds: Allows customization for specific use cases and environmental conditions.
* Automatic Calibration: Maintains consistent sensing performance without user intervention.
* Multi-Channel Operation: Supports multiple sensor inputs for complex keypad or gesture arrays.
* Low Power Operation: Includes sleep and low-power modes to extend battery life in portable devices.
* Environmental Robustness: Performs reliably under moisture, dirt, and electrical noise, suitable for challenging application environments.
* Gesture Recognition: Detects simple gestures such as swipe and proximity for intuitive control interfaces.
* Compact Module: Integrates sensor electrodes and controller in a single small form factor, simplifying system design.

Applications

* Consumer Electronics: Touch-sensitive buttons and sliders for smartphones, tablets, and wearable devices.
* Automotive: Touch controls and gesture interfaces for infotainment systems, climate controls, and door handles.
* Industrial Controls: Durable, sealed touch interfaces for machinery and control panels in harsh environments.
* Home Appliances: Intuitive, easy-to-clean touch interfaces for ovens, refrigerators, and washing machines.
* Medical Devices: Non-mechanical interfaces reducing contamination risks and improving hygiene.
* IoT Devices: Low-power touch controls for smart home and connected devices.
* Gaming and Entertainment: Interactive touch and gesture controls for consoles and peripherals.

Mechanical and Packaging Details

The CPT112S-A02-GU is offered as a small, surface-mountable module integrating sensor electrodes and the control IC, enabling straightforward placement on PCBs. The module’s compact size and low profile facilitate use in slim or space-constrained designs.

* Package Type: Surface-mount module with integrated electrodes
* Dimensions: Small footprint optimized for embedded applications
* Mounting: Compatible with automated PCB assembly processes
* Durability: Robust against mechanical stress and environmental exposure

Reliability and Compliance

Silicon Labs designs the CPT112S-A02-GU to meet stringent automotive and industrial standards, ensuring long-term reliability. The device undergoes rigorous testing for thermal, mechanical, and electrical endurance. Its capacitive sensing technology is inherently resistant to wear and tear compared to mechanical switches, reducing maintenance and improving product longevity.

Summary

The Silicon Labs CPT112S-A02-GU is a versatile, high-precision capacitive touch and proximity sensing module with advanced features including multi-gesture detection, robust noise immunity, and automatic calibration. Its compact, integrated design and low power consumption make it ideal for a wide range of consumer, automotive, industrial, and medical applications requiring intuitive, reliable, and durable touch-based user interfaces. The module’s flexible configuration options and digital I2C interface facilitate easy integration and customization to meet diverse system requirements.
CPT112S-A02-GU Compare Parts
  • CPT112S-A02-GU vs CPT213B-A01-GM
  • CPT112S-A02-GU vs CPT212B-A01-GMR
  • CPT112S-A02-GU vs CPT212B-A01-GM
  • CPT112S-A02-GU vs CPT112S-A02-GUR
  • CPT112S-A02-GU vs CPT112S-A02-GMR
  • CPT112S-A02-GU vs CPT112S-A02-GM
  • CPT112S-A02-GU vs CPT112S-A01-GMR
  • CPT112S-A02-GU vs CPT112S-A01-GM
  • CPT112S-A02-GU vs CPT007B-A02-GUR
  • CPT112S-A02-GU vs CPT007B-A02-GU
  • CPT112S-A02-GU vs CPT007B-A02-GMR
  • CPT112S-A02-GU vs CPT007B-A02-GM
  • CPT112S-A02-GU vs CPT007B-A01-GMR
  • CPT112S-A02-GU vs CPT007B-A01-GM
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4