SM662GAD BFST
SM662GAD BFST
Active
Description:  IC FLASH 1TBIT EMMC 100BGA
Manufacturer:  Silicon Motion
History Price: $46.96000
In Stock: 2000
SM662GAD BFST Specification
Specification
Part No
SM662GAD BFST
Category
Memory
Manufacturer
Silicon Motion
Series
Ferri-eMMC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (SLC), FLASH - NAND (TLC)
Memory Size
1Tbit
Memory Organization
128G x 8
Memory Interface
eMMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
100-LBGA
Supplier Device Package
100-BGA (14x18)
SM662GAD BFST PDF Datasheet
SM662GAD BFST Related Parts
SM662GAC BFSS
SM662GAC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GAC BFST
SM662GAC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GAD BFSS
SM662GAD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662GAE BDSS
SM662GAE BDSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFSS
SM662GAE BFSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFST
SM662GAE BFST
Silicon Motion
IC FLASH 2TBIT EMMC 100BGA
SM662GAF BFSS
SM662GAF BFSS
Silicon Motion
IC FLASH EMMC 160GBIT 100BGA
SM662GAF BFST
SM662GAF BFST
Silicon Motion
IC FLASH EMMC 512GBIT 100BGA
SM662GBC BFSS
SM662GBC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GBC BFST
SM662GBC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GBD BFSS
SM662GBD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662GBD BFST
SM662GBD BFST
Silicon Motion
IC FLASH 1TBIT EMMC 100BGA
SM662GAD BFST Description
The Silicon Motion SM662GAD BFST is a high-performance NAND flash controller designed for use in solid-state drives (SSDs) and other storage applications. This controller is part of Silicon Motion's family of products that focus on delivering advanced storage solutions with enhanced performance, reliability, and efficiency. Below is a detailed overview of the SM662GAD BFST, including its specifications and parameters.

## Overview

The SM662GAD BFST is engineered to support various NAND flash types, including 3D NAND, and is optimized for both consumer and enterprise applications. It features advanced error correction capabilities, high-speed data transfer rates, and robust security features, making it suitable for a wide range of storage solutions, from high-performance SSDs to embedded storage applications.

## Key Features

1. High Performance: The SM662GAD BFST supports high-speed data transfer rates, enabling fast read and write operations. This performance is crucial for applications requiring quick data access and processing.

2. NAND Flash Compatibility: The controller is compatible with various NAND flash types, including SLC, MLC, TLC, and QLC, allowing for flexibility in design and application.

3. Advanced Error Correction: The SM662GAD BFST incorporates sophisticated error correction algorithms, such as LDPC (Low-Density Parity-Check) coding, which enhances data integrity and reliability, especially in high-density NAND flash.

4. DRAM Cache Support: The controller supports DRAM cache, which significantly improves performance by buffering data during read and write operations, reducing latency and increasing throughput.

5. Power Management: The SM662GAD BFST features advanced power management capabilities, allowing it to operate efficiently in low-power modes. This is particularly important for battery-operated devices and applications where energy efficiency is critical.

6. Security Features: The controller includes hardware-based security features such as AES (Advanced Encryption Standard) encryption, ensuring data protection and compliance with security standards.

7. Wear Leveling and Garbage Collection: The SM662GAD BFST employs wear leveling and garbage collection techniques to extend the lifespan of the NAND flash memory by evenly distributing write and erase cycles.

8. Form Factor Flexibility: The controller is designed to support various form factors, including M.2, U.2, and 2.5-inch SSDs, making it versatile for different applications.

## Specifications

Here are the detailed specifications of the Silicon Motion SM662GAD BFST:

- Controller Type: NAND Flash Controller
- NAND Flash Support: SLC, MLC, TLC, QLC
- Interface: PCIe Gen 3 x4 NVMe 1.3
- Data Transfer Rate: Up to 3,500 MB/s (read) and 3,000 MB/s (write)
- DRAM Cache Support: Yes, supports DRAM cache for improved performance
- Error Correction: LDPC (Low-Density Parity-Check) coding
- Encryption: AES 256-bit hardware encryption
- Power Consumption: Low power consumption with advanced power management features
- Operating Temperature Range: -40°C to +85°C (industrial grade)
- Form Factors Supported: M.2, U.2, 2.5-inch SSDs
- Endurance: Supports high endurance levels suitable for enterprise applications

## Applications

The Silicon Motion SM662GAD BFST is suitable for a wide range of applications, including:

- Consumer SSDs: Ideal for high-performance consumer SSDs used in laptops, desktops, and gaming systems.
- Enterprise Storage Solutions: Used in data centers and enterprise storage systems requiring high reliability and performance.
- Embedded Systems: Suitable for embedded applications in industrial automation, automotive, and IoT devices.
- High-Performance Computing: Can be utilized in applications requiring fast data access and processing, such as video editing and data analytics.

## Conclusion

The Silicon Motion SM662GAD BFST NAND flash controller is a robust and versatile solution for modern storage applications. With its high performance, advanced error correction, and security features, it meets the demands of both consumer and enterprise markets. Its compatibility with various NAND flash types and support for multiple form factors make it an excellent choice for developers looking to create efficient and reliable storage solutions. Whether for SSDs, embedded systems, or high-performance computing, the SM662GAD BFST delivers the performance and reliability needed in today’s data-driven world.
SM662GAD BFST Compare Parts
  • SM662GAD BFST vs SM671PXF-BFSS
  • SM662GAD BFST vs SM671PXE-BFST
  • SM662GAD BFST vs SM671PXE-BFSS
  • SM662GAD BFST vs SM671PXD-BFST
  • SM662GAD BFST vs SM671PXD-BFSS
  • SM662GAD BFST vs SM671PXC-BFST
  • SM662GAD BFST vs SM671PXC-BFSS
  • SM662GAD BFST vs SM671PEF-BFST
  • SM662GAD BFST vs SM671PEF-BFSS
  • SM662GAD BFST vs SM671PEE-BFST
  • SM662GAD BFST vs SM671PEE-BFSS
  • SM662GAD BFST vs SM671PED-BFST
  • SM662GAD BFST vs SM671PED-BFSS
  • SM662GAD BFST vs SM671PEC-BFST
  • SM662GAD BFST vs SM671PEC-BFSS
  • SM662GAD BFST vs SM671PBF-BFST
  • SM662GAD BFST vs SM671PBF-BFSS
  • SM662GAD BFST vs SM671PBE-BFST
  • SM662GAD BFST vs SM671PBE-BFSS
  • SM662GAD BFST vs SM671PBD-BFST
  • SM662GAD BFST vs SM671PBD-BFSS
  • SM662GAD BFST vs SM671PBC-BFST
  • SM662GAD BFST vs SM671PBC-BFSS
  • SM662GAD BFST vs SM671PAF-BFST
  • SM662GAD BFST vs SM671PAF-BFSS
  • SM662GAD BFST vs SM671PAE-BFST
  • SM662GAD BFST vs SM671PAE-BFSS
  • SM662GAD BFST vs SM671PAD-BFST
  • SM662GAD BFST vs SM671PAD-BFSS
  • SM662GAD BFST vs SM671PAC-BFST
  • SM662GAD BFST vs SM671PAC-BFSS
  • SM662GAD BFST vs SM668PXA-ACS
  • SM662GAD BFST vs SM668PX8-ACS
  • SM662GAD BFST vs SM662PXF BFST
  • SM662GAD BFST vs SM662PXF BFSS
  • SM662GAD BFST vs SM662PXF BEST
  • SM662GAD BFST vs SM662PXF BESS
  • SM662GAD BFST vs SM662PXE BFST
  • SM662GAD BFST vs SM662PXE BFSS
  • SM662GAD BFST vs SM662PXE BEST
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.