SM662GAE BFST
SM662GAE BFST
Active
Description:  IC FLASH 2TBIT EMMC 100BGA
Manufacturer:  Silicon Motion
History Price: $90.55000
In Stock: 16800
SM662GAE BFST Specification
Specification
Part No
SM662GAE BFST
Category
Memory
Manufacturer
Silicon Motion
Series
Ferri-eMMC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (SLC), FLASH - NAND (TLC)
Memory Size
2Tbit
Memory Organization
256G x 8
Memory Interface
eMMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
100-LBGA
Supplier Device Package
100-BGA (14x18)
SM662GAE BFST PDF Datasheet
SM662GAE BFST Related Parts
SM662GAC BFSS
SM662GAC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GAC BFST
SM662GAC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GAD BFSS
SM662GAD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662GAD BFST
SM662GAD BFST
Silicon Motion
IC FLASH 1TBIT EMMC 100BGA
SM662GAE BDSS
SM662GAE BDSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFSS
SM662GAE BFSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAF BFSS
SM662GAF BFSS
Silicon Motion
IC FLASH EMMC 160GBIT 100BGA
SM662GAF BFST
SM662GAF BFST
Silicon Motion
IC FLASH EMMC 512GBIT 100BGA
SM662GBC BFSS
SM662GBC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GBC BFST
SM662GBC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GBD BFSS
SM662GBD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662GBD BFST
SM662GBD BFST
Silicon Motion
IC FLASH 1TBIT EMMC 100BGA
SM662GAE BFST Compare Parts
  • SM662GAE BFST vs SM671PXF-BFSS
  • SM662GAE BFST vs SM671PXE-BFST
  • SM662GAE BFST vs SM671PXE-BFSS
  • SM662GAE BFST vs SM671PXD-BFST
  • SM662GAE BFST vs SM671PXD-BFSS
  • SM662GAE BFST vs SM671PXC-BFST
  • SM662GAE BFST vs SM671PXC-BFSS
  • SM662GAE BFST vs SM671PEF-BFST
  • SM662GAE BFST vs SM671PEF-BFSS
  • SM662GAE BFST vs SM671PEE-BFST
  • SM662GAE BFST vs SM671PEE-BFSS
  • SM662GAE BFST vs SM671PED-BFST
  • SM662GAE BFST vs SM671PED-BFSS
  • SM662GAE BFST vs SM671PEC-BFST
  • SM662GAE BFST vs SM671PEC-BFSS
  • SM662GAE BFST vs SM671PBF-BFST
  • SM662GAE BFST vs SM671PBF-BFSS
  • SM662GAE BFST vs SM671PBE-BFST
  • SM662GAE BFST vs SM671PBE-BFSS
  • SM662GAE BFST vs SM671PBD-BFST
  • SM662GAE BFST vs SM671PBD-BFSS
  • SM662GAE BFST vs SM671PBC-BFST
  • SM662GAE BFST vs SM671PBC-BFSS
  • SM662GAE BFST vs SM671PAF-BFST
  • SM662GAE BFST vs SM671PAF-BFSS
  • SM662GAE BFST vs SM671PAE-BFST
  • SM662GAE BFST vs SM671PAE-BFSS
  • SM662GAE BFST vs SM671PAD-BFST
  • SM662GAE BFST vs SM671PAD-BFSS
  • SM662GAE BFST vs SM671PAC-BFST
  • SM662GAE BFST vs SM671PAC-BFSS
  • SM662GAE BFST vs SM668PXA-ACS
  • SM662GAE BFST vs SM668PX8-ACS
  • SM662GAE BFST vs SM662PXF BFST
  • SM662GAE BFST vs SM662PXF BFSS
  • SM662GAE BFST vs SM662PXF BEST
  • SM662GAE BFST vs SM662PXF BESS
  • SM662GAE BFST vs SM662PXE BFST
  • SM662GAE BFST vs SM662PXE BFSS
  • SM662GAE BFST vs SM662PXE BEST
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.