H26M64208EMRI
H26M64208EMRI
Active
Description:  IC eMMC 32GB FBGA
Manufacturer:  SK Hynix
History Price: $0
In Stock: 32000
H26M64208EMRI Specification
Specification
Part No
H26M64208EMRI
Category
Memory
Manufacturer
SK Hynix
Series
EE510A
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
eMMC
Memory Size
32GB
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
3.3V / 1.8V
Operating Temperature
-40~85C
Mounting Type
Surface Mount
Package / Case
FBGA
Supplier Device Package
FBGA
H26M64208EMRI Related Parts
H26M78208CMRN
H26M78208CMRN
SK Hynix
IC eMMC 64GB FBGA
H26M78208CMRI
H26M78208CMRI
SK Hynix
IC eMMC 64GB FBGA
H26M78208CMRA
H26M78208CMRA
SK Hynix
IC eMMC 64GB FBGA
H26M78208CMRQ
H26M78208CMRQ
SK Hynix
IC eMMC 64GB FBGA
H26M64208EMRN
H26M64208EMRN
SK Hynix
IC eMMC 32GB FBGA
H26M64208EMRA
H26M64208EMRA
SK Hynix
IC eMMC 32GB FBGA
H26M64208EMRQ
H26M64208EMRQ
SK Hynix
IC eMMC 32GB FBGA
H26M52208FPRN
H26M52208FPRN
SK Hynix
IC eMMC 16GB FBGA
H26M52208FPRI
H26M52208FPRI
SK Hynix
IC eMMC 16GB FBGA
H26M52208FPRA
H26M52208FPRA
SK Hynix
IC eMMC 16GB FBGA
H26M52208FPRQ
H26M52208FPRQ
SK Hynix
IC eMMC 16GB FBGA
H26M41208HPRN
H26M41208HPRN
SK Hynix
IC eMMC 8GB FBGA
H26M64208EMRI Description
The SK Hynix H26M64208EMRI is a NAND Flash memory chip that belongs to SK Hynix’s lineup of multi-level cell (MLC) NAND products. SK Hynix is a leading global semiconductor manufacturer, well-known for producing high-performance memory solutions like DRAM and NAND Flash. The H26M64208EMRI is designed to provide storage solutions in embedded systems and solid-state drives (SSDs), as well as in various mobile and consumer electronics devices.

Below, we will provide a detailed description and technical breakdown of the SK Hynix H26M64208EMRI, including its specifications, features, and applications.

## Product Overview

The H26M64208EMRI is an MLC NAND Flash memory device that uses Multi-Level Cell technology to store 2 bits per cell, allowing for higher data density. MLC NAND technology balances performance, cost, and storage capacity, making it suitable for applications requiring a reliable and high-capacity storage solution. This specific part belongs to SK Hynix%27s lineup of 64Gb (Gigabit) MLC NAND Flash devices, indicating a high storage density that makes it ideal for a variety of storage applications.

## Breakdown of Part Number: H26M64208EMRI

The part number H26M64208EMRI provides some information about the characteristics of the device. While the exact naming conventions for SK Hynix%27s parts are proprietary, we can deduce some elements from the part number:

- H26: Indicates that the part belongs to SK Hynix’s NAND Flash series.
- M64208: Represents specific features or characteristics of the device, such as memory density and architecture.
- EMRI: Likely designates packaging, operational voltage, and temperature range specifics.

## Key Specifications

The SK Hynix H26M64208EMRI NAND Flash chip is built using advanced semiconductor fabrication technology to deliver high performance and reliability. Here are the primary technical specifications:

1. Memory Type: NAND Flash (MLC)
2. Density: 64Gb (Gigabits), which translates to 8GB (Gigabytes) of storage capacity.
3. Cell Type: Multi-Level Cell (MLC), storing 2 bits per cell.
4. Package Type: TSOP or similar SMD package suitable for integration on a PCB.
5. Page Size: Commonly in the range of 4KB to 16KB per page for this class of NAND.
6. Block Size: Typically in the range of 256KB to 1MB per block.
7. Data Interface: Likely supports a synchronous interface, which enables faster read and write operations compared to asynchronous interfaces.
8. Voltage Range: Typically operates at a 3.3V supply voltage, standard for many NAND Flash products.
9. Temperature Range: Typically operates within the industrial standard temperature range of -40°C to +85°C, though specific details depend on the product variant.

## Electrical and Performance Specifications

NAND Flash memory like the H26M64208EMRI is characterized by its performance in terms of read, write, and erase operations. Here’s a breakdown of some key performance attributes for typical NAND Flash devices in this class:

1. Read Speed: MLC NAND typically offers read speeds in the range of 20 to 50 MB/s.
2. Write Speed: MLC NAND has write speeds usually in the range of 10 to 20 MB/s, depending on the controller and system design.
3. Endurance: MLC NAND Flash memory has a typical endurance of around 1,000 to 3,000 program/erase (P/E) cycles per block.
4. Data Retention: Generally offers a data retention period of 10 years under typical conditions.
5. Latency: Low read and write latency to ensure quick access to data, making it suitable for performance-critical applications.

## Features of SK Hynix H26M64208EMRI

1. Multi-Level Cell (MLC) Technology: The use of MLC technology allows the device to store more data per cell, improving the overall density and cost-effectiveness compared to Single-Level Cell (SLC) NAND.
2. High Storage Density: With a capacity of 64Gb, this NAND Flash memory is ideal for applications requiring large storage capacity in a small footprint.
3. Advanced Wear Leveling: To maximize the lifespan of the NAND Flash memory, SK Hynix integrates advanced wear leveling algorithms that evenly distribute write and erase cycles across all blocks.
4. Error Correction Code (ECC): Built-in ECC algorithms help detect and correct bit errors that may occur during data transfers, ensuring data integrity.
5. Fast Read/Write Performance: Supports high-speed read and write operations to meet the performance demands of modern applications.
6. Compact Package Size: The device comes in a surface-mount package, enabling easy integration into embedded systems, SSDs, and consumer electronics.

## Applications of SK Hynix H26M64208EMRI

The H26M64208EMRI is a versatile NAND Flash memory device that can be used in a wide range of applications, including:

1. Solid-State Drives (SSDs): The high density and performance characteristics of this MLC NAND Flash make it suitable for use in consumer and enterprise-grade SSDs.
2. Embedded Systems: Ideal for use in embedded applications such as industrial controllers, point-of-sale (POS) systems, and automotive infotainment systems.
3. Consumer Electronics: Used in digital cameras, smartphones, tablets, and other portable devices that require reliable storage solutions.
4. Networking and Communication Equipment: Can be integrated into routers, switches, and other networking devices that require high-capacity storage.
5. Portable Storage Devices: Suitable for use in USB flash drives, memory cards, and other portable storage products due to its compact size and high storage capacity.

## Technical Summary of Key Specifications

| Parameter | Value |
|-----------------------------------|---------------------------------|
| Memory Type | NAND Flash (MLC) |
| Capacity | 64Gb (8GB) |
| Cell Type | Multi-Level Cell (2 bits per cell) |
| Page Size | Approximately 4KB to 16KB |
| Block Size | Typically 256KB to 1MB |
| Data Interface | Likely synchronous |
| Voltage Range | 3.3V |
| Read Speed | Approximately 20 to 50 MB/s |
| Write Speed | Approximately 10 to 20 MB/s |
| Endurance | 1,000 to 3,000 P/E cycles |
| Data Retention | 10 years |
| Operating Temperature Range | -40°C to +85°C (industrial grade) |

## Advantages of SK Hynix H26M64208EMRI

1. High Density: Offers a large storage capacity in a relatively small package, making it ideal for applications with tight space constraints.
2. Cost-Effectiveness: MLC technology provides a good balance between storage capacity and cost, making it a budget-friendly choice for high-capacity storage solutions.
3. Reliability: Advanced ECC and wear-leveling algorithms help ensure long-term reliability and data integrity.
4. Wide Temperature Range: Operates reliably in both consumer and industrial environments.
5. High-Speed Interface: Likely supports a synchronous interface, enabling fast read and write operations that are essential in high-performance applications.

## Conclusion

The SK Hynix H26M64208EMRI is a robust and versatile NAND Flash memory solution that offers high density, reliable performance, and a range of features tailored for demanding applications. It is built using MLC technology to provide a cost-effective and high-capacity memory solution, making it suitable for use in solid-state drives (SSDs), embedded systems, and various consumer electronics. With advanced features such as wear leveling, error correction code (ECC), and a high-speed synchronous interface, the H26M64208EMRI strikes an excellent balance between performance, reliability, and cost.

This NAND Flash memory’s combination of high capacity, performance, and reliability makes it a strong choice for designers and engineers looking to implement large-scale storage in space-constrained and performance-critical applications.
H26M64208EMRI Compare Parts
  • H26M64208EMRI vs H26M41208HPRA
  • H26M64208EMRI vs H26M41208HPRI
  • H26M64208EMRI vs H26M41208HPRN
  • H26M64208EMRI vs H26M52208FPRQ
  • H26M64208EMRI vs H26M52208FPRA
  • H26M64208EMRI vs H26M52208FPRI
  • H26M64208EMRI vs H26M52208FPRN
  • H26M64208EMRI vs H26M64208EMRQ
  • H26M64208EMRI vs H26M64208EMRA
  • H26M64208EMRI vs H26M64208EMRN
  • H26M64208EMRI vs H26M78208CMRQ
  • H26M64208EMRI vs H26M78208CMRA
  • H26M64208EMRI vs H26M78208CMRI
  • H26M64208EMRI vs H26M78208CMRN
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!