H26M64208EMRN
H26M64208EMRN
Active
Description:  IC eMMC 32GB FBGA
Manufacturer:  SK Hynix
History Price: $0
In Stock: 15600
H26M64208EMRN Specification
Specification
Part No
H26M64208EMRN
Category
Memory
Manufacturer
SK Hynix
Series
EE510A
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
eMMC
Memory Size
32GB
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
3.3V / 1.8V
Operating Temperature
-25~85C
Mounting Type
Surface Mount
Package / Case
FBGA
Supplier Device Package
FBGA
H26M64208EMRN Related Parts
H26M78208CMRN
H26M78208CMRN
SK Hynix
IC eMMC 64GB FBGA
H26M78208CMRI
H26M78208CMRI
SK Hynix
IC eMMC 64GB FBGA
H26M78208CMRA
H26M78208CMRA
SK Hynix
IC eMMC 64GB FBGA
H26M78208CMRQ
H26M78208CMRQ
SK Hynix
IC eMMC 64GB FBGA
H26M64208EMRI
H26M64208EMRI
SK Hynix
IC eMMC 32GB FBGA
H26M64208EMRA
H26M64208EMRA
SK Hynix
IC eMMC 32GB FBGA
H26M64208EMRQ
H26M64208EMRQ
SK Hynix
IC eMMC 32GB FBGA
H26M52208FPRN
H26M52208FPRN
SK Hynix
IC eMMC 16GB FBGA
H26M52208FPRI
H26M52208FPRI
SK Hynix
IC eMMC 16GB FBGA
H26M52208FPRA
H26M52208FPRA
SK Hynix
IC eMMC 16GB FBGA
H26M52208FPRQ
H26M52208FPRQ
SK Hynix
IC eMMC 16GB FBGA
H26M41208HPRN
H26M41208HPRN
SK Hynix
IC eMMC 8GB FBGA
H26M64208EMRN Compare Parts
  • H26M64208EMRN vs H26M41208HPRA
  • H26M64208EMRN vs H26M41208HPRI
  • H26M64208EMRN vs H26M41208HPRN
  • H26M64208EMRN vs H26M52208FPRQ
  • H26M64208EMRN vs H26M52208FPRA
  • H26M64208EMRN vs H26M52208FPRI
  • H26M64208EMRN vs H26M52208FPRN
  • H26M64208EMRN vs H26M64208EMRQ
  • H26M64208EMRN vs H26M64208EMRA
  • H26M64208EMRN vs H26M64208EMRI
  • H26M64208EMRN vs H26M78208CMRQ
  • H26M64208EMRN vs H26M78208CMRA
  • H26M64208EMRN vs H26M78208CMRI
  • H26M64208EMRN vs H26M78208CMRN
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!