Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ STMicroelectronics 74LX1G03STR
74LX1G03STR
Obsolete
Logic - Gates and Inverters
Description:
IC GATE NAND OD 1CH 2-IN SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
74LX1G03STR Datasheet
History Price: Obsolete
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LX1G03STR Specification
Specification
Part No
74LX1G03STR
Category
Logic - Gates and Inverters
Manufacturer
STMicroelectronics
Series
74LX
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
1
Number of Inputs
2
Features
Open Drain
Voltage - Supply
1.65V ~ 5.5V
Current - Quiescent (Max)
10 μA
Current - Output High, Low
-, 32mA
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
3.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
Package / Case
SC-74A, SOT-753
74LX1G03STR PDF Datasheet
74LX1G03STR Datasheet
Click and Download: 74LX1G03STR Datasheet
74LX1G03STR Related Parts
74LCX00BQX
onsemi
IC GATE NAND 4CH 2-INP 14DQFN
74LCX00BQX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14DQFN
74LCX00FT
Toshiba Semiconductor
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00M
Fairchild Semiconductor
NAND GATE, LVC/LCX/Z SERIES, 4-F
74LCX00M
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74LCX00MCT
Fairchild Semiconductor
NAND GATE, LVC/LCX/Z SERIES, 4 F
74LCX00MTC
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00MTCX
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00MTR
STMicroelectronics
IC GATE NAND 4CH 2-INP 14SO
74LCX00MX
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74LCX00SJ
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
74LCX00SJ
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74LX1G03STR Compare Parts
74LX1G03STR vs 74LX1GU04CTR
74LX1G03STR vs 74LX1G86STR
74LX1G03STR vs 74LX1G86CTR
74LX1G03STR vs 74LX1G32STR
74LX1G03STR vs 74LX1G32CTR
74LX1G03STR vs 74LX1G14STR
74LX1G03STR vs 74LX1G14CTR
74LX1G03STR vs 74LX1G132STR
74LX1G03STR vs 74LX1G132CTR
74LX1G03STR vs 74LX1G08STR
74LX1G03STR vs 74LX1G08CTR
74LX1G03STR vs 74LX1G05STR
74LX1G03STR vs 74LX1G04STR
74LX1G03STR vs 74LX1G04CTR
74LX1G03STR vs 74LX1G04BJR
74LX1G03STR vs 74LX1G02STR
74LX1G03STR vs 74LX1G02CTR
74LX1G03STR vs 74LX1G00STR
74LX1G03STR vs 74LX1G00CTR
74LX1G03STR vs 74LVXU04TTR
74LX1G03STR vs 74LVXU04MTR
74LX1G03STR vs 74LVX86TTR
74LX1G03STR vs 74LVX86SJX
74LX1G03STR vs 74LVX86SJX
74LX1G03STR vs 74LVX86SJ
74LX1G03STR vs 74LVX86SJ
74LX1G03STR vs 74LVX86MX
74LX1G03STR vs 74LVX86MTR
74LX1G03STR vs 74LVX86MTCX
74LX1G03STR vs 74LVX86MTCX
74LX1G03STR vs 74LVX86MTC
74LX1G03STR vs 74LVX86MTC
74LX1G03STR vs 74LVX86M
74LX1G03STR vs 74LVX86M
74LX1G03STR vs 74LVX32TTR
74LX1G03STR vs 74LVX32SJX
74LX1G03STR vs 74LVX32SJX
74LX1G03STR vs 74LVX32SJ
74LX1G03STR vs 74LVX32SJ
74LX1G03STR vs 74LVX32MX
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested