☰
74LX1G04CTR
74LX1G04CTR
Obsolete
Description:  IC INVERTER 1CH 1-INP SOT323-5
Manufacturer:  STMicroelectronics
Datasheet:   74LX1G04CTR Datasheet
History Price: Obsolete
In Stock: 7000
74LX1G04CTR Specification
Specification
Part No
74LX1G04CTR
Category
Logic - Gates and Inverters
Manufacturer
STMicroelectronics
Series
74LX
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
1
Number of Inputs
1
Features
-
Voltage - Supply
1.65V ~ 5.5V
Current - Quiescent (Max)
10 μA
Current - Output High, Low
32mA, 32mA
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
4.2ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
SOT-323-5
Package / Case
5-TSSOP, SC-70-5, SOT-353
74LX1G04CTR PDF Datasheet
74LX1G04CTR Related Parts
74LCX00BQX
74LCX00BQX
onsemi
IC GATE NAND 4CH 2-INP 14DQFN
74LCX00BQX
74LCX00BQX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14DQFN
74LCX00FT
74LCX00FT
Toshiba Semiconductor
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00M
74LCX00M
Fairchild Semiconductor
NAND GATE, LVC/LCX/Z SERIES, 4-F
74LCX00M
74LCX00M
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74LCX00MCT
74LCX00MCT
Fairchild Semiconductor
NAND GATE, LVC/LCX/Z SERIES, 4 F
74LCX00MTC
74LCX00MTC
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00MTCX
74LCX00MTCX
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00MTR
74LCX00MTR
STMicroelectronics
IC GATE NAND 4CH 2-INP 14SO
74LCX00MX
74LCX00MX
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74LCX00SJ
74LCX00SJ
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
74LCX00SJ
74LCX00SJ
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74LX1G04CTR Compare Parts
  • 74LX1G04CTR vs 74LX1GU04CTR
  • 74LX1G04CTR vs 74LX1G86STR
  • 74LX1G04CTR vs 74LX1G86CTR
  • 74LX1G04CTR vs 74LX1G32STR
  • 74LX1G04CTR vs 74LX1G32CTR
  • 74LX1G04CTR vs 74LX1G14STR
  • 74LX1G04CTR vs 74LX1G14CTR
  • 74LX1G04CTR vs 74LX1G132STR
  • 74LX1G04CTR vs 74LX1G132CTR
  • 74LX1G04CTR vs 74LX1G08STR
  • 74LX1G04CTR vs 74LX1G08CTR
  • 74LX1G04CTR vs 74LX1G05STR
  • 74LX1G04CTR vs 74LX1G04STR
  • 74LX1G04CTR vs 74LX1G04BJR
  • 74LX1G04CTR vs 74LX1G03STR
  • 74LX1G04CTR vs 74LX1G02STR
  • 74LX1G04CTR vs 74LX1G02CTR
  • 74LX1G04CTR vs 74LX1G00STR
  • 74LX1G04CTR vs 74LX1G00CTR
  • 74LX1G04CTR vs 74LVXU04TTR
  • 74LX1G04CTR vs 74LVXU04MTR
  • 74LX1G04CTR vs 74LVX86TTR
  • 74LX1G04CTR vs 74LVX86SJX
  • 74LX1G04CTR vs 74LVX86SJX
  • 74LX1G04CTR vs 74LVX86SJ
  • 74LX1G04CTR vs 74LVX86SJ
  • 74LX1G04CTR vs 74LVX86MX
  • 74LX1G04CTR vs 74LVX86MTR
  • 74LX1G04CTR vs 74LVX86MTCX
  • 74LX1G04CTR vs 74LVX86MTCX
  • 74LX1G04CTR vs 74LVX86MTC
  • 74LX1G04CTR vs 74LVX86MTC
  • 74LX1G04CTR vs 74LVX86M
  • 74LX1G04CTR vs 74LVX86M
  • 74LX1G04CTR vs 74LVX32TTR
  • 74LX1G04CTR vs 74LVX32SJX
  • 74LX1G04CTR vs 74LVX32SJX
  • 74LX1G04CTR vs 74LVX32SJ
  • 74LX1G04CTR vs 74LVX32SJ
  • 74LX1G04CTR vs 74LVX32MX
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase