Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ STMicroelectronics 74V2G08STR
74V2G08STR
Obsolete
Logic - Gates and Inverters
Description:
IC GATE AND 2CH 2-INP SOT23-8
Manufacturer:
STMicroelectronics
Datasheet:
74V2G08STR Datasheet
History Price: Obsolete
In Stock: 23120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74V2G08STR Specification
Specification
Part No
74V2G08STR
Category
Logic - Gates and Inverters
Manufacturer
STMicroelectronics
Series
74V
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
2
Number of Inputs
2
Features
-
Voltage - Supply
2V ~ 5.5V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
8mA, 8mA
Input Logic Level - Low
0.5V
Input Logic Level - High
1.5V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-8
Package / Case
SOT-23-8
74V2G08STR PDF Datasheet
74V2G08STR Datasheet
Click and Download: 74V2G08STR Datasheet
74V2G08STR Related Parts
74V1G00CTR
STMicroelectronics
IC GATE NAND 1CH 2-INP SOT323-5
74V1G00STR
STMicroelectronics
IC GATE NAND 1CH 2-INP SOT23-5
74V1G02STR
STMicroelectronics
IC GATE NOR 1CH 2-INP SOT23-5
74V1G03STR
STMicroelectronics
IC GATE NAND OD 1CH 2-IN SOT23-5
74V1G04CTR
STMicroelectronics
IC INVERTER 1CH 1-INP SOT323-5
74V1G04STR
STMicroelectronics
IC INVERTER 1CH 1-INP SOT23-5
74V1G05STR
STMicroelectronics
IC INVERTER OD 1CH 1-INP SOT23-5
74V1G08CTR
STMicroelectronics
IC GATE AND 1CH 2-INP SOT323-5
74V1G08STR
STMicroelectronics
IC GATE AND 1CH 2-INP SOT23-5
74V1G14CTR
STMicroelectronics
IC INVERTER 1CH 1-INP SOT323-5
74V1G14STR
STMicroelectronics
IC INVERTER 1CH 1-INP SOT23-5
74V1G32CTR
STMicroelectronics
IC GATE OR 1CH 2-INP SOT323-5
74V2G08STR Compare Parts
74V2G08STR vs 74VHCU04SJX
74V2G08STR vs 74VHCU04SJX
74V2G08STR vs 74VHCU04SJ
74V2G08STR vs 74VHCU04SJ
74V2G08STR vs 74VHCU04N
74V2G08STR vs 74VHCU04MX
74V2G08STR vs 74VHCU04MX
74V2G08STR vs 74VHCU04MTR
74V2G08STR vs 74VHCU04MTCX
74V2G08STR vs 74VHCU04MTC
74V2G08STR vs 74VHCU04M
74V2G08STR vs 74VHCT86ATTR
74V2G08STR vs 74VHCT86AMTR
74V2G08STR vs 74VHCT32PW-Q100J
74V2G08STR vs 74VHCT32PW,118
74V2G08STR vs 74VHCT32D-Q100J
74V2G08STR vs 74VHCT32D,118
74V2G08STR vs 74VHCT32D,118
74V2G08STR vs 74VHCT32BQ-Q100X
74V2G08STR vs 74VHCT32BQ,115
74V2G08STR vs 74VHCT32ATTR
74V2G08STR vs 74VHCT32AMTR
74V2G08STR vs 74VHCT14PW,118
74V2G08STR vs 74VHCT14D,118
74V2G08STR vs 74VHCT14BQ,115
74V2G08STR vs 74VHCT14ASJX
74V2G08STR vs 74VHCT14ASJX
74V2G08STR vs 74VHCT14ASJ
74V2G08STR vs 74VHCT14ASJ
74V2G08STR vs 74VHCT14AN
74V2G08STR vs 74VHCT14AN
74V2G08STR vs 74VHCT14AMX
74V2G08STR vs 74VHCT14AMTCX
74V2G08STR vs 74VHCT14AMTCX
74V2G08STR vs 74VHCT14AMTC
74V2G08STR vs 74VHCT14AM
74V2G08STR vs 74VHCT14AM
74V2G08STR vs 74VHCT08PW-Q100J
74V2G08STR vs 74VHCT08PW,118
74V2G08STR vs 74VHCT08MTCX
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right