☰
74VHC04MTR
74VHC04MTR
Obsolete
Description:  IC INVERTER 6CH 1-INP 14SO
Manufacturer:  STMicroelectronics
Datasheet:   74VHC04MTR Datasheet
History Price: Obsolete
In Stock: 31620
74VHC04MTR Specification
Specification
Part No
74VHC04MTR
Category
Logic - Gates and Inverters
Manufacturer
STMicroelectronics
Series
74VHC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
-
Voltage - Supply
2V ~ 5.5V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
8mA, 8mA
Input Logic Level - Low
0.5V
Input Logic Level - High
1.5V
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SO
Package / Case
14-SOIC (0.154", 3.90mm Width)
74VHC04MTR PDF Datasheet
74VHC04MTR Related Parts
74V1G00CTR
74V1G00CTR
STMicroelectronics
IC GATE NAND 1CH 2-INP SOT323-5
74V1G00STR
74V1G00STR
STMicroelectronics
IC GATE NAND 1CH 2-INP SOT23-5
74V1G02STR
74V1G02STR
STMicroelectronics
IC GATE NOR 1CH 2-INP SOT23-5
74V1G03STR
74V1G03STR
STMicroelectronics
IC GATE NAND OD 1CH 2-IN SOT23-5
74V1G04CTR
74V1G04CTR
STMicroelectronics
IC INVERTER 1CH 1-INP SOT323-5
74V1G04STR
74V1G04STR
STMicroelectronics
IC INVERTER 1CH 1-INP SOT23-5
74V1G05STR
74V1G05STR
STMicroelectronics
IC INVERTER OD 1CH 1-INP SOT23-5
74V1G08CTR
74V1G08CTR
STMicroelectronics
IC GATE AND 1CH 2-INP SOT323-5
74V1G08STR
74V1G08STR
STMicroelectronics
IC GATE AND 1CH 2-INP SOT23-5
74V1G14CTR
74V1G14CTR
STMicroelectronics
IC INVERTER 1CH 1-INP SOT323-5
74V1G14STR
74V1G14STR
STMicroelectronics
IC INVERTER 1CH 1-INP SOT23-5
74V1G32CTR
74V1G32CTR
STMicroelectronics
IC GATE OR 1CH 2-INP SOT323-5
74VHC04MTR Compare Parts
  • 74VHC04MTR vs 74VHCU04SJX
  • 74VHC04MTR vs 74VHCU04SJX
  • 74VHC04MTR vs 74VHCU04SJ
  • 74VHC04MTR vs 74VHCU04SJ
  • 74VHC04MTR vs 74VHCU04N
  • 74VHC04MTR vs 74VHCU04MX
  • 74VHC04MTR vs 74VHCU04MX
  • 74VHC04MTR vs 74VHCU04MTR
  • 74VHC04MTR vs 74VHCU04MTCX
  • 74VHC04MTR vs 74VHCU04MTC
  • 74VHC04MTR vs 74VHCU04M
  • 74VHC04MTR vs 74VHCT86ATTR
  • 74VHC04MTR vs 74VHCT86AMTR
  • 74VHC04MTR vs 74VHCT32PW-Q100J
  • 74VHC04MTR vs 74VHCT32PW,118
  • 74VHC04MTR vs 74VHCT32D-Q100J
  • 74VHC04MTR vs 74VHCT32D,118
  • 74VHC04MTR vs 74VHCT32D,118
  • 74VHC04MTR vs 74VHCT32BQ-Q100X
  • 74VHC04MTR vs 74VHCT32BQ,115
  • 74VHC04MTR vs 74VHCT32ATTR
  • 74VHC04MTR vs 74VHCT32AMTR
  • 74VHC04MTR vs 74VHCT14PW,118
  • 74VHC04MTR vs 74VHCT14D,118
  • 74VHC04MTR vs 74VHCT14BQ,115
  • 74VHC04MTR vs 74VHCT14ASJX
  • 74VHC04MTR vs 74VHCT14ASJX
  • 74VHC04MTR vs 74VHCT14ASJ
  • 74VHC04MTR vs 74VHCT14ASJ
  • 74VHC04MTR vs 74VHCT14AN
  • 74VHC04MTR vs 74VHCT14AN
  • 74VHC04MTR vs 74VHCT14AMX
  • 74VHC04MTR vs 74VHCT14AMTCX
  • 74VHC04MTR vs 74VHCT14AMTCX
  • 74VHC04MTR vs 74VHCT14AMTC
  • 74VHC04MTR vs 74VHCT14AM
  • 74VHC04MTR vs 74VHCT14AM
  • 74VHC04MTR vs 74VHCT08PW-Q100J
  • 74VHC04MTR vs 74VHCT08PW,118
  • 74VHC04MTR vs 74VHCT08MTCX
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right