☰
A6983C33QTR
A6983C33QTR
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
Datasheet:   A6983C33QTR Datasheet
History Price: $2.31600
In Stock: 5020
A6983C33QTR Specification
Specification
Part No
A6983C33QTR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Output Configuration
-
Topology
-
Output Type
-
Number of Outputs
-
Voltage - Input (Min)
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
-
Synchronous Rectifier
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
A6983C33QTR Related Parts
A6902D
A6902D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A6902D13TR
A6902D13TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A6984TR
A6984TR
STMicroelectronics
IC REG BUCK 3.3V 400MA 10VFDFPN
A6985F
A6985F
STMicroelectronics
IC REG BUCK ADJ 500MA 16HTSSOP
A6985F3V3
A6985F3V3
STMicroelectronics
IC REG BUCK 3.3V 500MA 16HTSSOP
A6985F3V3TR
A6985F3V3TR
STMicroelectronics
IC REG BUCK 3.3V 500MA 16HTSSOP
A6985F5V
A6985F5V
STMicroelectronics
IC REG BUCK 5V 500MA 16HTSSOP
A6985F5VTR
A6985F5VTR
STMicroelectronics
IC REG BUCK 5V 500MA 16HTSSOP
A6985FTR
A6985FTR
STMicroelectronics
IC REG BUCK ADJ 500MA 16HTSSOP
A6986F
A6986F
STMicroelectronics
IC REG BUCK ADJ 2A 16HTSSOP
A6986F3V3
A6986F3V3
STMicroelectronics
IC REG BUCK 3.3V 1.5A 16HTSSOP
A6986F3V3TR
A6986F3V3TR
STMicroelectronics
IC REG BUCK 3.3V 1.5A 16HTSSOP
A6983C33QTR Compare Parts
  • A6983C33QTR vs A6986ITR
  • A6983C33QTR vs A6986HTR
  • A6983C33QTR vs A6986H5VTR
  • A6983C33QTR vs A6986H5V
  • A6983C33QTR vs A6986H3V3TR
  • A6983C33QTR vs A6986H3V3
  • A6983C33QTR vs A6986H
  • A6983C33QTR vs A6986FTR
  • A6983C33QTR vs A6986F5VTR
  • A6983C33QTR vs A6986F5V
  • A6983C33QTR vs A6986F3V3TR
  • A6983C33QTR vs A6986F3V3
  • A6983C33QTR vs A6986F
  • A6983C33QTR vs A6985FTR
  • A6983C33QTR vs A6985F5VTR
  • A6983C33QTR vs A6985F5V
  • A6983C33QTR vs A6985F3V3TR
  • A6983C33QTR vs A6985F3V3
  • A6983C33QTR vs A6985F
  • A6983C33QTR vs A6984TR
  • A6983C33QTR vs A6902D13TR
  • A6983C33QTR vs A6902D
  • A6983C33QTR vs A6986STR
  • A6983C33QTR vs A6986S
  • A6983C33QTR vs A6983NQTR
  • A6983C33QTR vs A6983N50QTR
  • A6983C33QTR vs A6983N33QTR
  • A6983C33QTR vs A6983IQTR
  • A6983C33QTR vs A6983CQTR
  • A6983C33QTR vs A6983C50QTR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.