☰
E-L6386D
E-L6386D
Obsolete
Description:  IC GATE DRVR HALF-BRIDGE 14SO
Manufacturer:  STMicroelectronics
Datasheet:   E-L6386D Datasheet
History Price: Obsolete
In Stock: 14120
E-L6386D Specification
Specification
Part No
E-L6386D
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
17V (Max)
Logic Voltage - VIL, VIH
1.5V, 3.6V
Current - Peak Output (Source, Sink)
400mA, 650mA
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
50ns, 30ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
E-L6386D PDF Datasheet
E-L6386D Related Parts
E-L6385D013TR
E-L6385D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
E-L6386D013TR
E-L6386D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
E-L6569
E-L6569
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
E-L6569D
E-L6569D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
E-L6571BD
E-L6571BD
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
E-L6571BD013TR
E-L6571BD013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
E-L6386D Compare Parts
  • E-L6386D vs E-L6571BD
  • E-L6386D vs E-L6569D
  • E-L6386D vs E-L6569
  • E-L6386D vs E-L6386D013TR
  • E-L6386D vs E-L6385D013TR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.