Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ STMicroelectronics E-L6386D013TR
E-L6386D013TR
Obsolete
PMIC - Gate Drivers
Description:
IC GATE DRVR HALF-BRIDGE 14SO
Manufacturer:
STMicroelectronics
Datasheet:
E-L6386D013TR Datasheet
History Price: Obsolete
In Stock: 21040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
E-L6386D013TR Specification
Specification
Part No
E-L6386D013TR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
17V (Max)
Logic Voltage - VIL, VIH
1.5V, 3.6V
Current - Peak Output (Source, Sink)
400mA, 650mA
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
50ns, 30ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
E-L6386D013TR PDF Datasheet
E-L6386D013TR Datasheet
Click and Download: E-L6386D013TR Datasheet
E-L6386D013TR Related Parts
E-L6385D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
E-L6386D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
E-L6569
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
E-L6569D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
E-L6571BD
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
E-L6571BD013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
E-L6386D013TR Compare Parts
E-L6386D013TR vs E-L6571BD
E-L6386D013TR vs E-L6569D
E-L6386D013TR vs E-L6569
E-L6386D013TR vs E-L6386D
E-L6386D013TR vs E-L6385D013TR
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.