☰
FDA801-VYT
FDA801-VYT
Active
Description:  IC AMP CLASS D QUAD 50W 64LQFP
Manufacturer:  STMicroelectronics
Datasheet:   FDA801-VYT Datasheet
History Price: $10.98900
In Stock: 10840
FDA801-VYT Specification
Specification
Part No
FDA801-VYT
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
4-Channel (Quad)
Max Output Power x Channels @ Load
50W x 4 @ 4Ohm
Voltage - Supply
1.8V, 3.3V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Supplier Device Package
64-LQFP-EP (10x10)
Package / Case
64-LQFP Exposed Pad
FDA801-VYT PDF Datasheet
FDA801-VYT Related Parts
FDA2100BLV
FDA2100BLV
STMicroelectronics
IC AMP CLASS D STER 120W 64TQFP
FDA2100BLV-T
FDA2100BLV-T
STMicroelectronics
IC AMP CLASS D STER 120W 64TQFP
FDA801-VYY
FDA801-VYY
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
FDA801B-VYT
FDA801B-VYT
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
FDA801B-VYY
FDA801B-VYY
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
FDA801S-VYT
FDA801S-VYT
STMicroelectronics
SPS AUDIO & POWER
FDA801SB-VYT
FDA801SB-VYT
STMicroelectronics
SPS AUDIO & POWER
FDA802-VYT
FDA802-VYT
STMicroelectronics
2X150 W - 1X300 W CLASS-D DIGITA
FDA802-VYY
FDA802-VYY
STMicroelectronics
2X150 W - 1X300 W CLASS-D DIGITA
FDA802B-VYT
FDA802B-VYT
STMicroelectronics
2X150 W - 1X300 W CLASS D DIGITA
FDA802B-VYY
FDA802B-VYY
STMicroelectronics
2X150 W - 1X300 W CLASS D DIGITA
FDA802S-VYT
FDA802S-VYT
STMicroelectronics
ABD AUDIO & POWER
FDA801-VYT Compare Parts
  • FDA801-VYT vs FDA903U-KBT
  • FDA801-VYT vs FDA903S-6DT
  • FDA801-VYT vs FDA903D-EHX
  • FDA801-VYT vs FDA903D-EHT
  • FDA801-VYT vs FDA901-VYY
  • FDA801-VYT vs FDA901-VYT
  • FDA801-VYT vs FDA803U-KBX
  • FDA801-VYT vs FDA803U-KBT
  • FDA801-VYT vs FDA803S-6DT
  • FDA801-VYT vs FDA803Q-V0Y
  • FDA801-VYT vs FDA803D-EHX
  • FDA801-VYT vs FDA803D-EHT
  • FDA801-VYT vs FDA802SB-VYY
  • FDA801-VYT vs FDA802SB-VYT
  • FDA801-VYT vs FDA802S-VYY
  • FDA801-VYT vs FDA802S-VYT
  • FDA801-VYT vs FDA802B-VYY
  • FDA801-VYT vs FDA802B-VYT
  • FDA801-VYT vs FDA802-VYY
  • FDA801-VYT vs FDA802-VYT
  • FDA801-VYT vs FDA801SB-VYT
  • FDA801-VYT vs FDA801S-VYT
  • FDA801-VYT vs FDA801B-VYY
  • FDA801-VYT vs FDA801B-VYT
  • FDA801-VYT vs FDA801-VYY
  • FDA801-VYT vs FDA2100BLV-T
  • FDA801-VYT vs FDA2100BLV
  • FDA801-VYT vs FDA903S-6DY
  • FDA801-VYT vs FDA903Q-V0Y
  • FDA801-VYT vs FDA903Q-V0T
  • FDA801-VYT vs FDA803S-6DY
  • FDA801-VYT vs FDA803Q-V0T
  • FDA801-VYT vs FDA802PB-VYY
  • FDA801-VYT vs FDA802PB-VYT
  • FDA801-VYT vs FDA802P-VYY
  • FDA801-VYT vs FDA802P-VYT
  • FDA801-VYT vs FDA802AB-VYY
  • FDA801-VYT vs FDA802AB-VYT
  • FDA801-VYT vs FDA802A-VYY
  • FDA801-VYT vs FDA802A-VYT
  • FDA801-VYT FAQ
    Q1: What is the STMicroelectronics FDA801-VYT?

    A1: The FDA801-VYT is a high-performance, fully integrated analog front-end (AFE) for digital audio applications, designed by STMicroelectronics. It is optimized for driving audio power amplifiers with high fidelity and efficiency.

    Q2: What is the primary function of the FDA801-VYT?

    A2: The primary function of the FDA801-VYT is to amplify audio signals with high precision, providing a high-quality output for driving speakers in audio systems, home entertainment systems, and portable audio devices.

    Q3: What type of output does the FDA801-VYT provide?

    A3: The FDA801-VYT provides a fully differential output, which ensures low distortion and high-quality audio reproduction.

    Q4: What is the power supply voltage range of the FDA801-VYT?

    A4: The FDA801-VYT operates within a voltage range of 4.5V to 26V, providing flexibility for use in a variety of audio applications with different power supply configurations.

    Q5: What is the total harmonic distortion (THD) of the FDA801-VYT?

    A5: The FDA801-VYT features a low total harmonic distortion (THD) of less than 0.1%, ensuring high-quality audio performance with minimal distortion.

    Q6: How many channels does the FDA801-VYT support?

    A6: The FDA801-VYT is a dual-channel audio amplifier, supporting stereo audio applications with independent left and right channel processing.

    Q7: Is the FDA801-VYT suitable for use in portable devices?

    A7: Yes, the FDA801-VYT is suitable for portable audio devices, as it is designed for low power consumption while providing high-efficiency amplification for battery-operated applications.

    Q8: Does the FDA801-VYT include built-in protection features?

    A8: Yes, the FDA801-VYT includes various protection features such as short-circuit, over-temperature, and over-voltage protection to ensure reliable and safe operation in various environments.

    Q9: What type of audio systems can use the FDA801-VYT?

    A9: The FDA801-VYT is ideal for a wide range of audio systems, including home theater systems, car audio systems, and portable Bluetooth speakers.

    Q10: What is the signal-to-noise ratio (SNR) of the FDA801-VYT?

    A10: The FDA801-VYT offers a high signal-to-noise ratio (SNR) of around 100 dB, ensuring clean and clear audio output with minimal noise interference.

    Q11: How efficient is the FDA801-VYT in terms of power consumption?

    A11: The FDA801-VYT is designed to be highly efficient, offering up to 90% efficiency in power conversion, which helps minimize heat generation and extend the battery life in portable applications.

    Q12: What is the output power of the FDA801-VYT?

    A12: The FDA801-VYT can deliver up to 2x50W of output power into a 4-ohm load, providing strong and clear audio output for various audio applications.

    Q13: Can the FDA801-VYT drive speakers directly?

    A13: Yes, the FDA801-VYT is capable of directly driving speakers, as it is an integrated audio power amplifier designed for this purpose.

    Q14: Is the FDA801-VYT compatible with digital audio sources?

    A14: The FDA801-VYT is an analog front-end (AFE) and requires an analog audio signal input. However, it can easily interface with digital audio systems by using an appropriate digital-to-analog converter (DAC).

    Q15: What kind of control options does the FDA801-VYT offer?

    A15: The FDA801-VYT supports volume control, mute, and other audio adjustments, allowing for customization and optimization of audio output based on user preferences.

    Q16: Does the FDA801-VYT have any noise suppression features?

    A16: Yes, the FDA801-VYT incorporates features to minimize electromagnetic interference (EMI) and audio noise, ensuring high-quality sound output without unwanted noise or distortion.

    Q17: Is the FDA801-VYT suitable for automotive audio systems?

    A17: Yes, the FDA801-VYT is ideal for automotive audio systems, thanks to its high output power, low distortion, and ability to operate efficiently within the voltage range typical of automotive environments.

    Q18: What is the maximum output current of the FDA801-VYT?

    A18: The FDA801-VYT is capable of delivering up to 3A of output current per channel, providing sufficient drive for most common speaker loads.

    Q19: How does the FDA801-VYT handle thermal management?

    A19: The FDA801-VYT has integrated thermal management features, including thermal shutdown and protection mechanisms, which help prevent overheating and ensure safe operation under various conditions.

    Q20: Can the FDA801-VYT be used in high-fidelity (Hi-Fi) audio systems?

    A20: Yes, the FDA801-VYT is suitable for high-fidelity (Hi-Fi) audio systems, providing superior audio quality with low distortion, high efficiency, and a wide dynamic range, making it ideal for audiophile applications.
    Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description