☰
FDA801SB-VYT
FDA801SB-VYT
Active
Description:  SPS AUDIO & POWER
Manufacturer:  STMicroelectronics
History Price: $9.47100
In Stock: 23760
FDA801SB-VYT Specification
Specification
Part No
FDA801SB-VYT
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
Automotive
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
4-Channel (Quad)
Max Output Power x Channels @ Load
50W x 4 @ 4Ohm
Voltage - Supply
1.8V ~ 3.3V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-
Supplier Device Package
64-LQFP-EP (10x10)
Package / Case
64-LQFP Exposed Pad
FDA801SB-VYT Related Parts
FDA2100BLV
FDA2100BLV
STMicroelectronics
IC AMP CLASS D STER 120W 64TQFP
FDA2100BLV-T
FDA2100BLV-T
STMicroelectronics
IC AMP CLASS D STER 120W 64TQFP
FDA801-VYT
FDA801-VYT
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
FDA801-VYY
FDA801-VYY
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
FDA801B-VYT
FDA801B-VYT
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
FDA801B-VYY
FDA801B-VYY
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
FDA801S-VYT
FDA801S-VYT
STMicroelectronics
SPS AUDIO & POWER
FDA802-VYT
FDA802-VYT
STMicroelectronics
2X150 W - 1X300 W CLASS-D DIGITA
FDA802-VYY
FDA802-VYY
STMicroelectronics
2X150 W - 1X300 W CLASS-D DIGITA
FDA802B-VYT
FDA802B-VYT
STMicroelectronics
2X150 W - 1X300 W CLASS D DIGITA
FDA802B-VYY
FDA802B-VYY
STMicroelectronics
2X150 W - 1X300 W CLASS D DIGITA
FDA802S-VYT
FDA802S-VYT
STMicroelectronics
ABD AUDIO & POWER
FDA801SB-VYT Compare Parts
  • FDA801SB-VYT vs FDA903U-KBT
  • FDA801SB-VYT vs FDA903S-6DT
  • FDA801SB-VYT vs FDA903D-EHX
  • FDA801SB-VYT vs FDA903D-EHT
  • FDA801SB-VYT vs FDA901-VYY
  • FDA801SB-VYT vs FDA901-VYT
  • FDA801SB-VYT vs FDA803U-KBX
  • FDA801SB-VYT vs FDA803U-KBT
  • FDA801SB-VYT vs FDA803S-6DT
  • FDA801SB-VYT vs FDA803Q-V0Y
  • FDA801SB-VYT vs FDA803D-EHX
  • FDA801SB-VYT vs FDA803D-EHT
  • FDA801SB-VYT vs FDA802SB-VYY
  • FDA801SB-VYT vs FDA802SB-VYT
  • FDA801SB-VYT vs FDA802S-VYY
  • FDA801SB-VYT vs FDA802S-VYT
  • FDA801SB-VYT vs FDA802B-VYY
  • FDA801SB-VYT vs FDA802B-VYT
  • FDA801SB-VYT vs FDA802-VYY
  • FDA801SB-VYT vs FDA802-VYT
  • FDA801SB-VYT vs FDA801S-VYT
  • FDA801SB-VYT vs FDA801B-VYY
  • FDA801SB-VYT vs FDA801B-VYT
  • FDA801SB-VYT vs FDA801-VYY
  • FDA801SB-VYT vs FDA801-VYT
  • FDA801SB-VYT vs FDA2100BLV-T
  • FDA801SB-VYT vs FDA2100BLV
  • FDA801SB-VYT vs FDA903S-6DY
  • FDA801SB-VYT vs FDA903Q-V0Y
  • FDA801SB-VYT vs FDA903Q-V0T
  • FDA801SB-VYT vs FDA803S-6DY
  • FDA801SB-VYT vs FDA803Q-V0T
  • FDA801SB-VYT vs FDA802PB-VYY
  • FDA801SB-VYT vs FDA802PB-VYT
  • FDA801SB-VYT vs FDA802P-VYY
  • FDA801SB-VYT vs FDA802P-VYT
  • FDA801SB-VYT vs FDA802AB-VYY
  • FDA801SB-VYT vs FDA802AB-VYT
  • FDA801SB-VYT vs FDA802A-VYY
  • FDA801SB-VYT vs FDA802A-VYT
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description