☰
HVLED001A
HVLED001A
Active
Description:  IC LED DRIVER OFFL PWM 10SSO
Manufacturer:  STMicroelectronics
Datasheet:   HVLED001A Datasheet
History Price: $2.08000
In Stock: 32240
HVLED001A Specification
Specification
Part No
HVLED001A
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
8.8V
Voltage - Supply (Max)
16.5V
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
PWM
Applications
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSO
HVLED001A PDF Datasheet
HVLED001A Related Parts
HVLED001
HVLED001
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSOP
HVLED001ATR
HVLED001ATR
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSOP
HVLED001BTR
HVLED001BTR
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSOP
HVLED001BY
HVLED001BY
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSOP
HVLED001TR
HVLED001TR
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSOP
HVLED002
HVLED002
STMicroelectronics
IC LED DRIVER CTRLR 8SOIC
HVLED002TR
HVLED002TR
STMicroelectronics
IC LED DRIVER CTRLR 8SOIC
HVLED007
HVLED007
STMicroelectronics
IC LED DRIVER OFFL 8SO
HVLED007TR
HVLED007TR
STMicroelectronics
IC LED DRIVER OFFL 8SO
HVLED805
HVLED805
STMicroelectronics
IC LED DRIVER OFFL PWM 16SO
HVLED805TR
HVLED805TR
STMicroelectronics
IC LED DRIVER OFFL PWM 16SO
HVLED807PF
HVLED807PF
STMicroelectronics
IC LED DRIVER OFFL PWM 16SO
HVLED001A Description
The STMicroelectronics HVLED001A is a high-voltage LED driver specifically designed for driving high-brightness LEDs in various applications, including general lighting, automotive lighting, and decorative lighting. This device is notable for its ability to operate directly from the AC mains voltage, making it suitable for a wide range of lighting solutions without the need for a bulky transformer.

## Key Features

1. High Voltage Operation: The HVLED001A can operate directly from the AC mains voltage, typically ranging from 85V to 265V AC. This feature eliminates the need for a separate power supply, simplifying the design and reducing the overall size of the lighting system.

2. Constant Current Control: The device provides a constant current output, which is essential for maintaining consistent brightness levels in LED applications. This feature helps to extend the lifespan of the LEDs by preventing overcurrent conditions.

3. Integrated High-Voltage Start-Up Circuit: The HVLED001A includes an integrated high-voltage start-up circuit that allows the device to start up quickly and efficiently, ensuring reliable operation in various conditions.

4. Dimming Capability: The driver supports various dimming methods, including phase-cut dimming and PWM dimming, allowing for flexible control of the light output. This feature is particularly useful in applications where adjustable brightness is desired.

5. Thermal Protection: The device includes built-in thermal protection features that help prevent overheating, ensuring safe operation under varying environmental conditions.

6. Compact Package: The HVLED001A is available in a compact package, which is advantageous for space-constrained applications. Its small footprint allows for easy integration into various lighting designs.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Current: Adjustable output current, typically up to 1A
- Output Voltage: Supports a wide range of LED forward voltages, depending on the configuration
- Efficiency: High efficiency, typically around 85% or higher, depending on the application
- Operating Temperature Range: -40°C to +125°C, allowing for operation in harsh environments
- Dimming Methods: Supports phase-cut dimming and PWM dimming
- Protection Features: Over-temperature protection, over-voltage protection, and short-circuit protection

## Applications

The HVLED001A is suitable for a variety of applications, including:

- General Lighting: Ideal for residential and commercial lighting solutions, providing energy-efficient and reliable illumination.
- Automotive Lighting: Can be used in automotive applications for headlights, taillights, and interior lighting.
- Decorative Lighting: Suitable for decorative and architectural lighting, where precise control over brightness is required.

## Conclusion

The STMicroelectronics HVLED001A is a versatile and efficient high-voltage LED driver that simplifies the design of LED lighting systems. With its ability to operate directly from the AC mains, constant current control, and various dimming options, it is an excellent choice for a wide range of lighting applications. Its compact design and robust protection features further enhance its appeal for modern lighting solutions.
HVLED001A Compare Parts
  • HVLED001A vs HVLED815PF
  • HVLED001A vs HVLED807PFTR
  • HVLED001A vs HVLED807PF
  • HVLED001A vs HVLED805TR
  • HVLED001A vs HVLED805
  • HVLED001A vs HVLED007TR
  • HVLED001A vs HVLED007
  • HVLED001A vs HVLED002TR
  • HVLED001A vs HVLED002
  • HVLED001A vs HVLED001TR
  • HVLED001A vs HVLED001BY
  • HVLED001A vs HVLED001BTR
  • HVLED001A vs HVLED001ATR
  • HVLED001A vs HVLED001
  • HVLED001A vs HVLED101TR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly