☰
HVLED001BTR
HVLED001BTR
Active
Description:  IC LED DRIVER OFFL PWM 10SSOP
Manufacturer:  STMicroelectronics
Datasheet:   HVLED001BTR Datasheet
History Price: $2.29000
In Stock: 5520
HVLED001BTR Specification
Specification
Part No
HVLED001BTR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
7.3V
Voltage - Supply (Max)
18V
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
PWM
Applications
General Purpose
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
HVLED001BTR PDF Datasheet
HVLED001BTR Related Parts
HVLED001
HVLED001
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSOP
HVLED001A
HVLED001A
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSO
HVLED001ATR
HVLED001ATR
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSOP
HVLED001BY
HVLED001BY
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSOP
HVLED001TR
HVLED001TR
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSOP
HVLED002
HVLED002
STMicroelectronics
IC LED DRIVER CTRLR 8SOIC
HVLED002TR
HVLED002TR
STMicroelectronics
IC LED DRIVER CTRLR 8SOIC
HVLED007
HVLED007
STMicroelectronics
IC LED DRIVER OFFL 8SO
HVLED007TR
HVLED007TR
STMicroelectronics
IC LED DRIVER OFFL 8SO
HVLED805
HVLED805
STMicroelectronics
IC LED DRIVER OFFL PWM 16SO
HVLED805TR
HVLED805TR
STMicroelectronics
IC LED DRIVER OFFL PWM 16SO
HVLED807PF
HVLED807PF
STMicroelectronics
IC LED DRIVER OFFL PWM 16SO
HVLED001BTR Compare Parts
  • HVLED001BTR vs HVLED815PF
  • HVLED001BTR vs HVLED807PFTR
  • HVLED001BTR vs HVLED807PF
  • HVLED001BTR vs HVLED805TR
  • HVLED001BTR vs HVLED805
  • HVLED001BTR vs HVLED007TR
  • HVLED001BTR vs HVLED007
  • HVLED001BTR vs HVLED002TR
  • HVLED001BTR vs HVLED002
  • HVLED001BTR vs HVLED001TR
  • HVLED001BTR vs HVLED001BY
  • HVLED001BTR vs HVLED001ATR
  • HVLED001BTR vs HVLED001A
  • HVLED001BTR vs HVLED001
  • HVLED001BTR vs HVLED101TR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly