☰
ISO8200BTR
ISO8200BTR
Active
Description:  IC PWR DRIVER 1:1 PWRSO36
Manufacturer:  STMicroelectronics
Datasheet:   ISO8200BTR Datasheet
History Price: $11.23000
In Stock: 47360
ISO8200BTR Specification
Specification
Part No
ISO8200BTR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
8
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
-
Interface
Parallel
Voltage - Load
10.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
700mA
Rds On (Typ)
120mOhm
Input Type
-
Features
Auto Restart, Galvanic Isolation, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSO-36
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
ISO8200BTR PDF Datasheet
ISO8200BTR Related Parts
ISO1H801GAUMA1
ISO1H801GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H801GXT
ISO1H801GXT
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H802G
ISO1H802G
Infineon Technologies
IC PWR DRIVER N-CHAN 1:8 DSO-36
ISO1H811GAUMA1
ISO1H811GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H812GAUMA1
ISO1H812GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:8 DSO-36
ISO1H815GAUMA1
ISO1H815GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H816GAUMA1
ISO1H816GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:8 DSO-36
ISO2H823V25XUMA1
ISO2H823V25XUMA1
Infineon Technologies
IC PWR SWITCH P-CHAN 1:8 70VQFN
ISO808TR
ISO808TR
STMicroelectronics
GALVANIC ISOLATED OCTAL HIGH-SID
ISO808TR-1
ISO808TR-1
STMicroelectronics
GALVANIC ISOLATED OCTAL HIGH-SID
ISO8200AQTR
ISO8200AQTR
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN
ISO8200B
ISO8200B
STMicroelectronics
IC PWR DRIVER 1:1 PWRSO36
ISO8200BTR Description
Overview of STMicroelectronics ISO8200BTR

The STMicroelectronics ISO8200BTR is a high-performance, isolated gate driver designed for driving power MOSFETs and IGBTs in various applications, including industrial automation, motor control, and power supply systems. This device provides robust isolation and high-speed switching capabilities, making it suitable for demanding environments where safety and reliability are paramount.

Key Specifications

- Input Voltage Range: 3.0 V to 15 V
- Output Voltage Range: 10 V to 20 V
- Output Current: 2 A (peak)
- Isolation Voltage: 5 kV (rms)
- Propagation Delay: 50 ns (typical)
- Rise/Fall Time: 20 ns (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOIC-16 (16-lead)

Performance Characteristics

The ISO8200BTR is designed to provide high-speed switching with a typical propagation delay of 50 ns, allowing for efficient control of power devices. The fast rise and fall times of approximately 20 ns ensure that the gate driver can effectively manage the switching of MOSFETs and IGBTs, reducing switching losses and improving overall system efficiency.

Isolation and Safety Features

One of the standout features of the ISO8200BTR is its high isolation voltage of 5 kV (rms), which provides excellent protection against voltage spikes and transients. This isolation is crucial in applications where high voltages are present, as it helps to prevent damage to sensitive control circuits and enhances the safety of the overall system. The device is designed to meet stringent safety standards, making it suitable for use in industrial and automotive applications.

Robustness and Reliability

The ISO8200BTR is built to operate in harsh environments, with an operating temperature range of -40°C to +125°C. This wide temperature range ensures reliable performance in various conditions, including extreme temperatures often encountered in industrial settings. The device is also designed to withstand high levels of electromagnetic interference (EMI), further enhancing its robustness.

Flexible Input and Output Configuration

The ISO8200BTR features a flexible input configuration that allows for easy interfacing with various control signals. The device can accept input voltages ranging from 3.0 V to 15 V, making it compatible with a wide range of microcontrollers and digital signal processors. The output voltage range of 10 V to 20 V provides sufficient drive voltage for most power MOSFETs and IGBTs, ensuring optimal performance.

Applications

The ISO8200BTR is suitable for a variety of applications, including:

- Motor control (brushless DC motors, stepper motors)
- Industrial automation (PLC outputs, relay drivers)
- Power supply systems (switching power supplies, inverters)
- Renewable energy systems (solar inverters, wind turbine controllers)

Conclusion

The STMicroelectronics ISO8200BTR is a versatile and high-performance isolated gate driver that excels in providing reliable control of power MOSFETs and IGBTs. With its high isolation voltage, fast switching capabilities, and robust design, it is an excellent choice for engineers looking to enhance the performance and safety of their power electronics systems. The combination of flexibility, reliability, and efficiency makes the ISO8200BTR a valuable component in modern industrial and automotive applications.
ISO8200BTR Compare Parts
  • ISO8200BTR vs ISO8200BQ
  • ISO8200BTR vs ISO8200B
  • ISO8200BTR vs ISO8200AQTR
  • ISO8200BTR vs ISO808TR-1
  • ISO8200BTR vs ISO808TR
  • ISO8200BTR vs ISO2H823V25XUMA1
  • ISO8200BTR vs ISO1H816GAUMA1
  • ISO8200BTR vs ISO1H815GAUMA1
  • ISO8200BTR vs ISO1H812GAUMA1
  • ISO8200BTR vs ISO1H811GAUMA1
  • ISO8200BTR vs ISO1H802G
  • ISO8200BTR vs ISO1H801GXT
  • ISO8200BTR vs ISO1H801GAUMA1
  • ISO8200BTR vs ISO8200AQ
  • ISO8200BTR vs ISO808QTR-1
  • ISO8200BTR vs ISO808QTR
  • ISO8200BTR vs ISO808ATR-1
  • ISO8200BTR vs ISO808ATR
  • ISO8200BTR vs ISO808AQTR-1
  • ISO8200BTR vs ISO808AQTR
  • ISO8200BTR vs ISO808A-1
  • ISO8200BTR vs ISO808A
  • ISO8200BTR vs ISO808-1
  • ISO8200BTR vs ISO808
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!