☰
L4988MDTR
L4988MDTR
Obsolete
Description:  IC REG LINEAR 5V 200MA 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L4988MDTR Datasheet
History Price: Obsolete
In Stock: 24880
L4988MDTR Specification
Specification
Part No
L4988MDTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
31V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
150 μA
Current - Supply (Max)
2.5 mA
PSRR
60dB (100Hz)
Control Features
Reset, Watchdog
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L4988MDTR PDF Datasheet
L4988MDTR Related Parts
L4909
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4988MDTR Compare Parts
  • L4988MDTR vs L4995RK
  • L4988MDTR vs L4995RJTR
  • L4988MDTR vs L4995RJ
  • L4988MDTR vs L4995KTR
  • L4988MDTR vs L4995K
  • L4988MDTR vs L4995JTR
  • L4988MDTR vs L4995J
  • L4988MDTR vs L4995AKTR
  • L4988MDTR vs L4995AK
  • L4988MDTR vs L4995AJTR
  • L4988MDTR vs L4995AJ
  • L4988MDTR vs L4993MDTR
  • L4988MDTR vs L4993MD
  • L4988MDTR vs L4993DTR
  • L4988MDTR vs L4993D
  • L4988MDTR vs L4989MD013TR
  • L4988MDTR vs L4989MD
  • L4988MDTR vs L4989D013TR
  • L4988MDTR vs L4989D
  • L4988MDTR vs L4988MD
  • L4988MDTR vs L4988DTR
  • L4988MDTR vs L4988D
  • L4988MDTR vs L4987CPT50TR
  • L4988MDTR vs L4987CPT50
  • L4988MDTR vs L4987CPT33TR
  • L4988MDTR vs L4987CPT33
  • L4988MDTR vs L4987CPT120
  • L4988MDTR vs L4979MD013TR
  • L4988MDTR vs L4979MD
  • L4988MDTR vs L4979DTR-E
  • L4988MDTR vs L4979D013TR
  • L4988MDTR vs L4979D-E
  • L4988MDTR vs L4979D
  • L4988MDTR vs L4957AD3.3TR
  • L4988MDTR vs L4957AD3.3
  • L4988MDTR vs L4957AD2.5TR
  • L4988MDTR vs L4957AD2.5
  • L4988MDTR vs L4957AD1.8TR
  • L4988MDTR vs L4957AD1.8
  • L4988MDTR vs L4957AD1.5TR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****